Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW METER, DN15 1/2", STAINLESS STEEL, TRI-CLAMP, 85-260 VAC, 4-20 MA SIL HART, EX-I, PASSIVE FREQUENCY, PROMASS. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF6000 microprocessor-based, 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-average meter, time-interval/time-interval-average meter, reset
- Number of Digits: 6
- Analog Input Channels: 2
- Display Type: Alphanumeric Display
- Outputs: Analog, Relay, Serial
-
Supplier: Siemens Process Instrumentation
Description: Cooling approval (according national German PTB K7.2 standard) Suitable for 2 and 4 wire temperature sensor connection Delivered with heat-/cooling approved PT500 sensor set (incl. sensor pockets) Optical M-Bus data reading in accordance with EN 1434 Instantaneous values for energy and volume
- Number of Inputs: 5 inputs
- Number of Control Outputs: 7 outputs
- Operating Temperature: 32 to 131 F
- Outputs: Analog Current
-
-
Supplier: KOBOLD Instruments, Inc.
Description: electronics package includes an LCD rate/total display, 4-20 mA flow rate transmitter, passive pulse flowrate transmitter and passive status output as standard. Setup is easy with menu driven programming.
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.29 to 43,333 GPM
- Operating Pressure: 580 psi
- Media Temperature: 32 to 176 F
-
Supplier: Weiss Technik North America, Inc.
Description: volume flow meter, a 4-piston meter is used for measuring the flow. This meter generates output signals for volume flow and volume; this is necessary for performing the ORVR tests. The system enables Fuelling with all common systems Fuels temperature
- Temperature Control: Cooling, Heating
- Features: Windows
-
Supplier: Environics, Inc.
Description: are easy to make with the simple panel mounted controls. As with all Environics systems, the Series 500 Humidifiers are built to order and can be customized to fit your exact needs. Some available options include: Internal flow control (Mass flow controller, rotameter) Precision 15
- General Technology: Gas Fired Steam
- Features: Integral Control Panel, Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: aggressive chemicals. By using 316L EP components, the internal surface is smoothed to a mirror-like 5Ra finish. This process removes surface impurities and enhances the chromium-rich passive layer, providing superior corrosion resistance against solvents and high-purity chemicals. When
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
, such as a check valve, and a passive component, such as a precision orifice. How they are connected in relation to each other is what determines their performance characteristics. Three types of Flow Controls are manufactured by O’Keefe Controls Co.: Checked Orifices (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Traffic Monitoring and Analysis
Because QoF is a purely passive flow meter , a self- validation approach using injected traffic is not an option.
-
Heat flux measurements for use in physiological and clothing research
Abstract Scientists use passive heat flow meters to measure body heat exchanges with the environment.
-
Heat flux measurements for use in physiological and clothing research.
Scientists use passive heat flow meters to measure body heat exchanges with the environment.
-
Intelligent Completions and Horizontal Wells Increase Production and Reduce Free Gas and Water in Mature Fields
High temperature capability Distributed temperature, point pressure, temperature, acoustic, seismic DTS may be integrated with direct hydraulic High reliability FO passive acoustic flow meter in full bore Surface interface/processing hardware expensive Limited number of devices multiplexes on each fiber Sensitive to molecular …
-
A public utility company cuts the energy turn
discussed free energy advisers, energy efficient household appliances and illumination, clever electricity meter , passive houses, energy companies and much more.
-
Electrical engineering for engineers 1
… by the galvanometer in dependence of the resistances R1 R3, R2, R4 and RA and the voltage U while you divide the bridge into an active and a two passive pole: only, the flow meter becomes two passive pole and the residue …
-
Using Distributed Acoustic Sensors to Optimize Production in Intelligent Wells
Silva Junior et al. (2012) introduced a flow meter based on passive Sound Navigation and Ranging (SONAR) technology to measure volumetric flow rate.
-
Smart well- Benefits, Types of Sensors, Challenges, Economic Consideration, and Application in Fractured Reservoir
New generation of flow meters based on passive optical fiber acoustic sensing are being developed.
Indicates content that may require registration and/or purchase.