-
Supplier: Douglas Electrical Components
Description: vacuum, and harsh environments. CircuitSeal can play an important role in applications like semiconductor manufacturing, automotive systems, magnetic bearings, environmental chambers, and military systems. What are some applications where I would need a hermetic pcb connector?
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: Waukesha Bearings
Description: The radial magnetic bearing positions the rotor using four electromagnets, each comprised of a stator component and a rotor component. The stator component is bolted to the machine housing while the rotor component is a sleeve fitted to the shaft. Opposite electromagnets are
- Bearing Type: Active (AMB), Custom Design, Radial
-
Supplier: SKF/North America
Description: SKF Magnetic Bearings has supplied radial actuators from 50 to 25,000 N (12 to 5,600 lbf), for shaft diameters ranging from 9 mm to 230 mm (3/8 to 9 inches). These are installed on machines that have rotational speeds ranging from 1,800 rpm to 100,000 rpm. Revolve also supplies
- Bore: 130 mm
- Outside Diameter: 294 mm
- Width: 128 mm
- Load: 4,660 N
-
-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has supplied radial actuators from 50 to 25,000 N (12 to 5,600 lbf), for shaft diameters ranging from 9 mm to 230 mm (3/8 to 9 inches). These are installed on machines that have rotational speeds ranging from 1,800 rpm to 100,000 rpm. Revolve also supplies
- Bore: 80.00000000000001 mm
- Outside Diameter: 184.00000000000003 mm
- Width: 123 mm
- Load: 1,850 N
-
Supplier: Dresser-Rand
Description: Synchrony® active magnetic bearings (AMB) can be used on compressors, turboexpanders, motors, and pumps in nearly every phase of oil and gas production. From extraction and refinement, to transport and storage, AMBs are ideal for operation in highly-demanding environments where
- Bearing Type: Active (AMB), Custom Design, Radial
Find Suppliers by Category Top
Featured Products Top
-
Pivot Bearings The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
for workhorse applications, supporting heavy loads for years, like in vibrating hoppers. Lever actuators and tensioners also benefit from these bearings. Additionally, optical and magnetic read/write heads gain from the constant, predictable spring rate, which is immune to the issues of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
“pivot” is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30°, but various configurations are supplied upon (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
“pivot” is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30°, but various configurations are supplied upon (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Pivot Bearing The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Space-Saving Design: Smaller radial and axial installation space than conventional coil springs (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage which causes motor bearing failures. By filtering out the damaging common (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Milwaukee Electronics Corp. – companies that specialized in different fields of magnetics and transformer designs and were long established in their respective fields. MTE vaulted into a leadership role in power quality with its unique AC reactor design and passive filter expertise. We (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
. From the leaders in motor protection. MTE’s SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
bearings are standard, with optional ball bearings available for higher radial shaft loads. The new FAULHABER 0816 SR Micro Motors platform offers an extensive choice of gearheads and encoders to match a wide (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Optimization of Repulsive Passive Magnetic Bearings
Parameterization of radial passive magnetic bearing composed of mutually opposing magnet layers.
-
A Sealless Centrifugal Blood Pump with Passive Magnetic and Hydrodynamic Bearings
The impeller of the pump is supported by a passive radial magnetic bearing acting in synergy with hydrodynamic bearings.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37485/19087986-MIT.pdf?sequence=2
Active Axial, Passive Radial Magnetic Bearing .
-
Journal of Spacecraft and Rockets > Satellite Flywheels with Magnetic Bearings and Passive Radial Centering
The passive radial magnetic bearings previously described may be likened to almost perfect lossless springs as far as their radial restoring characteristics are concerned.
-
Electrical Design Considerations for a Bearingless Axial-Force/Torque Motor
The passive magnetic radial bearing system in Fig. 5 for utilization in compact drivetrains is composed of two axially displaced PMB units.
-
Rotor dynamics
Image 16.2: Passive radial magnetic bearing , without the centrifugal-force-claimed magnets on the rotating side .
-
Development of Magnetic Bearing System for a New Third‐Generation Blood Pump
(b) Repulsive force by passive radial magnetic bearing with respect to the biased position from the center.
-
Performance Characterization of a Rotary Centrifugal Left Ventricular Assist Device With Magnetic Suspension
Combined Active Axial and Passive Radial Magnetic Bearings .
-
Optimization of an Axial Flow Heart Pump With Active and Passive Magnetic Bearings
The optimization program computes the smallest γ, provides a feedback law and location and stiffness of the passive magnetic radial bearing .
-
The HeartMate III: Design and In Vivo Studies of a Maglev Centrifugal Left Ventricular Assist Device
Wampler R. Sealless rotary blood pump with passive mag- netic radial bearings and blood immersed axial bearings.
Indicates content that may require registration and/or purchase.