Products/Services for PCB Batch Washers
-
Washers - (1244 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Image Credit: Alloy...TypeANSI Nominal SizeANSI Metric Size -
Batch Controllers - (133 companies)...batch size based on media weight. Volumetric batch controllers control batch size based on media volume. Both types of process controllers are available in several different form factors. Some batch controllers are printed circuit boards (PCB) that can... -
Spring Washers - (165 companies)Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers... -
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed... -
Sequencing Batch Reactors - (41 companies)Sequencing batch reactors (SBR) are fill-and-draw activated sludge systems for wastewater treatment. Wastewater is added to a single "batch" reactor, treated to remove undesirable components, and then discharged. Sequencing batch reactors are fill... -
Microplate Washers - (47 companies)Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
-
Wave Washers - (70 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
-
Thrust Washers - (58 companies)Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients. Thrust washers are used as a bearing surface for rotary applications...
-
Pressure Washers - (335 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
-
PCB Pins and Receptacles - (85 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
Product News
-
Eastern Instruments
Batching granular products? When trying to batch or fill a small amount of weight, the best solution is a Solids Feeder with high accuracy, small footprint, and high speed. The MCV Solids Feeder does that and more, with it's integrated control valve, the MCV can control the flow rate and precisely batch/dose out the correct amount of granular solids. It can be installed under any hopper, silo, or bin in just minutes and can operated manually or in auto, either via the local HMI interface or through PLC communications... (read more)Browse Solids Feeders Datasheets for Eastern Instruments -
Continental Products Corp.
Optimize your Batch Mixing Continental's Experienced, Advanced Engineering. The Continental engineering team is a difference-making resource to those looking to optimize their batch mixing, blending and coating applications with the Rollo-Mixer (R). Not only do we design Rollo-Mixer (R) blending and coating systems using Autocad and Solidworks, but we also work with many Fortune 500 customers who rely on our experience and expertise. Working directly with our customers gives them a distinct advantage, as they can utilize... (read more) -
Prosys
Feeling the pain with batching? In-line mixing can relieve your pain. Compact, efficient and allows production of a base product then process smaller volumes. Custom (CMX) Processing System. The ProSys Custom Mix Processing System (CMX) will blend color dispersion, catalyst or any unique ingredient into your base product "On Demand " and inline with your filling system. Our CMX system is ideal for sealants, adhesives, pastes, greases, cosmetics, pharmaceuticals or consumer products. Learn More Today. Custom Mix (CMX) System... (read more)Browse Packaging Machines Datasheets for Prosys -
Isabellenhutte USA
Small-batch resistance alloys Big news about tiny spools... Small-batch resistance alloys. No minimum order quantity. Starting today, we're ready to serve the market with SMALL-SPOOL orders of our resistance and other specialized alloy wires -- for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 ?/ft to 76.2 ?/ft and available in a variety of diameters (16 GA to 24 GA... (read more)Browse Nonferrous Metals and Alloys Datasheets for Isabellenhutte USA -
Smalley
Custom Washers Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges TM. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production. The flexibility in design and manufacturing allows Smalley to produce for prototyping, low volumes or mass production. Design tools are available that allow you to submit spring... (read more)Browse Washers Datasheets for Smalley -
Continental Products Corp.
The Continental Mk IX Batch Coater Controlled Release Fertilizers Made in the Mk IX Batch Coater. Today 's leading manufacturers of polymer coated slow release fertilizers use the Continental Rollo-Mixer Mk IX Batch Coater. Even dispersions of two-part polymers are accurately sprayed directly onto a wide variety of fertilizer substrates. Microfilm layers are uniformly applied to the entire surface area of ureas, mini ureas and NPK fertilizer products. The Mk IX batch coater can facilitate heating and cooling of the drum... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
APM Hexseal Corp.
Sealing washers are a game changer Our Seeloc (R) Washers consist of molded rubber, bonded to custom formed stainless-steel washers. The contact surface creates a 360 sealing barrier around the periphery of the washer face when compressed. (read more)Browse Washers Datasheets for APM Hexseal Corp. -
Nord-Lock Group
COMBI BOLT WASHERS Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)Browse Washers Datasheets for Nord-Lock Group -
APM Hexseal Corp.
Molded Sealing Washers Seeloc (R) Washers work in combination with traditional bolts, screws, or studs to create an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer face when compressed (read more)Browse Washers Datasheets for APM Hexseal Corp. -
APM Hexseal Corp.
Sealing Washers to the rescue! APM Hexseal's patented Seeloc Washers work in combination with standard screws or bolts. They feature a continuous contact ridge that creates a tight seal around the periphery and fastener head. (read more)Browse Washers Datasheets for APM Hexseal Corp.
-
White LEDs and modules in chip-on-board technology for general lighting
In addition to high efficiency the requirements of general lighting applications also include high colour homogeneity over the whole illumination field (which is especially challenging for grazing wall washer applications), little to no … … temperature range, or high batch -to-batch reproducibility of … … wafer and places them by die and wire bonding processes directly on a printed circuit boards ( PCB ).
-
Bookshelf and Unified Agenda > Federal Register Archive > 1980 > [FDBKF2010040712585103524 ] 45 FR 33084 - Hazardous Waste Management System, Identification an...
Batch residues from the batch production of chlorinated polymers 12. Washer wastes from the production of chlorinated aromatic hydrocarbons 17. Polychlorinated biphenyls ( PCB ) and PCB items as defined in 40 CFR Part 761 [Comment: The Agency indicated …
-
Surfactant combinations for enhanced removal of contaminants
… Soil Washing Process in that the soil-water mixture is agitated in a washer without separating the … … applicability for soils contaminated with pollutants having low bioavailability and/or low biodegradability, such as PAH or PCB . The treatment is designed as batch process.
-
Proceedings of the FISITA 2012 World Automotive Congress
And when the domestic batch production cars are exported abroad, the adaptability development must be performed according … … 18) vehicle wire harnesses; (19) all kinds of sensors; (20) windscreen wiper and washer ; (21) all kinds … The ECU supplier has to design the PCB with space for optional loads for EMC and ESD …
-
Multidimensional evaluation of soil pollution from railway tracks
Iława Gło´wna, bottle- washer The soils were tested for the presence of PAHs and PCBs (GC-FID method), heavy metals Cu … … of exposure to contact with the soil extract in relation to the control batch —all samples, 100 …
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
… pools, 441 hose damage, 462 hydraulic roof shoring, 71 hot-cold water pressure- washer and systems (1 … … Paint epoxy, 494 Pasting, 282 pasteurization processes, 81 patina, 251 peak count, 514 PCBs and VOCs, 530 … … secondary spill containment, 203 Self-contained breathing apparatus, 506 sectionalized rinse, 263 Seasonal batch requirements, 170 semi …
-
http://repository.up.ac.za/bitstream/handle/2263/16530/Anderson_Investigation%282010%29.pdf?sequence=1
Fit MRT washers and fasten Batch time (s) Batch size Time per unit Person allocated Bench no. Pickup, loosen and weave PCB wires .
-
Engineering Haptic Devices
1 Rear cover 2 PCB 3 Hall sensors 4 Bearing support 5 Ball bearing 6 Shaft 7 Magnet 8 PCB 9 Coil 10 Spring washer 11 Spacer 12 Stator laminations 13 Housing 14 Lead wires … measurement of the inductance followed by a switched voltage, a continuous rotation with batch -wise excitation is …
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/7397/Msc_nash_diss.pdf?sequence=1
This shows that producing a prototype may be fairly expensive, but producing a batch of products will significantly decrease the cost per single PCB . … of products manufactured by die cutting include gaskets and seals, shims, templates, inserts, washers , and puzzle pieces …
-
Authorized limits for disposal of PCB capacitors from Buildings 361 and 391 at Argonne National Laboratory, Argonne, Illinois.
2) The maximal averaged concentration of each radionuclide obtained from radiological characterization was assumed to distribute homogeneously in the entire batch of the PCB capacitors. They exist only in nuts, washers , and wire hardware of the B.391 capacitors, and constitute a …
Indicates content that may require registration and/or purchase.