-
Supplier: ValueTronics International, Inc.
Description: The DPP125B is a analyzer from Tektronix. Features: 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™, USB 3.0
-
Supplier: ValueTronics International, Inc.
Description: The CSA8200 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
Supplier: VIAVI Solutions, Inc.
Description: The AXIe Modular Products set a new standard in performance and function. VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world’s first to support both the Wide PCI
- Frequency Range: 1,000 to 6,000,000 kHz
- Frequency Resolution: 0.01 Hz
- Number of Input Channels: 1 to 10
- Dynamic Range: 10 dB
-
-
Supplier: Microchip Technology, Inc.
Description: The PM42100-KIT Switchtec Gen 4 PCIe Switch Evaluation Kit is used to evaluate the Switchtec Gen 4 PCIe family of switches. The kit contains an evaluation board, cables and ChipLink Diagnostic Tools software. ChipLink is a convenient and easy-to-use Windows®/Mac®/Linux®-based GUI that
- Features: Switch
-
Supplier: ValueTronics International, Inc.
Description: environmental chamber probing solution supporting temperatures from –55 to +150 °C Applications Industry’s largest set of applications Industry’s only event identification software Industry’s only wideband spectrum analyzer software Industry’s first noise reduction software Industry’s
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Waveform Sequences Intuitive User Interface Shortens Test Time Integrated PC supports Network Integration and provides a Built-in DVD, Removable Hard Drive, LAN, eSATA, and USB Ports Playback of Oscilloscope and Real-time Spectrum Analyzer Captured Signals, including Enhancements such
- Minimum Frequency Range: 9,600 MHz
- Maximum Frequency Range: 9,600 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
measurements, outputting individual carrier aggregation and MIMO downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers. The MT8821C's capabilities extend beyond basic RF testing. It is also (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
. Full Spectrum Water Quality Monitoring with Full spectrum absorption, chemical reagents free. Portable (ATE3000) and Handheld (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
offers a broad portfolio of bench and rack-based power supplies to suit any application, from entry-level DC power supplies to high performance supplies providing up to 15,000 W—and you can find them all at NWS. Spectrum analyzers are another critical piece of equipment that you can find in (read more)
Browse Oscilloscopes Datasheets for NWS -
customized products only need dozens per year, one-off investment of silicone mold is a good option, such as large biochemical analyzers, spectrum analyzers, etc. Complex geometries By using polyurethane materials, you can simulate the general properties of injection (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
analysis of differential devices, drivers, and components. It allows for active modification of phase and magnitude relationships between the two internal sources for comprehensive characterization. Spectrum Analyzer Option: This option introduces the world's first single-sweep spectrum (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
for interfering RF signals in the field, MS2080A offers a wide range of features to identify and locate the source. A fast sweep speed of 45 GHz/s coupled with AM/FM demod and RF source geolocation help pinpoint the position of interfering signals fast. The optional real-time spectrum analyzer (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
warranty. It covers versatile application scenarios: reducing excessive input power to protect precision instruments such as spectrum analyzers, network analyzers and signal generators in RF labs; adjusting link power level during base?station commissioning (read more)
Browse RF Attenuators Datasheets for 5o.com -
testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R&D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power (read more)
Browse Fiber Optic Cables Datasheets for NWS -
. Laboratory Instruments: In scientific research and industrial labs, precision is paramount. Instruments like oscilloscopes, signal generators, and spectrum analyzers require stable and precise voltages to function correctly. Linear power supplies are preferred in these environments because they (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
A New Circuit Topology for the Realization of Very Low Noise, High Stability Voltage Sources
… input very low noise preamplifiers [13] were connected in parallel to the output of the test circuit and spectra, and cross- spectrum estimation was performed by resorting to a computer- based spectrum analyzer employing a National Instruments PCI -4451 two-channel dynamic …
-
Low-frequency noise measurements: applications, methodologies and instrumentation
We measured the PSD of the voltage fluctuations at the outputs of the addiction and subtraction blocks by means of a dual channel FFT spectrum analyzer based on a National Instruments PCI -4451 board.
-
A new method for high-sensitivity noise measurements
We measured the PSD of the voltage fluctuations at the outputs of the addiction and subtraction blocks by means of a dual-channel FFT spectrum analyzer based on a National Instruments PCI -4451 board.
-
A new method for high sensitivity noise measurements
… which the new method is based, we measured the PSD of the voltage fluctuation at the outputs of the adding and subtracting blocks by means of a dual channel FFT spectrum analyzer based on a National Instruments PCI -4451 board with the …
-
Gamma-Free Neutron Detector Based upon Lithium Phosphate Nanoparticles
The output goes to an Ortec PCI based multi channel analyzer (MCA) from which the spectrum of pulse heights are stored, recorded and analyzed.
-
A new incoherent scatter technique in the EISCAT Svalbard Radar
[9] The samples from the spectrum analyzer are fed to a PCI -bus- based programmable I/O card (GURSIP by Invers Oy, Finland).
-
Determination of Optimum Conditions for Distinguishing the Pulse Height Distributions of Atomic and Polyatomic Ions
We used a PC- based Ortec Trump PCI -16K multichannel analyzer to quickly the acquire pulse height spectra .
-
A technique for the investigation of deep levels on irradiated silicon based on the Lazarus effect
The charge spectrum is acquired through an Oxford PCA-3 Multichannel Analyzer PCI card inside an Intel- based desktop computer running LabVIEW 6i under Windows OS.
-
From a different perspective: principles, practice and potential of bistatic radar
The receiving system was based on a HP8565A spectrum analyzer , digitizing the 21.4 MHz IF output by means of an Echotek ECDR-214- PCI digitizer card mounted in a PC.
-
A Control System for the Duke Booster Synchrotron
Instruments such as oscilloscopes and spectrum analyzers will be interfaced to the EPICS back end using the Linux- GPIB [5] software package and standard PC- based PCI - GPIB hardware.
Indicates content that may require registration and/or purchase.