-
Supplier: Tripp Lite by Eaton
Description: automatically Loaded with the Latest Features Complies with PCI Local Bus Specification Revision 2.3 Compatible with industrial standard 16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Tripp Lite by Eaton
Description: driver CD is included if they don’t), and connect DB9 serial extension cables (such as Tripp Lite’s P520-006) to the card’s DB9 connectors. The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: SIE Computing Solutions, Inc.
Description: The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a
- Data Rate: 230.4 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn 4522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 4522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must
- Data Rate: 256 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: Microchip Technology, Inc.
Description: Auto-negotiation Automatic polarity detection and correction Supports HP Auto-MDIX Supports energy-detect power down Support for 3 status LEDs Receive and transmit TCP checksum offload PCI Interface PCI Local Bus Specification Revision 3.0 compliant
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: and IVI Elma Electronic AXIe backplanes are based on / compliant with: - AXIe 1.0: Base Architecture Specification, revision 1.0 AXIe 1.0 Specification Errata, Revision 1.0 PICMG 3.4 Revision 1.0 Specification PCI Express External Cabling
- Features: Other
- Board Function: Passive Backplane
Find Suppliers by Category Top
More Information Top
-
http://www-cs.intel.com/content/dam/doc/datasheet/e8500-chipset-north-bridge-datasheet.pdf
For more details, please refer to the PCI Local Bus Specification Revision 2.2 .
-
http://www-us-east.intel.com/content/dam/doc/datasheet/82870p2-pci-pci-x-64-bit-hub-2-datasheet.pdf
Refer to PCI Local Bus Specification Revision 2.2 for more information.
-
AMI rolls out PCI cores, Galileo takes MoSys license
This ASIC drop-in replacement is said to support all the functionality of the Xilinx proprietary core, including PCI Local Bus Specification Revision 2.2 .
-
Qualis©Releases 10G Ethernet and PCI-X Domain Verification Components for OpenVera
The new DVC is a complete test environment supporting the PCI Local Bus Specification revision 2.2 and the PCI-X addendum, revision 1.0a, including full random, constrained random, and directed transaction generation and response, corruption and analysis.
-
The IceCube Data Acquisition System: Signal Capture, Digitization, and
Timestamping
The PCI core is compliant with “ PCI Local Bus Specification revision 2.2 ”.552 .
-
The Data Acquisition System Based on PMC Bus
“Expression of Inter- est in A High Luminosity Upgrade of the KEKB Collider and the Belle Detector”, http://belle.kek.jp∼yamauchi/EoI.ps.gz [3] PCI Special Interest Group, “ PCI Local Bus Spec- ification Revision 2.2 ”, December 18, 1998 [4 …
-
Advise on upgrading video card in older system - Techist - All Things Tech
Instantly Available PC Support for PCI Local Bus Specification Revision 2.2 .
-
PCI4510RGVF Datasheet
• PCI Local Bus Specification Revision 2.2 compliant .
-
Techist - All Things Tech - Advise on upgrading video card in older system
Instantly Available PC Support for PCI Local Bus Specification Revision 2.2 .
-
http://www-us-east.intel.com/content/dam/doc/design-guide/852gm-chipset-platform-guide.pdf
The ICH4-M provides a PCI Bus interface that is compliant with the PCI Local Bus Specification Revision 2.2 .
Indicates content that may require registration and/or purchase.