-
Supplier: Moxa Inc.
Description: The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of
- Number of ports: 8
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS,
- Number of ports: 2
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS,
- Data Rate: 920 kbps
- Number of Ports: 4
- Operating System: Linux, MS-DOS, Windows 2000, Windows NT, Windows? 95 and Windows? 98
- Host Bus: PCI
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte FIFO Buffer. Compatible w/ MS-DOS,
- Number of ports: 4
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low Profile PCI Bus Specification Breakout cable
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Advantech
Description: 2-port CAN-bus Universal PCI Card with Isolation Operates two separate CAN networks simultaneously High speed transmission up to 1 Mbps Optical isolation protection of 1000 VDC Windows DLL library and examples included I/O address automatically assigned by PCI PnP
- Connector: DB9
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: The 7104 Low Profile PCI serial interface provides one RS-232 serial port capable of data rates to 460.8K bps. The board utilizes a 16C850 UART to provide 128-byte Tx/Rx FIFOs for maximum reliability in data intensive applications. The Sealevel SeaCOM software driver and
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The 7406 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 7803 Low Profile PCI serial interface provides eight RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and Universal
- Data Rate: 460.8 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: The 5103S PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board implements all modem control signals and is Universal Bus (3.3V and 5V) compatible. The 5103S ships with the standard size PCI bracket to
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Moxa Inc.
Description: The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
-
Supplier: Moxa Inc.
Description: CAN 2.0A and CAN 2.0B supported Two independent CAN communication ports CAN transfer rate up to 1 Mbps 2 KV optical isolation protection LED for transmit/receive status on each port Optional 120 ohm terminal resistor for CAN bus network DLL library and examples included Windows driver
- Number of ports: 2
- Form Factor: Full-Size PCI
- Standard Type: Networking Module, Serial Communication Module
- Technology: PCI
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Hi-Speed Universal Serial Bus PCI Host Controller Product overview: SAF1562HL from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC UART PCI BUS QUAD 144LQFP Product overview: XR17C154IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Data Rate: 6,250 kbps
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5V PCI BUS DUAL UART Product overview: XR17C152CM from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
stability. PCIe in Automotive - PCI Express is a point-to-point serial interface created in 2003, originally for the computing industry. It is optimized for closed highly integrated systems such as AD/ADAS, domain controllers or zonal controllers found in today’s vehicles. The (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
IDE and PCI driver problems
Also, the PCI bridge and universal serial bus drivers are not working.
-
Can't find PCI Serial Bridge driver????
Also looking for the Pci Universal Serial Bus is that driver on the motherboard disk too?
-
drivers needed - Free Drivers Download | Request and Support Forums
still need PCI Multi media & Universal Serial Bus drivers .
-
USB2.0 on Compaq EVO - Free Drivers Download | Request and Support Forums
They insist that the EVO does support USB2.0 with win98se and that no drivers are needed for the PCI Universal Serial Bus , and the PCI Serial Controller.
-
Shuttle an35/n ultra device mangager problem - Free Drivers Download | Request and Support Forums
Pci universal serial bus - cannot find the drivers for this device.
-
Compaq Laptop Modem Troubles
Although now when it boots up it also can't find the drivers for the PCI Bridge and the Universal Serial Bus .
-
Compaq Laptop Modem Troubles
Although now when it boots up it also can't find the drivers for the PCI Bridge and the Universal Serial Bus .
-
Removable Drive Request Board - Page 23 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Lenovo Universal Serial Bus (Windows 98SE) [ PCI / ISA] .
-
Removable Drive Request Board - Page 13 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Lenovo Universal Serial Bus (Windows 98SE) [ PCI / ISA] .
-
AGP graphic card conflicts with pci standard pci to pci bridge :(.....PLEASE HELP!!!
…and i also found out that in the bios USB was disabled so i enabled it and i rebooted and windows found a new devices called PCI universal serial bus .....but i dont know where to find the drivers for that device..
Indicates content that may require registration and/or purchase.