-
Supplier: Newark, An Avnet Company
Description: PCIE-PCI/PCI-X BRIDGE, 0 TO 75DEG C
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1388925-DELL 2VX7G - CABLE PCI-E BACKPLANE TO BRIDGE R440 Manufacturer: Dell
-
Supplier: Newark, An Avnet Company
Description: PCI PCIE TO LOCAL BUS BRIDGE, 32 BIT, 337-BGA; PCI Bus Type:PCI Express to Local Bus Bridge; PCI Express Base Spec:PCIe 1.0a; Digital IC Case:BGA; No. of Pins:337Pins; Supply Voltage Min:3.3V; Supply Voltage Max:1.5V; Product Range:-RoHS Compliant: Yes
-
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7431 is a PCIe 3.1 (at 2.5GT/s) to Reduced Gigabit Media Independent Interface (RGMII) Gigabit Networking bridge providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7431 contains an integrated RGMII interface,
- Features: Bus Interface / Adapter
-
Supplier: ACCES I/O Products, Inc.
Description: connector on the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series Up to 512GB DDR3 ECC Registered DIMM 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0 Dual Intel® i350 Gigabit Ethernet Controller 8x3.5 Hot-swap SATA Drive Bays 740W(1+1) High-efficiency Redundant Power Supply
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s Up to 768GB DDR3 1600MHz* ECC Registered DIMM; 24x DIMM sockets 2x PCI-E 3.0 (x16) Full-height, Full-length slots & 4x PCI-E 3.0 (x8) (1 FHFL, 1 FHHL, 2 LP slots) Intel i350 Dual port GbE & Intel X540 Dual port 10GBase-T
- Supported RAM: 768,000 MB
- Network Protocol: Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: Integrated Device Technology
Description: workstation or server. Using the Repeaters mux/demux function, one PCIe lane can be routed to either the PCIe cable connector, or to a PCIe slot connector. The endpoint side board also uses the Repeaters mux/demux feature to route the PCIe cable connection to either a
- Category: Development Suite / Kit
- Features: Other
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series Up to 512GB DDR3 ECC Registered DIMM 3 (x16) PCI-E 3.0 and 3 (x8) PCI-E 3.0 Dual Intel® i350 Gigabit Ethernet Controller 8x3.5 Hot-swap SATA Drive Bays and 2X2.5 HDDs 920W High-efficiency Redundant Power Supply
- Supported RAM: 256,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
-
Supplier: Integrated Device Technology
Description: The 89KTT0832P retimer evaluation board is designed to enable quick in-system testing of IDT ’s 16-lane, 8Gbps, PCIe 3.0 Retimer IC product. This board features a 16-lane PCIe connection from host through the Retimer to an end-point device installed in the 16-lane PCIe
- Category: Development Board
- Features: Other
-
Supplier: Advantech
Description: layer 2 Ethernet switch with VLAN support Host to host communication over fabric interface Air and conduction cooled thermal solutions Advantech code based IPMI 2.0 compliant BMC Optional I/O for front panel access
- Features: Switches
- Technology: VPX
-
Supplier: ACCES I/O Products, Inc.
Description: under Windows FACTORY OPTIONS Extended temperature operation (-40° to +85°C) RoHS compliant version This product is a x1 lane PCIe isolated digital input and relay output board with Change of State (COS) detection capabilities. The isolated inputs can be driven by either AC or DC and are not
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8531 PFX PCIe Gen 3 fanout switch is the industry's highest density, lowest power, high reliability PCIe Base Specification 3.1-compliant switch supporting 24 lanes, 6 virtual switch partitions, 12 Non-Transparent Bridges (NTBs), hot- and surprise-plug
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec PM8543 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 48 lanes, 28 ports, 12 virtual switch partitions, 28 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each
- Features: Switch
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s Intel® C602 Chipset Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® 82576 Dual-Port Gigabit Ethernet Controller 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0 24x
- Supported RAM: 768,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
-
Supplier: Integrated Device Technology
Description: The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from the host through the Repeaters to an end-point device installed in the PCIe slot.
- Category: Development Board
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The FC1121 PCIe® (PCI-Express®) EtherCAT card can be used to integrate a PC as a slave in an EtherCAT network. The card has an EtherCAT channel with two ports (IN/OUT) and can be used in three ways: Under TwinCAT it is simply recognized as an EtherCAT slave and can easily be configured with
- Data Acquisition: I/O Module
-
Supplier: Magma
Description: ExpressBox 3T provides an 'outside-the-box' solution for using PCIe® cards with Thunderbolt-equipped computers. High-performance work flows are possible by connecting a Thunderbolt equipped computer to a Magma ExpressBox 3T containing PCIe cards such as video capture, media
- Number of ports: 3
- Features: Other
- Technology: PCI Express 2.0
- Standard Type: PCIe Bridge, PCIe Extender
-
Supplier: Integrated Device Technology
Description: The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full 16-lane connection from host through the Repeaters to an end-point device installed in the PCIe
- Category: Development Board
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Magma
Description: The EB7-x8G2 product is a member of the family of new generation of Magma Expansion products that falls under the umbrella of the EBU product offering. The EBU (ExpressBox Universal) addresses a host of applications and thus its name Universal. It is a platform that goes beyond the traditional
- Number of ports: 7
- Technology: PCI Express 2.0
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: ACCES I/O Products, Inc.
Description: the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Magma
Description: The EB7-X8G2-RAS product is a member of the family of new generation of Magma Expansion products that falls under the umbrella of the EBU product offering. The EBU (ExpressBox Universal) addresses a host of applications and thus its name Universal. It is a platform that goes beyond the traditional
- Number of ports: 7
- Technology: PCI Express 2.0
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® Atom™ processor E3845 with 4C @1.91 GHz SoC 2x DDR3L SO-DIMM, supporting up to 8GB memory 2 PCI + 1 PCIe x4 or 3 PCI expansion slots Built-in dual-port isolated CAN and 16-CH isolated DI and DO 1 DisplayPort + 1 DVI-I 2 Intel GbE ports with teaming function,
- Speed: 1,910 MHz
- RAM: 8 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Magma
Description: 7 Slot PCI Express Board-Set (Gen2 x8 Speed) The OEM Board-Sets are non-enclosed versions of the Magma Slot PCI / PCI-X and PCI Express Expansion products. Non-enclosed board-sets are intended for OEMs and System Integrators who wish to utilize a non-Magma enclosure. In addition, the Board-Sets may
- Number of ports: 7
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
- Bus Interface: x8
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged
- Number of ports: 1
- Bus Interface: x8
-
Supplier: Aaeon Systems Inc.
Description: Processing Features Intel Core Intel i7-3610QE, i5-2510E (Ivy Bridge)/ i7-2710QE(Sandy Bridge) and Celeron B810 Processor Intel QM77 Chipset Three Independent Video Output for DisplayPort x 2 + VGA or DVI USB 3.0 x 4 PCI x 2 or PCI-Express[x4] x 1 Power Protection
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Broadcom Inc.
Description: cards, surveillance systems, industrial control, IP Media Servers, and medical imaging. Many embedded system designs, Root Complex or EndPoint based, utilizing PCI today can now easily migrate to PCIe. The PCIe interface conforms to the PCI Express Specification r1.0a. In addition the
- Data Rate: 2,500,000 kbps
- Pin Count: 337 #
- Features: Other
- Package Type: PBGA
-
Supplier: VAST STOCK CO., LIMITED
Description: UART Interface IC X1 PCIE-UART 2 Chan Bridge
- TJ: -40 to 85 C
- Features: RoHS Compliant
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged
- Speed: 2,200 to 3,400 MHz
- RAM: 16 GB
- Operating Temperature: -13 to 158 F
- Processor: Intel®
-
Supplier: Data Device Corporation (DDC)
Description: processor. Benefits Ultra Small Size Saves Space Replaces 2 Transceivers, MIL-STD-1553 Protocol Core, and Memory Single Package with PCIe Board Design RT Validated to Simplify SAE-AS4112 Qualification Tx Inhibit Ball for MT Only Applications BC Disable Ball for RT Only Applications
- Number of ports: 8
- Form Factor: ExpressCard
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge
-
Supplier: Tripp Lite by Eaton
Description: optimum reliability and speed, reducing your CPU’s load from conventional bridge-chip cards and saving you money. Perfect for home or office, the PCE-D9-04-CBL supports data transfer rates up to 250 Kbps on each port with throughput up to 2.5 Gbps. It easily installs inside your
- Number of Ports: 4
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Quarktwin Technology Ltd.
Description: USB Bridge, PCIe to USB USB 3.0 PCIe Interface 88-QFN (10x10)
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: PCI
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers Intel Ivy Bridge Mobile 5.25" SBC, DDR3/DDR3L, DP, HDMI, DVI-I, 48-bit LVDS, 2GbE, 4 USB3.0, 2 Mini PCIe, mSATA, iManager, MIOe
Find Suppliers by Category Top
Featured Products Top
-
The PEX8603-AB50TQIG is a compact, cost-effective PCIe bridge designed to meet the rising demand for scalable, multi-protocol data connectivity in embedded and industrial systems. Offering support for PCIe Gen2/Gen (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics
More Information Top
-
Techist - All Things Tech - 3870x2 gets an update!
With new PCIe 2.0 bridge chip .
-
Exploring the future of out-of-core computing with compute-local non-volatile memory
Therefore, in this work we compare these bridged and PCIe 2.0 protocols against a non-bridged, or native, architecture that allows the PCIe 3.0 protocol non-bridged access to the NAND controller as shown in Figure 5b.
-
PLX Extends Leadership in USB with New USB 3.0 Solutions for Multiple Markets
PLX's recent acquisition of Oxford Semiconductor added core designs in USB for consumer storage, as well as USB 2.0 -to- PCIe bridging , to the USB product portfolio.
-
LX Extends Leadership in USB with New USB 3.0 Solutions for Multiple Markets
PLX’s recent acquisition of Oxford Semiconductor added core designs in USB for consumer storage, as well as USB 2.0 -to- PCIe bridging , to the USB product portfolio.
-
PCI Interface IC | Mouser
Bridge - PCIe to USB 2.0 .
-
Energy Efficient Servers
PCIe 2.0 (up to 16 lanes) Sandy Bridge .
-
PLX Technology Unveils Industry's First PCI Express-to-USB 2.0 Host Controller Bridge
… 2009 -- PLX Technology, Inc. (NASDAQ:PLXT), the leading global supplier of PCI Express® (PCIe®) switch and bridge silicon and software with over four million units shipped, today unveiled the breakthrough OXPCIe200, a high-performance PCIe -to-USB 2.0 host controller bridge .
-
Gennum Debuts PCI Express 3.0 IP, Showcases Bridging Solutions for HD Video at PCI-SIG
Gennum’s Snowbush IP group will showcase the industry'’s first public demonstration of a PCIe 3.0 PHY, highlighting its unprecedented electrical performance, as well as demonstrations of PCIe 2.0 and SATA IP in a PCIe SATA bridge .
-
http://www.intel.com/content/dam/www/public/us/en/documents/specification-updates/itanium-system-abstraction-layer-specification.pdf
This section describes the errors that occur on the PCI Express revisions 1.1 and 2.0 , for Root Port (RP), PCIe Bridge , Switch and End Point (EP) devices.
-
SHADOW3-API: the application programming interface for the ray tracing code SHADOW
The bridge , currently Peripheral Component Interconnect Express version 2.0 ( PCIe 2), is essential since, as a peripheral device, the GPU device is controlled by the CPU.
Indicates content that may require registration and/or purchase.