-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1431548-LENOVO 00KA066 - System x3550 M5 PCIe Riser 2, 1-2 CPU (LP x16 CPU0 + LP x16 CPU1) Manufacturer: Lenovo
-
Supplier: Neousys Technology Inc.
Description: PCIe-PoE354at is world’s first PoE frame grabber card combing server-grade GigE controller and 802.3at PoE+ capability. Inheriting Neousys' expertise on PoE technology, PCIe-PoE354at further implements the updated 802.3at-2009 standard and offers up to 25.5W of power each port.
- Operating Temperature: 32 to 131 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: ACCES I/O Products, Inc.
Description: Factory Automation and Process Control Retail Hospitality Gaming Kiosks Features PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity 500V isolation port-to-port and 1500V isolation port-to-computer on
- Number of Ports: 4
- Operating Temperature: -35 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
-
Supplier: ACCES I/O Products, Inc.
Description: Factory Automation and Process Control Retail Hospitality Gaming Kiosks Features PCI Express Mini Card (mPCIe) type F1, with latching I/O connectors 4 or 2-port mPCIe RS232 serial cards with optional DB9M connectivity 500V isolation port-to-port and 1500V isolation port-to-computer on
- Number of Ports: 2
- Operating Temperature: -35 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: on-board each card. The PCIe-ICM cards were designed using type 16C950 UARTS and use 128-byte transmit/receive FIFO buffers to decrease CPU loading and protect against lost data in multitasking systems. New systems can continue to use legacy serial peripherals, yet
- Number of ports: 2
- Standard Type: Asynchronous Serial Module
- Features: Optical Isolation
- RoHS Compliant: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: on-board each card. The PCIe-ICM cards were designed using type 16C950 UARTS and use 128-byte transmit/receive FIFO buffers to decrease CPU loading and protect against lost data in multitasking systems. New systems can continue to use legacy serial peripherals, yet
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- Features: Optical Isolation
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers Full-size PICMG 1.3 CPU Card supports LGA1155 Intel Core i7/i5/i3/Pentium and Celeron CPU per Intel Q67,DDR3,VGA,Dual Intel PCIe GbE,SATA 6Gb/s,mini PCIe,HD Audio,four RS-232,RoHS
-
Supplier: Advantech
Description: PCIe x8 slots support FH/10.5” Length Cards* Two PCIe x4 slots support one external and one internal Low Profile Cards Two hot-swappable 2.5” drive bay support SASII/SATAIII drives One onboard M.2 2280 B+M key 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI 650W
- Server Type: Network Server
- Operating System: Other
-
Supplier: Artesyn Embedded Power
Description: By employing highly efficient digital signal processors (DSP) to provide direct offload of the host CPU, the SharpMedia PCIE-8120 acceleration engine can take the place of additional servers when adding high density voice and video processing to an application. Network equipment
- Number of ports: 2
- Features: Other
- Standard Type: Video / Graphics Card
- Bus Interface: x4
-
Supplier: Advantech
Description: 2U 20" short-depth server with dual 3rd Gen Intel® Xeon® CPUs, 1TB DDR4, and 8 PCIe slots. A powerhouse for edge AI, HPC, and virtualization. Dual Intel® 3rd Gen Xeon® Scalable processors DDR4 3200MHz RDIMM up to 1TB, support Intel Optane Persistent Memory Four PCIe x16 slots
- Server Type: Network Server
-
Supplier: Advantech
Description: 10 Slots PICMG1.3BP, PCIe x16*1, PCIe x4*1, PCI*6 9-slot BP for 10-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Six 32/33 Compatible with IPC chassis: IPC-510, IPC-610, IPC-611, ACP-4000, ACP-4010, ACP-4320 and
- Features: Passive Backplane
-
Supplier: Neousys Technology Inc.
Description: Introducing the world's first PCIe card with M12 x-coded connectors, it features Gigabit Ethernet and PoE+ functionalities. Thanks to Neousys' patent-pending housing design, PCIe-PoE312M's M12 connectors utilizes a CNC-milled aluminum block as its connector housing screw that
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Advantech
Description: 1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. Single Intel® 14th/13th/12th Gen. Core™ processors Memory: DDR5 5600/4400/4000/3600 MHz ECC/Non-ECC UDIMM up to 128 GB One PCIe x16 slot or
- Operating Temperature: 0 to 40 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Microchip Technology, Inc.
Description: on-board regulators PCIe switch sense points for monitoring and measuring power rail voltages 12V power provided through 8-pin CPU power connector or 6-pin PCIe connector or PCIe edge connector (add-in card) ChipLink Diagnostic Tools Features Access to registers in
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: optimum reliability and speed, reducing your CPU’s load from conventional bridge-chip cards and saving you money. Perfect for home or office, the PCE-D9-04-CBL supports data transfer rates up to 250 Kbps on each port with throughput up to 2.5 Gbps. It easily installs inside your
- Number of Ports: 4
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: USR
Description: USR® now offers another form factor for internal modems, PCI Express. The USR 56K* PCI Express Faxmodem (PCIe 1.1) is a single lane (x1) express card with both full height and low profile brackets and will fit into any available PCI Express slot. It is also broadly compatible with
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: Acromag, Inc.
Description: Type 6 basic format 4th Gen i7/i5 (Haswell) processor Programmable CPU Up to 16GB removable memory Acromag’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5
- Capacity: 4,000 to 16,000 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: Newark, An Avnet Company
Description: DIN-RAIL CTRL W/INTEL ATOM E3940 CPU; Product Range:UNO-100 Series; Computer Case Style:DIN Rail Mount; Expansion Slots:1 x Full Size mPCIe, 1 x M.2 2242 SSD, 3042/3052 Cellular Module, 1 x nano SIM Card Slot; RAM Memory Size:8GB
-
Supplier: ToneCooling Technology Co., Ltd
Description: The LGA3647-W1 is a mission-critical CPU cooler designed for Intel® Xeon® Scalable Processors (LGA3647 socket), delivering 350W TDP cooling capacity in a slim 19.1mm profile. Featuring a revolutionary 0.15mm micro-fin copper architecture, it redefines thermal density for HPC clusters,
-
Supplier: Data Device Corporation (DDC)
Description: DDC's XMC card utilizes the world's most advanced MIL-STD-1553 technology, Total-AceXtreme®, to deliver ultra low power dissipation, high MTBF, and high performance for rugged environments. Benefits: Rugged XMC Design for Harsh Environments High Channel Count Saves Space, Power, Weight, &
- Number of ports: 16
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge
- Form Factor: PCIe Standard Card
-
Supplier: Broadcom Inc.
Description: number of cards, cables and PCIe slots required Exceptional performance per watt and price/performance ratios Integrates seamlessly into existing SANs Allows application of SAN best practices, tools and processes with virtual server deployments Assures data availability and data
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Acromag, Inc.
Description: ACEX-4610: Single-width with one XMC/PMC site and two Mini PCIe sites ACEX-4620: Double-width with two XMC/PMC sites and two Mini PCIe sites Acromag’s ACEX-4600 Type 6 COM Express carrier cards employ a number of key features that are critical for successful use in the rugged
- Carrier Class: Non-intelligent Carrier
- Features: Other
- Carrier Type: PMC
-
Supplier: OnLogic Inc.
Description: UNCOMPROMIZING EDGE PERFORMANCE The OnLogic AX301 is a high-performance edge server designed to handle demanding workloads. Equipped with a single 5th Gen Intel® Xeon® Scalable processor, the AX301 offers exceptional processing power and flexibility. With support for up to two dual-slot PCIe
- Operating Temperature: 5 to 40 C
- Network Protocol: Fast Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Other Storage: Internal RAID Support
-
Supplier: OnLogic Inc.
Description: UNCOMPROMIZING EDGE PERFORMANCE The OnLogic AX302 is a high-performance edge server designed to handle demanding workloads. Equipped with a single 5th Gen Intel Xeon Scalable processor, the AX302 offers exceptional processing power and flexibility. With support for up to two dual-slot PCIe
- Operating Temperature: 5 to 40 C
- Network Protocol: Fast Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Other Storage: Internal RAID Support
-
Supplier: Advanced Micro Devices, Inc.
Description: give GPUs more freedom to do the work they are designed to do. DirectGMA and SDI support Removes CPU bandwidth and latency bottlenecks and optimizes communication between GPUs within a system, as well as with third-party devices like SDI I/O cards. DirectGMA bypasses any need to
-
Supplier: Magma
Description: transparency of PCI Express architecture. Features and Benefits Benefits •Industrial solution for adding up to 4 PCI Express cards to one computer • Attach full-length PCI Express cards to computer withlimited card space • Low profile host card allows for easy
- Number of ports: 4
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Magma
Description: Complex of the host will allow. Features and Benefits Benefits • Industrial solution for adding up to 2 PCI Express cards to one computer • Attach full-length PCI Express cards to computer with limited card space • Low profile host card allows for easy installation in low
- Number of ports: 2
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Acromag, Inc.
Description: high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems. • Quad-port gigabit Ethernet XMC NIC Card • Intel® I350 Controller Performance Specifications
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: SECO
Description: The new SOM-Trizeps-VIII-MX8M-Plus CPU Computer on Module (CoM) uses the new i.MX 8M Plus processor from the NXP i.MX8 series. The i.MX 8M Plus SoC (System on Chip) has various processor units that can handle a wide range of computing operations. Of particular note is the NPU (Neural
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: RS Components, Ltd.
Description: Display Module that supports DVI monitor. Expansion Modules for PCI, PCIe, COM ports, and USB. Power Boards with DC-DC Converter. WLAN USB Module that supports IEEE 802.11b/g. Compatible embedded board models for each accessory Supply Voltage = 12 - 19V Length = 150mm Maximum Operating
-
Supplier: Data Device Corporation (DDC)
Description: four ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains six digital discrete I/Os, an IRIG-B time synchronization input, two RS-422/485 Serial I/O channels, and two RS-232 Serial I/O Channels. The combination of multiple I/O on
- Number of Channels: 20
- Height: Full-Height
- Features: Other
- Interfaces / Ports: RS232 / RS422 / RS485
-
Supplier: Broadcom Inc.
Description: The OneConnect® OCm14000-OCP 10Gb Ethernet (10GbE) Converged Network Adapter (CNA) provides high performance 10GbE connectivity in an Open Compute Project (OCP) mezzanine card form factor. The OCm14000-OCP adapter enables: Increased data center IT agility and scalability through deployment of
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: AAEON Electronics, Inc.
Description: 3.5” SubCompact Board With Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Main Feature Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) Processors Up To 2.16 GHz Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 2 GB Gigabit Ethernet x 1 CRT, 24-bit Dual-channel LVDS LCD AC97 2.3
-
Supplier: OnLogic Inc.
Description: card. This dedicated chip takes over the heavy lifting of translating factory network protocols including PROFINET, EtherNet/IP, EtherCAT, Modbus TCP. By handling protocol translation on dedicated hardware, the system prevents host CPU slowdowns, isolates network traffic, and maintains
- Operating Temperature: 122 F
- Operating Humidity: 95 %
- Power: 24V DC
- Input: DC Input
-
Supplier: Neousys Technology Inc.
Description: performance PCIe card, the Cassette module is also equipped with a second fan to deliver air flow. This cooling design guarantees operating temperatures of up to 60°C with sustained 100% CPU and GPU loading. The system incorporates cutting-edge I/O technologies to boost overall
- RAM: 64 GB
- Operating Temperature: -13 to 140 F
- Processor: Intel®
- Features: Other, Ruggedized
Find Suppliers by Category Top
More Information Top
-
A Delegation Mechanism on Many-Core Oriented Hybrid Parallel Computers for Scalability of Communicators and Communications in MPI
Point-to-point communications are realized by using DMA scheme available on many-core CPU PCIe cards .
-
Embedded Computer Systems: Architectures, Modeling, and Simulation
Since the bandwidth between the CPU and PCIe - cards is constant and shared by all graphics cards, a large number of GPUs installed on one motherboard reduces the available per-GPU communication speed considerably.
-
http://pentek.com/pipeline/20_1/PIPE201.pdf
This final sum is sent across the x4 PCIe link to the CPU card in slot 3.
-
Pentek, Inc. - 8-Channel OpenVPX Beamforming System
This final sum is sent across the x4 PCIe link to the CPU card in slot 3.
-
Applications of many-core technologies to on-line event reconstruction in High Energy Physics experiments
Data may also be transferred using Direct Memory Access (DMA, GPUDirect [14]) to the CPU memory: the PCIe card and the GPU share the same buffer on the CPU memory; as a result the data are copied only once in the CPU …
-
http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/C220M3_LFF_SpecSheet.pdf
■ If you selected a PCIe RAID controller, you can select none of the optional PCIe cards (for 1- CPU systems) or one of the optional PCIe cards (for 2-CPU systems) listed in Table 11 on page 31.
-
Many-core applications to online track reconstruction in HEP experiments
Data may also be transferred using Direct Memory Access (DMA, GPUDirect [12]) to the CPU memory: the PCIe card and the GPU share the same buffer on the CPU memory; as a result the data are copied only once in the CPU …
-
Rapid computation of value and risk for derivatives portfolios
Each node has eight Intel Xeon cores and two Xilinx FPGAs on a MAX2 card connected to the CPU via PCIe .
-
Implementation of intrusion detection system in CUDA for real-time multi-node streaming
The video streams are fed into the CPU memory via the PCIe network interface card .
-
Recent Advances in the Message Passing Interface
In general, multi-core CPUs as host managers control the many-core CPUs in the form of a PCIe card .
Indicates content that may require registration and/or purchase.