Products/Services for Peabody Process Systems Dust Collectors
-
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases and work environments. Methods There are a number of different methods...Filter OnlyCollector TypeProcess -
Mist Collectors - (311 companies)...as source collectors to capture material directly or as ambient collectors to treat air as it circulates through an environment. Smoke and fumes are sub-micron particulate created by processes such as welding, rubber and plastic processing, high speed... -
Fume and Smoke Collectors - (67 companies)...to capture material directly or as ambient collectors to treat air as it circulates through an environment. Smoke and fumes are sub-micron particulates created by processes such as welding, rubber and plastic processing, and high-speed machining...
-
Dust and Debris Control Products - (95 companies)Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from... -
Respirators and Dust Masks - (435 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators... -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
-
Process Monitors - (136 companies)Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions. They usually consist of sensors, cables, input terminals, and integrated software...
-
Image Processors - (70 companies)Image processors includes the hardware and/or software that translates data into dots or pixels in a printer or image setter. Image processors include hardware and/or software that translate data into dots or pixels in a printer or image setter...
-
Process Dryers - (597 companies)Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation. Dryers can be broken up into two main types: direct and indirect. Direct dryers convectively...
-
Cell Processors - (8 companies)Cell processors are multi-core processors that use cellular architecture for high performance distributed computing. They are made of hardware and software cells whose interoperability is similar to how neural cells perform in the human brain. Cell...
Product News
-
Camfil
Gold Series III Dust Collector--Bulk Processing Operators of facilities that process and handle dry particulate rely on Camfil 's Gold Series III dust collectors to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone TM filter cartridges... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector with Explosion Vent Processing. Pharmaceutical. Woodworking. Grain processing. Aluminum grinding. Cutting. Don't let your employees remain at risk due to cost factors. Camfil APC's team of experts can retrofit your existing Camfil dust collector, providing a cost effective solution and they can also provide expert guidance on your ducting requirements. Camfil APC's Gold Series III dust collectors have always been proven performers (exceeding OSHA mandates) in the prevention of hazardous combustible dust build-up... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Independent lab tests demonstrate that Camfil filter cartridges capture more air pollutants and release more of those pollutants... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Camfil Dry Dust Collectors & Wet Scrubbers When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety requirements. Camfil's Gold Series industrial dry dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Media Options for Dust Collector Filters Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
Amtech ATV/ATH Dust Collectors Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
OptiCone Dust Collector Filter Cartridges Camfil's OptiCone TM filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Towards Estimating Entrainment Fraction for Dust Layers
Allen, J.R.L. (1970), Physical Processes of Sedimentation, American Elsevier, Chapter 3. .... Anonymous (1989), “Barriers Against Granary Blasts - White Oil and Soybean Oil Make Gains in What was Once the Province of Dust Collectors ,” Compressed Air Magazine, February issue, pp. 6–10. .... Batchelor, G.K, and Wen, C.S. (1982), “Sedimentation in a Dilute Polydisperse System of Interacting Spheres .... Batt, R. G. and A. A. Peabody (1995), “Dust Sweep-up Experiments,” Defense Nuclear Agency Technical…
-
ENTRAINMENT OF FINE SAND PARTICLES FROM ROUGH SURFACES AT HIGHWIND SPEEDS
…complete set of raw data is available on archival tapes, however, and can be processed if warranted. .... In the slot collector , captured dust in each slot chamber (12.7-mm width × 25.4-mm height) is first directed aft to a common vertically oriented duct and then fed through a below-floor tube into a light-weight paper … made possible via use of five vacuum pumps and a computer-controlled traverse system , which moved the .... Based on threshold velocity considerations (Batt and Peabody , 1999), all results for the present high-speed study…
-
Trade Literature
…principles· of kneading, sliding, and stroking, with notes on its application to the processing of ferrites, refractories .... BUL Systems Ltd have developed a version of their membrane valve for powder-handling equipment which allows .... DUST COLLECTOR . .... Peabody Holmes Ltd, Imperial House, Market Street, Huddersfield, H 01 2 H U, UK.
-
Sulfur Dioxide Removal from Stack Gases
Wet Processes . .... Wet absorption systems have generally used wet dust collection. .... If separate flyash removal is used, a wet dust collector has the advantage of saturating the gas. .... Peabody -Lurgi uses radial flow between disks of adjustable clearance.
-
Characterization of high explosive particles using cluster secondary ion mass spectrometry
To determine the efficiency of explosive particle collection in a trace explosive detection system , the collected explosive particles must be uniquely identified among a background of atmospheric particles (dirt, dust , hair, skin, fibers and pollen). .... A limitation of SIMS is that the primary ion bombardment process also results in the accumulation of … imaging of individual high explosive particles dispersed on silicon wafers serving as models for TEPD collector surfaces. .... Cameca Instru- ments, Courbevoie, France) equipped with a cesium sputter primary ion source ( Peabody PSX-120, Peabody…
-
Evaluation of dust-related health hazards associated with air coring at G-Tunnel, Nevada Test Site
DCT dust collection equip- ment works with a partial vacuum throughout the entire system . .... In DCT equipment dust separation is a two-stage process . .... 3 4 5 6 7 8 9 10 11 12 13 14 15 16 '17 18 Inertial Collector Medium Efficiency Cyclone Low Resistance Cellular Cyclones High Efficiency … Void Spray Tower Fluidized Bed Scrubber Irrigated Target Scrubber ( Peabody T Electrostatic Predpitator Irrigated…
-
Bibliography
Archibald, J. D. and Clemens, W. A. ( Peabody Museum of Natural History, Yale Univ., New Haven, CT … suggests that changes across the Cretaceous-Tertiary boundary were the result of gradual processes and not of … Washington Univ., St. Louis, MO63130)): 'The Survival of Solar Flare Tracks in Interplanetary Dust Silicates on Deceleration … Space Sciences, Washington Univ., St. Louis, MO63130): 'An Inventory of Particles From Stratospheric Collectors : Extraterrestrial and Otherwise' … studies of (1) extraterrestrial materials germane to the early history of the solar system and (2) natural…
-
Rules of Thumb in Engineering Practice
Bag filters, c/s, intermittent, shaker type, light duty, insolation damper, dust hop- per including motor and drive .... Bag filter system , installed module for metallurgical open hearth, sinter windbox or sintering materials handling excluding waste .... Electrostatic precipitators: for noncorrosive gas, minimum cost construction in- cluding collector plates, transformer, mechanical rectifier excluding foundation .... Wet scrubber: impingement baffle ( Peabody ), c/s, excluding fan, ductwork and in- strumentation. .... Wet scrubber, venturi: for SO2 application using the double alkali process .
-
Proceedings of SCANNING 2006 April 25–27, 2006 Washington, D.C., USA
FEI Company, Peabody , Massachusetts, USA. .... Theapplicationsoffocusedionbeam(FIB)andDualBeam usage on multiple material systems in numerous industries havebeenrealized.Recently,muchemphasishasbeenputon utilization of FIB/SEM … for transmission electron microscopy (TEM) studies.2 In recent studies of in- terplanetary dust particles, FIB microscopy .... As a result, a small fragment ofAu col- lector foil showing evidence of the brown discoloration was subjected to a wide range of analytical techniques includ- ing secondary ion mass spectrometry (SIMS) and Raman, however,accuratedeterminationofthecontaminantthickness was not obtained.4 An additionalAu … cosmic origin of the material, as well as structural analysis to determine the formation and processing conditions.
-
A linear programming model for air pollution control
…particulate emissions accounting for approximately 80 percent of total particulate emissions Scrubben, dry collectoR , electrostatic precipitatoR, fuel … of shadow prices from determinantal ratios, these other activities are eliminated in the process of row and .... At the time that Model I was implemented , Peabody Coal Company was suing the Missouri Air Conservation … 1,317,839 1ge, 28e, 31e 2Od, 23b, leaves retained as compost Fabric filteR and secondary electrostatic precipi- tators for steel mills, wet scrubbers for blast furnaces, and dust control for coke charging … furnaces Flue gas desulfurlzation system for industrial furnaces Substitution…
Indicates content that may require registration and/or purchase.