Products/Services for Pellet Hardness Testers
-
Hardness Testers - (266 companies)Hardness testers measure a material's resistance to indentation. Hardness is a characteristic of a material, not a fundamental physical property. It is defined as the resistance to indentation, and it is determined by measuring the permanent depth...Hardness TestersTest MethodMounting -
Mounting Compounds - (32 companies)Examples of sample preparation include grinding and polishing for analysis using microscopes, hardness testers or spectrometers. Mounting compounds are in the form of compression mounting resins (powders, pellets or preforms) or liquid resins. Mounting...
-
Mounting Presses and Equipment - (37 companies)Mounting presses and equipment are used to encapsulate specimens of a metal, ceramic or other material with a mounting compound to allow grinding, polishing and other sample preparation for analysis using microscopes, hardness testers...
-
Pelletizers - (74 companies)Pelletizers are process machines that form materials into pellets for use in subsequent operations. There are many different types of products. Examples include disc pelletizers, drum pelletizers, and strand pelletizers. Disc or pan pelletizers... -
Tableting Presses - (104 companies)...detergents, electronic components, ferrite cores, healthcare products and pharmaceuticals, food service, nuclear fuel pellets, and precision metal parts. -
Voltage Testers - (138 companies)Voltage testers check for difference in potential in electrical circuits. Measurement type and measurement range are the most important parameters to consider. There are three main measurement types: AC, DC, and AC / DC. For both alternating current...
-
Receptacle Testers - (26 companies)Receptacle testers are used to test wiring in electrical receptacles. They identify outlets that are open ground, open hot or open neutral; hot, hot on neutral, or ground reversed with open hot; and which have faulty wiring or reverse polarity...
-
Nondestructive Testing (NDT) Material Testers - (146 companies)Non-destructive testing (NDT) material testers are devices, machines and equipment that are used to determine residual stress, alloy type, hardness, microstructure, elasticity, heat treatment and other material conditions without permanently...
-
Continuity Testers - (68 companies)Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between two points. Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between...
-
Cable Testers - (253 companies)Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling. How to Select Cable Testers. Image Credit: Test Equipment Depot | Extech | Megger. Cable testers are handheld, benchtop...
Product News
-
PCE Instruments / PCE Americas Inc.
Leeb Hardness Tester PCE-900 The Leeb Hardness Tester PCE-900 measures the hardness of nine different metals using the Leeb rebound method. This means that with the hardness tester a firing pin bounces on a metallic surface and the intensity of the rebound is used as an indicator of the material hardness. The hardness tester PCE-900 measures the metal hardness in 6 different hardness scales, including: Rockwell, Vickers, Leeb, Brinell and Shore. A distinction is made between Rockwell B and C when measuring in the Rockwell... (read more)Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Hardness Tester for Metals PCE-2500N This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel, stainless steel, cast iron, ductile iron, cast aluminum alloy, brass, bronze and copper. Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Reliable Hardness Testing for Metal Parts The PCE-500N Hardness Tester is used to reliably determine the hardness of materials, for example, in quality control or during material testing in the laboratory. The hardness tester is compact and suitable for small and medium-sized metal parts and can test materials such as aluminum, aluminum-copper alloys, brass, bronze, copper, low-alloy copper, forged copper alloys, stainless steel, steel, forged steel, cast iron, cast steel, grey cast iron, ductile cast iron, and alloyed tool steel... (read more)Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Igniter for Pellet Grill and Pellet Stove The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start-up. Compared with conventional metal hot rod igniters, the ceramic igniter provides fast thermal response, high-temperature resistance, electrical insulation, and stable performance during repeated ignition cycles. This model features a 120V operating voltage, 230W power rating, and 900 mm lead wire, making it suitable for replacement and OEM applications where... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Cri-Tech, Inc.
Pelletized Graphene/Rubber MB & Compounds Cri-Line and Cri-plastMP Pelletized Masterbatches. Cri-Tech, known for its expertise and experience with specialty elastomers, plastics and additives, now offers its customers specialty masterbatch materials in a convenient pelletized form. These masterbatches reduce many of the obstacles companies face through encapsulation and dispersion of additives that require unique handling and dispersion processes. Potential Application Areas: Mechanical Performance. Wear & Abrasion. Static Dissipative... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Suntech Applied Materials (Hefei) Co.,Ltd
Silicon Carbide: Exceptional Hardness & Durability Silicon Carbide: Superior Performance in Demanding Applications. Silicon carbide (SiC) is a high-performance material with outstanding mechanical properties. Sintered at high temperatures, it offers remarkable hardness and durability, making it a versatile choice for demanding industrial applications. Key Features: Exceptional Hardness: Only second to diamond, ideal for applications requiring extreme wear resistance. High Temperature Tolerance: Maintains strength and stability at elevated... (read more)Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Eastern Instruments
Video: Mass Flow Measurement of Plastic Pellets Eastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing. CentriFlow® Meter. Eastern Instrument's CentriFlow® Meter allows for precise and accurate measurement of virtually any type of plastic material including: Plastic Bottles. PET Pellets. Shredded Plastic Bags. Pelletized Plastics. Powdered Additives. The proper measurement of your materials during every aspect of your process will greatly... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Continental Products Corp.
Blending Plastic Pellets Uniformly -- Rollo-Mixer Watch > >Batch Mixers - Blending Plastic Pellets Uniformly -- Rollo-Mixer (R) Batch Mixers. Blending and Coating Plastic Products in the Rollo Mixer. The Rollo-Mixer (R) Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America 's largest compounders rely on the Rollo-Mixer (R) to accurately blend or coat large lots of vinyl and nylon pellets, fluoropolymers, polyolefin, polyamides, piping compounds and plastic powder premixes. Rollo-Mixers are involved... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Eastern Instruments
Plastic Pellet Inventory and Storage: Case Study PREDICAMENT. A customer needed to monitor inventory of their incoming plastic pellets as the product was sent to silos for inventory, production yield, and customer billing purposes. REQUIREMENTS. Due to existing space constraints in height, the mass flow meter needed to be compact. The meter needed to be repeatable and accurate since they were using the meter's readings to compare with vendor's billable tickets. The flow meter needed to have a local display as well as a way of interacting... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Continental Products Corp.
Blending nylon pellets in the Mk VII Rollo-Mixer A great way to see the ease and speed at which plastic pellets become uniformly blended and discharged in our Mk VII Rollo-Mixers. Blending nylon pellets and spraying anti-static fog solution evenly in the Mk VII Rollo-Mixer (R). This is a great view of the gentle folding, dividing, and combining mix action of the Rollo-Mixer (R). Watch how it mixes throughout discharge to arrive at total uniformity in under 3 minutes - with no static. Nothing uses less energy to blend large batches more... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp.