-
Supplier: Edmund Optics Inc.
Description: handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle
- Frame Diameter: 88.9 mm
- Clear Aperture: 76.2 mm
- Frame Thickness: 0.002 mm
- Temperature Range: -40 to 125 C
-
Supplier: Edmund Optics Inc.
Description: handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle
- Frame Diameter: 165.1 mm
- Clear Aperture: 152.4 mm
- Frame Thickness: 0.002 mm
- Temperature Range: -40 to 125 C
-
Supplier: Edmund Optics Inc.
Description: handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle
- Frame Diameter: 165.1 mm
- Clear Aperture: 152.4 mm
- Frame Thickness: 0.002 mm
- Temperature Range: -40 to 125 C
-
-
Supplier: Edmund Optics Inc.
Description: handling.For lasting protection, each Pellicle Beamsplitter is supplied in a functionally designed plastic container. Also available are 90° and 45° rotational mounts for all Pellicle Beamsplitters. These mounts are designed for easy integration of our Pellicle
- Frame Diameter: 88.9 mm
- Clear Aperture: 76.2 mm
- Frame Thickness: 0.002 mm
- Temperature Range: -40 to 125 C
-
Supplier: Newport MKS
Description: The PBS-2C Pellicle Beamsplitter is 74.9 mm in diameter with a 51.6 mm Clear Aperture in a 12.7 mm thick housing. This coated pellicle provide equal reflectance and transmission over the 375-2400 nm range by means of a neutral, semi-absorbing coating. The R/T curves below show
- Frame Diameter: 74.9 mm
- Clear Aperture: 51.599999999999994 mm
- Frame Thickness: 12.700000000000001 mm
- Temperature Range: -40 to 70 C
-
Supplier: Newport MKS
Description: The PBS-2C Pellicle Beamsplitter is 74.9 mm in diameter with a 51.6 mm Clear Aperture in a 12.7 mm thick housing. This coated pellicle provides equal reflectance and transmission over the visible range by means of a neutral, semi-absorbing coating. The R/T curves below show
- Diameter, Square Side, or Rectangular Length: 74.9 mm
- Thickness: 0.005 mm
- Wavelength Range: 375 to 700 nm
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: National Photocolor Corp.
Description: NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge. The membrane is then stretched over the flat and firmly adhered to the beveled area.
- Frame Diameter: 88.89995199402593 mm
- Clear Aperture: 76.19995885202222 mm
- Frame Thickness: 6.349996571001852 mm
- Temperature Range: -40 to 125 C
-
Supplier: National Photocolor Corp.
Description: NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge. The membrane is then stretched over the flat and firmly adhered to the beveled area.
- Frame Diameter: 34.924981140510184 mm
- Clear Aperture: 25.399986284007408 mm
- Frame Thickness: 4.762497428251389 mm
- Temperature Range: -40 to 125 C
-
Supplier: National Photocolor Corp.
Description: NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge. The membrane is then stretched over the flat and firmly adhered to the beveled area.
- Frame Diameter: 139.69992456204074 mm
- Clear Aperture: 126.99993142003704 mm
- Frame Thickness: 7.937495713752315 mm
- Temperature Range: -40 to 125 C
-
Supplier: National Photocolor Corp.
Description: NPC Standard Pellicle Frames are stocked in 1",2",3",4",5" and 6" circular rings, plus 5"x7" rectangles. Top surfaces are beveled. The frame is black anodized, then lapped to create a flat at the inner edge. The membrane is then stretched over the flat and firmly adhered to the beveled area.
- Frame Diameter: 114.29993827803334 mm
- Clear Aperture: 101.59994513602963 mm
- Frame Thickness: 6.349996571001852 mm
- Temperature Range: -40 to 125 C
-
Supplier: Thorlabs, Inc.
Description: ghosting. Our cube beamsplitters are available in polarizing or non-polarizing models. The pellicle and cube beamsplitters can be purchased premounted in cubes that are compatible with our lens tube and cage systems. Dichroic beamsplitters exhibit beamsplitting properties
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 to 50.800000000000004 mm
- Rectangular Width: 25.400000000000002 mm
- Thickness: 1 to 9.8 mm
- Wavelength Range: 250 to 14,000 nm
-
Supplier: Thorlabs, Inc.
Description: ghosting. Our cube beamsplitters are available in polarizing or non-polarizing models. The pellicle and cube beamsplitters can be purchased premounted in cubes that are compatible with our lens tube and cage systems. Dichroic beamsplitters exhibit beamsplitting properties
- Cube Side Length: 5.000000000000001 to 36.8 mm
- Transmission: 90 to 96 %
- Wavelength Range: 400 to 1,600 nm
- Beam Deviation: 90 arcsec
-
Supplier: Thorlabs, Inc.
Description: ghosting. Our cube beamsplitters are available in polarizing or non-polarizing models. The pellicle and cube beamsplitters can be purchased premounted in cubes that are compatible with our lens tube and cage systems. Dichroic beamsplitters exhibit beamsplitting properties
- Cube Side Length: 5.000000000000001 to 25.400000000000002 mm
- Wavelength Range: 400 to 1,600 nm
- Surface Quality: 40-20 Scratch / Dig
- Beamsplitter Features: Antireflective
-
Supplier: Newport MKS
Description: The PBS-2 Pellicle Beam Sampler is 74.9 mm in diameter by 12.7 mm housing with a 51.6 mm Clear Aperture. This uncoated pellicle yields an average reflectivity of 8% from 375–2400 nm. It is well suited for beam sampling applications requiring high transmission and low reflectance.
- Diameter, Square Side, or Rectangular Length: 74.9 mm
- Thickness: 0.005 mm
- Wavelength Range: 375 to 2,400 nm
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
More Information Top
-
Machine Vision Handbook
Pellicle Beamsplitter ..............................................................
-
A high-speed optical multi-drop bus for computer interconnections
These are (1) hollow metal waveguides (HMWG) [12] and (2) nonpolarizing pellicle beamsplitters (NPPBS).
-
A High-Speed Optical Multi-Drop Bus for Computer Interconnections
These are 1) hollow metal waveguides (HMWG) [12] and 2) non-polarizing pellicle beamsplitters (NPPBS).
-
Design And Testing Of A Microscopic Reflectometer
Pellicle Beamsplitter Stereo Microscope .
-
Pellicle laser interferometers for exact optics test
Interferometer consists of a lens in front of the gas laser, flat pellicle beamsplitter , a tiny flat reference mirror, and optics under test.
-
Simple laser interferometer for space optics testing
An interferometer consists of a lens in front of a helium-neon gas laser, flat pellicle beamsplitter , a tiny reference flat mirror, and optics under test.
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/430/6/Matthew%20R%20Harper%20PhD%20thesis.pdf
A pellicle beamsplitter (Section 4.3.1) and CCD camera arrangement pro- vide a view of the device for determining the location of the focus.
-
Small pellicle laser interferometers for the space optics testing
Interferometer consists of a lens in front of the gas laser, flat pellicle beamsplitter , a tiny flat reference mirror, and optics under test.
-
Field Guide to Interferometric Optical Testing
Plate and Pellicle Beamsplitters .
-
Adaptive Optics for Vision Science: Principles Practices Design and Applications
Pellicle Beamsplitter .
Indicates content that may require registration and/or purchase.