-
Supplier: Bonded Logic, Inc.
Description: acts as an excellent fire retardant, giving Bonded Logic Natural Fiber Acoustic Panels a Class-A/Class-1 Fire Rating. Bonded Logic Natural Fiber Acoustical Panels are available in a variety of colors, creating opportunities for a truly special installation. The colored fibers
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 48 inch
- Overall Length: 2.6666666666666665 yd
- Material: Cotton
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaPerf™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a
- Thickness: 2 to 4 inch
- Width: 18 to 36 inch
- Height: 48 to 120 inch
- Description: Acoustic Barrier / Panel, Baffle, Ceiling Panel / Tile
-
Supplier: IES2000
Description: IES 2000 standard Acoustical/Thermal Panels are fabricated with an 18 gauge G90 galvanized solid steel outer skin and 16 gauge galvanized solid steel channel frames filled with mineral-glass fiber acoustic/thermal fill; and are protected Options by an inner skin which consists of a 22
- Thickness: 2.25 to 4.25 inch
- Description: Acoustic Enclosure
- Mounting: Free Standing
- Features: Other
-
-
Supplier: MBI Products Company, Inc.
Description: MBI original Shadow-Coustic® Acoustical Pads are guaranteed to provide maximum acoustical performance. They are available encapsulated in any color PVC or they can simply be faced when optimal sanitary conditions are not necessary. Shadow-Coustic Pads are intended for use with perforated
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 1 inch
- Description: Acoustic Barrier / Panel
-
Supplier: IES2000
Description: IES-2000, Inc. Distributes the finest factory assembled and field proven windows in the noise control industry. The Acousti - Window is completely factory assembled including the installation of liner panels (powder-coated perforated steel of fabric), glazing and glass stops. The
- Description: Soundproof Window
-
Supplier: SAE International
Description: Microperforated panel (MPP) absorbers are rugged, non-combustible, and do not deteriorate over time. That being the case, they are especially suitable for long term use in harsh environments. However, the acoustic performance is modified when contaminated by dust, dirt, or fluids (i.e.
-
Supplier: MBI Products Company, Inc.
Description: MBI original Shadow-Coustic® Acoustical Pads are guaranteed to provide maximum acoustical performance. They are available encapsulated in any color PVC or they can simply be faced when optimal sanitary conditions are not necessary. Shadow-Coustic Pads are intended for use with perforated
- Noise Reduction Coefficient (if applicable): 1 NRC
- Thickness: 4 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Acoustics First Corporation
Description: fiberboard attached at an angle to an MDO plywood backer and ribs, covered face and edges with a layer of 16-20 PCF molded fiberglass for absorption, or 1/16” un-perforated copolymer face sheet for high frequency reflection. Finishes are completely adhered to the face of the panel and
- Noise Reduction Coefficient (if applicable): 0.25 NRC
- Thickness: 1.5 inch
- Width: 24 inch
- Height: 96 inch
-
Supplier: IES2000
Description: perforations are available using a State of the art CNC machine to achieve optimum acoustical results. The Woodtrends Basic panel is also available using linear grooves, similar to the Topline panels, with a perforated back side for acoustical results. Where design dictates,
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Width: 12 to 24 inch
- Height: 24 to 72 inch
- Mounting: Ceiling Attachment
-
Supplier: SAE International
Description: Micro-perforated (MPP) panels are acoustic absorbers that are non-combustible, acoustically tunable, lightweight, and environmentally friendly. In most cases, they are spaced from a wall, and that spacing determines the frequency range where the absorber performs well. The
-
Supplier: Isotech, Inc.
Description: broad range of Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels Quilted Fiberglass with Vinyl coverings Baffles and banners
-
Supplier: Bonded Logic, Inc.
Description: flexibility in your designs. As a complimentary product to our UltraSonic Acoustic Panels line, UltraLiner is perfect for applications where full coverage of a surface is desired. In addition to full surface coverage, UltraLiner also works great in conjunction with perforated
- Overall Thickness: 1 to 2 inch
- Overall Width / OD: 47 to 59 inch
- Overall Length: 8.333333333333334 to 16.666666666666668 yd
- Textie Product Type: Blanket / Batt
-
Supplier: Isotech, Inc.
Description: system attenuates heat and noise, offering a more efficient, quieter, and user-friendly system. The TAS control system features perforated perimeter panels that in conjunction with the roofer supplied insulation, serves as the acoustical sound absorber for breakout noise inside the
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Visual Sound, Inc.
Description: Complementing any style of decor, the perforated metal grille and discreet molded ABS baffle panel frame can be painted to blend in seamlessly with any environment. The result is a system offering audiophile quality sound with minimal invasion of the living space.
-
Supplier: Visual Sound, Inc.
Description: design and mounting options also make the VX 8.2, due to acoustic matching with the wider range of VX Series models, perfectly capable components within much larger installations. Audio connection is via flush-mounted, recessed termination panel with both NL4 SpeakON and connector
-
Supplier: Visual Sound, Inc.
Description: the flush-mounted termination panel while an extensive range of high performance steel mounting hardware is available, custom designed for VX 6 and manufactured by K&M. This includes a yoke bracket and omni-mount for wall and ceiling location as well as a VTH top-hat for pole-mounting. All
-
Supplier: JBC Technologies, Inc.
Description: High Speed Rotary & Large Parts Die-Cutting With a wide variety of die cutting presses that enable us to cut everything from very small, highly precise kiss cut foams and tapes to large insulation panels up to 72" wide and vertically integrated converting capabilities including laminating,
- Industry: Appliances, Automotive, Building and Construction, Electrical / Electronics, General Industrial, Medical, Rail / Mass Transit, Transportation Services
- Materials: Composite Structurals, Fiberglass, Foam, Plastics
- Capabilities: Cutting, Fabrication, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
, Inc. offers a broad range of Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels Quilted Fiberglass with Vinyl coverings Baffles and banners (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7520/3/Fraser_Robert_201209_MASC.pdf
Micro- perforated acoustic paneling was placed inside the bore of a Siemens MAGNETOM Trio .
-
Use of perforated acoustic panels as supply air diffusers in diffuse ceiling ventilation systems — sbi.dk
Du er her: Forside / Indeklima / Ventilation / Use of perforated acoustic panels as supply air diffusers in diffuse ceiling ventilation systems / Use of perforated acoustic panels as supply air diffusers in diffuse ceiling ventilation systems .
-
2nd International Congress on Energy Efficiency and Energy Related Materials (ENEFM2014)
The intervention involves the use of: (1) sound-absorbing panels on the ceiling of mineral wool thickness of 3.2 cm, suspended with adjustable tie-rods; (2) granulated recycled glass panels, and (3) wooden perforated acoustic panels on the walls.
-
Journal of Aircraft > Laboratory Fire Testing of Cabin Materials Used in Commercial Aircraft
Early smoke generation is predominant in the perforated acoustic panels (e.g., material Nos. 37 and 43), where ap- parently the exposure of the epoxy and scrim materials is even faster.
-
A Prototype System for on-Site Calibration of Coupling Capacitor Voltage Transformers (CCVTs)
Thermal and acoustic insulation is achieved with 5 cm of rock wool in walls, roof, and floor, plus perforated acoustic panels on all interior surfaces except the floor.
-
Abstracts and References
Greater absorption is obtained at low frequencies than with a perforated acoustic panel attached directly to the wall.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6200/1/Li_Gemin_201007_PhD.pdf
3.4 Conclusions..........................................................................................................................83 3.5 References............................................................................................................................84 Chapter 4 Analysis of an MRI Gradient Coil Duct with a Micro- perforated Panel Acoustic Absorber ........................................................................................................................................87 4.1 Introduction..........................................................................................................................88 4.2 Theoretical models...............................................................................................................90 .
-
Enhancing the Performance of Microperforated Panel Absorbers by Designing Custom Backings
16 Jiang , W. , Liu , X. and Wang , C. , “Some Numerical and Experimental Study of Micro- Perforated Panel Acoustic Absorbers with Heterogeneous Cavities ,” ICSV13 , July 2 -6 , 2006 , Vienna, Austria .
-
AIAA Journal > Impedance and Its Time-Domain Extensions
Figure 1 shows values of R and X (nondimensionalized by the free air impedance q C) measured and given in Motsinger and Kraft20 for a 6.7% perforate acoustic treatment panel and of the recent mean least square tted curves (dashed lines …
-
Sonic absorber and silencers
Building physics 16 S. 69−80, H. 3, fox HV, Zha X of (1995) plates mikro-perforierter the insert as sonic absorber with inherent attenuation.
Indicates content that may require registration and/or purchase.