-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1042478-HCNW137#500 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.64V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH /
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 8mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH /
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 221 F
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042644-HCPL2630S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity
- Isolation Voltage: 2,500 volts
- Rise Time: 0.05 µs
- Input: DC
- Features: Other
-
Supplier: Nexperia B.V.
Description: Supports arbitration and clock stretching across the repeater Accommodates Standard-mode, Fast-mode and Fast-mode Plus I²C-bus devices, SMBus (standard and high power mode), PMBus and multiple controllers Powered-off high-impedance I²C-bus pins ESD protection: HBM:
- TJ: 125 C
- Features: Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: peripherals. Make your testing easy with Start of Packet (SOP), End of Packet (EOP), Reset Complete (RC), Enter Suspend, or Exit Suspend modes. The N2758A CAN trigger module option enables the MSO to isolate and trigger on a particular frame’s content. I²C and SPI Triggering Don’t
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Broadcom Inc.
Description: partitioning or NPAR) Emulex Universal Multi-Channel™ (UMC) is ideal for virtualized server environments because bandwidth allocation can be optimized to support VM migration, management and I/O intensive applications. UMC allows multiple Peripheral Component Interconnect (PCI) physical
- Data Rate: 64,000,000 kbps
- Number of Ports: 4
- Operating System: Linux
- Features: Other
-
Supplier: Broadcom Inc.
Description: (UMC) is ideal for virtualized server environments because bandwidth allocation can be optimized to support VM migration, management and I/O intensive applications. UMC allows multiple Peripheral Component Interconnect (PCI) physical functions (PFs) to be created on each adapter port. Each
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: (UMC) is ideal for virtualized server environments because bandwidth allocation can be optimized to support VM migration, management and I/O intensive applications. UMC allows multiple Peripheral Component Interconnect (PCI) physical functions (PFs) to be created on each adapter port. Each
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating System: Linux
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: port. Multiple peripherals such as POS, barcode scanners, scales, date-entry terminals, data acquisition modules, and automation equipment can now be recognized and used on a single USB port. Simply install the included software and connect the unit to your USB port. It instantly provides two
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
More Information Top
-
A modulated subcarrier technique with instantaneous amplitude and phase information
A major part of this backward isolation, approximately 80 dB, is obtained by using two peripheral mode isolators (Fig. 4).
-
Annotated Literature Survey of Microwave Ferrite Control Components and Materials for 1968-1974
periph- eral mode isolator .
-
An Automatic Mixer Test Set
…accuracy in VSWR measurements, pads are inserted after the amplifiers and the directional detector before the dual directional couplers used for measurements.- Padding after the amplifiers is wasteful of expensive high frequency power so a peripheral mode isolator is used instead from…
-
A generation of microwave ferrite devices
Peripheral Mode Isolator Operating from 3.5 to 11GHz,” Microwaves, vol.
-
Electronic Instrument Handbook, Third Edition > Microwave Passive Devices
There is an isolator that is not based on a circulator, and it is called a “ peripheral - mode isolator .” .
-
Ferrite devices and materials
Arguably the most promising type of isolator for broad-band applications is the “edge-mode” isolator (also known as “ periph- eral mode ” isolator ), which consists of a wide strip conductor on a ferrite substrate that is magnetized normal to its…
-
Design of superconducting transmission line integrated surface-electrode ion-traps
In series with the amplifier we used a Raditek 16 RADI-2-18-P-S3-1WR-02 peripheral mode wide band isolator that works from 2 to 18 GHz.
-
The Modal Spectrum of Ferrite-Loaded Striplines, II
It is clear that components which were pre- sumed to use an edge-guided or peripheral mode for their broad band iso- lator action must, in fact, have employed the perturbed dynamic mode.
-
Microwave ferrites, part 2: passive components and electrical tuning
There are three types of isolators classified by the principle of operation: resonance isolator, field-dis- placement isolator (also known as edge/side mode or peripheral mode ), and junction isolator (Faraday isolator).
-
Agilent Intros Isolators | Light Reading
These UL1577-approved high-speed digital isolators are ideal for communication bus isolation, multiplexed data transmission, digital isolation for analog-to-digital conversion, digital I/O ports, computer peripheral interfaces, and microprocessor system interfaces. .... In these applications, galvanic isolation reduces or eliminates ground-loop noise and common- mode voltage effects and…
Indicates content that may require registration and/or purchase.