-
Supplier: OMEGA Engineering, Inc.
Description: to load the tube. A precision-molded tubing cavity provides the proper occlusion for the recommended tubing. A tube clamp holds the tubing securely in place. Tubing is easily changed without removing the pump. One pump can be used for many different applications,
- Maximum Discharge Flow: 0.00026417205 to 0.6023122740000001 GPM
- Maximum Discharge Pressure: 20 psi
- Media Temperature: -50.8 to 300.2 F
- Discharge Size: 0.3125 inch
-
Supplier: Watson-Marlow Fluid Technology Group
Description: New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications New
- Maximum Discharge Flow: 0.132086025 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Discharge Size: 0.06299216 to 0.12598432 inch
- Power Source: DC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: mechanism allows tube loading in seconds. The pumps give flow rates up to 170 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic
- Maximum Discharge Flow: 0.00005283441 to 0.0501926895 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
-
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads 701 close coupled pumps offer IP55 ingress protection for light industrial environments.
- Maximum Discharge Flow: 8.365448313333333 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.50000027 to 0.7480319 inch
- Horsepower: 0.4958815424140434 to 1.474242423393102 HP
-
Supplier: Watson-Marlow Fluid Technology Group
Description: sprung tube clamps.
- Maximum Discharge Flow: 0.000364557429 to 0.0560044746 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven different tube materials and has sprung quick-release tube clamps.
- Maximum Discharge Flow: 0.031700646 GPM
- Power Source: AC Powered
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
RETAINING RINGS CURE FASTENER CONCERNS IN YET ANOTHER MEDICAL APPLICATION Peristaltic pumps are used to move fluids along (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
-Ready Specifications – Clear ID 63.5mm, OD 83mm, working pressure 16.5MPa, bend radius 700mm, weight 5.7kg/m – simplifies routing, clamping, and pump sizing without guesswork. Customization & Technical Support – Our (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
with a 360° O-ring offers reliable sealing protection. We recommend one with an undercut. Here’s why. Undercut Design Enhances Sealing, Improves Thread Engagement and Clamping Strength. The undercut modification shortens the head height while (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
of the pump, filter, and entire supply line can be checked. Features, Benefits, & Product Specifications: Outlets: 14 Working Medium: Machine Coolant Repeatable, systematic, & thorough (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status of the pump, filter, and entire supply line can be checked. Features, Benefits, & Product (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Control: Define labware in seconds with the Interactive Labware Teaching module, and enjoy a streamlined setup process through an intuitive user interface Compatible with a Broader Range of Plates: The Adaptable Plate Clamp is gentle enough to accommodate even thin-bottomed plates (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc.
More Information Top
-
An in vitro model for the study of acute release of von Willebrand factor from human endothelial cells
The column was filled from above before inserting the plunger without the effluent tube clamped into the peristaltic pump .
-
Atrial natriuretic factor increases splenic microvascular pressure and fluid extravasation in the rat
To this end, the peristaltic pump was stopped and the tubing clamped (inflow).
-
Vitrification of Simulated High-Level Radioactive Waste by a Slurry-Fed Ceramic Melter
The system consisted of a slurry tank with stirrer, peristaltic pump , and tubing with manual clamps to adjust the flow of the slurry to the melter and/or back to the tank.
-
Experiments in Molecular Biology
One simple method of doing this requires a long, hollow needle 15 cm X 1-1.5 mm id, a retort stand plus clamps , a peristaltic pump plus microbore tubing , and 60 small test tubes or vials for each pair of students.
-
Environmental Microbiology
Fractionation setup: stand and clamp , needles, tubing , peri- staltic pump and recipient tubes.
-
Cell-Based Assays for High-Throughput Screening
Clamp the fluidics tubing in the peristaltic pump .
-
http://repository.up.ac.za/bitstream/handle/2263/29193/dissertation.pdf?sequence=1
A supply of O2-free N2 was then connected to the gas inlet filter, the Norprene tubing was inserted into a Watson-Marlow 505S peristaltic pump (Fig. 2.6), the tubing clamp upstream of the Luer fitting released, and the pump started.
-
A technique for rapid isolation of bone marrow mononuclear cells using Ficoll‐Metrizoate and the IBM 2991 blood cell processor
Simultaneously removing the clamp from the inlet tube and starting the peristaltic pump , the concentrated marrow ranging in volume from 168 to 458 ml (mean 374) was layered onto the FM at a rate of 36-40 mllmin.
-
A novel perfusion system shows that aphid feeding behaviour is altered by decrease of sieve‐tube pressure
(A) Overview of the flow chamber system with reservoirs for varying aphid diets, a peristaltic pump , a pressure measuring device, a tube clamp for pressure control, and in the centre the flow chamber embedded in an electrical penetration graph (EPG) measuring circuit.
-
A Simple Device for the Collection of Water and Dissolved Gases at Defined Depths
The peristaltic tubing was then clamped to retain pressure in the peristaltic tubing , the pump was turned off, and the sampler retrieved.
Indicates content that may require registration and/or purchase.