-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE) membranes.
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Polyethersulfone Membrane Filter Cartridges for Economical Applications Cost-effective Polyethersulfone membrane filter for high purity Ideal for water grade filter or high purity applications where absolute retention is essential at an economical cost Absolute
- Filtration Grade (Micron Rating): 0.03 to 1 µm
- Maximum Temperature: 176 F
- Type: Cartridge
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Waste Treatment
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and
- Filtration Grade (Micron Rating): 0.005 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE) membranes.
- Pore Size: 0.8 µm
- Flow Rate: 0.05283441 GPM
- Operating Temperature: 356 F
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available depending
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available depending
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
Supplier: Eaton
Description: BECO MEMBRAN PS Aqua membrane filter cartridges are designed specifically for water filtration. The PES membrane provides high flow rates and extended service life for water final filtration in food and beverage applications. Characteristics and Advantages The high
- Filtration Grade (Micron Rating): 0.45 to 0.65 µm
- Maximum Pressure: 72.5 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
-
Supplier: Membrane Solutions
Description: PES membrane sheet
- Filtration Grade (Micron Rating): 0.22 µm
- Features: Other
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: Membrane Solutions
Description: The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes.
- Filtration Grade (Micron Rating): 110 µm
- Features: Other
- Filter Medium Material: Polyethersulfone (PES)
-
Description: MicroPES® Flat Sheet Membrane Our MicroPES flat sheet membrane is made from a partially sulfonated polyethersulfone polymer. Using our unique manufacturing process, we build multifunctional properties or layers into the pore structure of the membrane. It is important to point
- Filtration Grade (Micron Rating): 0.6 µm
- Maximum Pressure: 14.5 psi
- Maximum Temperature: 249.8 F
- Configuration: Bulk Filter Media
-
Description: Hydrophilic Flat Sheet Membrane for the Healthcare Industry Available in different pore sizes, MicroPES® flat sheet membranes provide outstanding flow rates, being perfecty suited for use in small filter devices such as i.v. filters. MicroPES Type 2F iv and Type 12F iv
- Geometry: Hollow Fiber
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Polysulfone
-
Supplier: Rosedale Products, Inc.
Description: Multi-layer bags with great dirt carrying capacity & fine filtration
- Filtration Grade (Micron Rating): 8 µm
- Type: Bag
- Filtration Product: Chemicals, Lubricants, Oil, Water
- Features: Filter Element / Cartridge
-
Description: Hydrophilic Flat Sheet Membrane for the Healthcare Industry Available in different pore sizes, MicroPES® flat sheet membranes provide outstanding flow rates, being perfecty suited for use in small filter devices such as i.v. filters. MicroPES Type 2F iv and Type 12F iv
-
Supplier: Cole-Parmer
Description: filter adapter are made of 100% virgin polypropylene.
- Filter Medium Material: Polyethersulfone (PES)
- Housing Material: Polypropylene (PP)
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm
- Pore Size: 0.22 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm
- Pore Size: 0.1 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: diaago
Description: CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Filter Medium Material: Polyethersulfone (PES)
- Features: Sterile
-
Supplier: Eaton
Description: This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers superior flow rates and throughputs.
- Filtration Grade (Micron Rating): 0.05 to 0.65 µm
- Maximum Pressure: 60 psi
- Additional Features: FDA Compliant
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER CARTRIDGE, PES-MATE MEMBRANE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Waters Corporation
Description: A Broad line of Filtration Products Waters carries a broad line of Pall Life Sciences laboratory filters for sample and solvent filtration including: HPLC sample filters in syringe filter format Solvent filters in membrane disc format Solvent filtration apparatus
- Pore Size: 0.2 to 1 µm
- Hold Up Volume: 14 to 100 cc
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber, Nylon, Polyethersulfone (PES), Polytetrafluoroethelene (PTFE), Polyvinylidene Fluoride (PVDF)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMBRANE FLOW FILTER, SERIES SARTOGUARD NF MIDICAP, 0.2M NOMINAL FLOW, 5BAR/72.5PSIG PRESSURE MAX, AUTOCLAVE/GAMMA RADIATION CLEANABLE, PES DOUBLE LAYER MEMBRANE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Harbory Filtration
Description: 130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 52.8 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Harbory Filtration
Description: 83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding
- Filtration Grade (Micron Rating): 0.02 to 80 µm
- Maximum Liquid Flow: 26.4 GPM
- Maximum Pressure: 34.80884144572728 to 58.0147357428788 psi
- Maximum Temperature: 176 F
-
Supplier: Purolator Liquid Process
Description: OMNI-CLEAR™ Filter Cartridges High Surface Area Pleated Filter Cartridges Utilizing Polyethersulfone Membrane OMNI-CLEAR pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The low protein binding
-
Supplier: Purolator Liquid Process
Description: AQUA-CLEAR CV™ Filter Cartridges High Purity Water Filters Utilizing Polyethersulfone Membranes AQUA-CLEAR CV pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The PES membrane provides
-
Supplier: Thermon, Inc
Description: Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone (PES)
- Filtration Grade (Micron Rating): 0.04 to 0.8 µm
- Maximum Pressure: 80 psi
- Maximum Temperature: 180 F
- Type: Cartridge
-
Supplier: Mahr Inc.
Description: Product features When using pneumatic compact amplifiers it is recommended at all times to use both a pressure regulator and a supply filter (see accessories) Clear, three-color analog light bar display of warning and tolerance limits Backlit, two-line LCD for displaying measured values, help
- Range: 0.393701 to 393.701 inch
- Resolution: 0.00393701 inch
- Graduation / Resolution: 0.00393701 inch
- Measuring Range: 0.393701 to 393.701 inch
-
Supplier: Contech Engineered Solutions
Description: runoff. Jellyfish Filter The Jellyfish Filter is an engineered Stormwater quality treatment technology featuring pretreatment and membrane filtration in a compact stand-alone treatment system, which removes a high level and a wide variety of stormwater pollutants. UrbanGreen
Find Suppliers by Category Top
Featured Products Top
-
The PESMC series from Harbory Filtration uses an asymmetric hydrophilic PES membrane that delivers consistent filtration performance across a wide range (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Efficiency: Look for cartridges with >99.98% particle retention, such as SoluGET’s APP/NPP series or PES membranes. Material Compatibility Polypropylene (PP): Ideal for chemical resistance, FDA compliance, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
More Information Top
-
Particles shed from syringe filters and their effects on agitation‐induced protein aggregation
Also, shedding of at least 1 :m particles from PES mem- brane filters varied greatly among the products from different manufacturers (see below), allowing us to ascertain the effect of varying initial particle loads on KGF-2 aggregation during incubation.
-
Malaria Methods and Protocols
Complete culture media with 10% pooled normal serum (CMS): To prepare CMS, com- bine the following reagents in the top of a 150-mL 0.2-μm PES membrane filter unit (larger volumes can also be made with larger filter units and …
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Filtration/General/Catalogues/Cata_Lab-Filtration_SLU0006-e.pdf
Polyethersulfone ( PES ) membrane filters are hydrophilic, have high flow rates thanks to their symmetric structure, have a low non-specific protein adsorption and are chemically resistant over a pH range of 1–14.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87512/879674058-MIT.pdf?sequence=2
Introduction Polyethersulfone ( PES ) membrane filters are an increasingly common choice for marine particulate collection due to their low blanks, high volume throughput, and relative ease of handling (Planquette and Sherrell 2012) (Bishop et al. 2012).
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Bioprocess-Solutions/Fermentation_Technologies/General/Brochures/Broch_Complete_Upstream_Solutions_SB...
Sartoguard PES Membrane Filter for Bioburden Reduction and Prefiltration Sartoguard GF Integrated Glass Fiber Material for Outstanding Performance .
-
http://www.lenntech.com/Data-sheets/LifeASSURE-PDA-Series-C.pdf
The results show both the high flow rate and high throughput capacity of the LifeASSURE PDA filters compared to other PES membrane filters .
-
Determination of Phenolic Acids and Hydrolyzable Tannins in Pomegranate Fruit and Beverages by Liquid Chromatography with Diode Array Detection and Time-of-Fli...
Beverages were centrifuged at 4000 rpm for 3 min and then filtered through syringe PES membrane filters .
-
Comparison of VHH ‐Fc antibody production in Arabidopsis thaliana , Nicotiana benthamiana and Pichia pastoris
The A. thaliana GBP-Fc seed and N. benthamiana leaf extracts were filtered through a 0.45-lm PES membrane filter (millipore) and loaded on a HiTrap MabSelect SuRe protein A column (3 9 1 mL columns coupled in a row, GE …
-
Comparison and Chemometric Analysis of the Phenolic Compounds and Organic Acids Composition of Chinese Wines
All solutions were filtered through a 0.22-µm PES membrane filter prior to UPLC separations.
-
Evaluation of the in‐line filters for the intravenous infusion of amphotericin B fluid
The filtration of the re- One vial of amphotericin B for infusion was re-constituted amphotericin B injection through a 0·2 m constituted with 10 ml of sterile water and shaken forpolyethersulphone ( PES ) membrane filter before an 5 min with a shaker …
Indicates content that may require registration and/or purchase.