-
Supplier: Infineon Technologies AG
Description: 200V Dual SR Controller IC in a 8-Lead SOIC Package Benefits Secondary-side high speed synchronous rectification controller for resonant half bridge converters Direct sensing of MOSFET drain voltage up to 200V Operates up to 400kHz switching frequency Programmable Minimum On Time Anti-bounce
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Infineon Technologies AG
Description: 600V Half Bridge High Voltage Controller IC for Fixed/Variable Frequency DC-DC Resonant Converters with Overcurrent Vs Threshold Fixed at 3V Potential Applications Lighting LED Primary Side Applications DIN rail power supplies Designers who used this product also designed with IDH08SG60C |
- Output Current (IOUT): 0.9 amps
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: MEAN WELL USA Inc. Win Source Part Number: 1257083-SP-320-12 Type: Enclosed Mounting Style: Chassis Mount Features: Adjustable Output, PFC, Universal Input Approvals: CB, CCC, CE, cURus, TUV Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V
- Input Voltage (VIN): 88 to 370 volts
- Output Power: 300 watts
- Operating Temperature: -20 to 65 C
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1017872-RSP-320-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-320 (320W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 15 Power (Watts):
- Output Power: 300 watts
- Operating Temperature: -30 to 70 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: low standby power, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc. Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Power
- Output Power: 42 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: density Short time to market Potential Applications Boost-PFCs with Kelvin-source MOSFETs Interleaved PFC Full-bridge synchronous rectification stages 48V to 12V intermediate bus converters Buck-boost converters Low- and medium-voltage half-bridges Application benefits
- Peak Output Current: 4 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 45 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Microchip Technology, Inc.
Description: These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters,
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs are also ideal for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge,
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Correction (PFC) and lighting PWM support for Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion Independent Time Base
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Correction (PFC) and lighting PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion Independent Time Base
- Pin Count: 28
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
More Information Top
-
Distortion Behavior Analysis of General Pulse-Width Modulated Zeta PFC Converter Operating in Continuous Conduction Mode
[14] R. Brown and M. Soldane, “ PFC converter design IR1150 one cycle control IC,” I&R AN-1077, Jun. 2005.
-
Stability analysis of PFC converters with one-cycle control
[4] R. Brown, M. Soldane, " PFC converter design IR1150 one cycle control IC," I&R AN-IOn, June 2005.
-
Page 1. Semiconductor parts with 077 in root number
PFC Converter Design with IR1150 One Cycle Control IC .
-
Study and design of a novel three-phase bridgeless boost power factor correction
PFC converter design with IR1150 one cycle control IC’. http://www.irf.com/ technical-info/appnotes/an-1077.pdf .
-
A novel three-phase rectifier with high power factor for wind energy conversion systems
Brown, M. Soldano, “ PFC Converter Design with IR1150 One Cycle Control IC”, International Rectifier, Application Note AN-1077.
-
Rating lowering of 300W inverter module using PFC
… 13, No.3, pp. 501-510, 1988 [7] Luo Junyang, Jeoh Meng Kiat, "Boost Type CCM PFC Design with ICE1PCS01/02", Infineon, Application Note, pp. 1-16, 2006 [8] R. Brown, M. Soldano, " PFC Converter Design with IR1150 One Cycle Control IC" …
-
Design of a power factor correction ac-dc converter
[4] R. Brown and M. Soldano, “ PFC Converter Design with IR1150 One Cycle Control IC,” International Rectifier Application Note AN-1077.
-
Novel Implementation of Average Current Mode Controlled Power-Factor-Correction Converters
[7] R. Brown, and M Soldano, “ PFC Converter Design with IR1150 One Cycle Control IC,” Application notes AN-1077, International Rectifier, Rev. 2-3, June 2005.
-
Design of a Single Phase Power Factor Corrector
Boost Converter , Current Loop, IR1150 , Power Factor Correction ( PFC ), Voltage Loop .
-
Modeling diode reverse recovery and corresponding implementation in fast time-domain simulation
The evaluation test board is a demo board of PFC controller IR1150 ~ which has a universal input voltage range~ 400Vdc output voltage and 300W output power at full loading condition. Topology of this evaluation test board is boost converter and the control strategy is ~~one cycle control".
Indicates content that may require registration and/or purchase.