Products/Services for Pgm Thk Group
-
Linear Slides and Linear Stages - (491 companies)Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.Axis ConfigurationOrientationDevice Type -
Thin-section Bearings - (95 companies)...clearances for thin section ball bearings of single row radial contact, angular contact and four-point angular contact types. References. Image Credits: RBC Bearings | THK America, Inc. | Schatz Bearing Corp. -
Super Precision and Spindle Bearings - (103 companies)Committee has developed a number of industrial, non-production lubricant performance specifications. Image Credits: SKF | THK America... -
Specialty Nonferrous Metals and Alloys - (191 companies)...and as a substitute for platinum. Osmium is a hard, brittle, blue-gray or blue-black metal. It is one of the platinum group members (PGM) and is the densest natural element. It is difficult to machine, form, or work because of its high melting point... -
Precious Metals and Alloys - (150 companies)...transfer efficiency. Palladium is a lustrous silvery-white metal that is the least dense and has the lowest melting point of the platinum group metals (PGM). It is soft and ductile when annealed and greatly increases its strength and hardness when...
Product News
-
THK America, Inc.
Improve Production With THK With THK components, create high-speed, precision movements that improve and accelerate production. Create reliable machines that are capable of repeatedly executing complicated operations smoothly. (read more)Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
THK America, Inc.
THK Store: Browse, Order & Connect The THK store lets you browse by product or by motion, check inventory, place orders, request catalogs, chat in real time with team members and more! (read more)Browse Roller Bearings Datasheets for THK America, Inc. -
THK America, Inc.
Benefits of Our Linear Bushings - THK Linear Bushing model LM is a linear motion system used in combination with a cylindrical LM shaft to perform infinite straight motion. The balls in the loaded area of the nut are in point contact with the LM shaft. With the Linear Bushing nut having the most accurate cylindrical shape, this type is widely used. Learn More about our Linear Bushing Series (read more)Browse Linear Bearings Datasheets for THK America, Inc. -
THK America, Inc.
THK's Innovative Products Power Your Journey THK's products are widely used on critical parts of railway cars, automobiles and other vehicles. In particular, in the automobile manufacturing process, THK's products are used in almost all types of equipment, robots, processing machines, and assembling machines. (read more)Browse Linear Bearing Rails Datasheets for THK America, Inc. -
THK America, Inc.
The Best High-Speed Rotary Bearing in THK History This newly developed High-Speed, Double-Row Angular Contact Ring is the best-performing high-speed rotary bearing in THK history! The BWH is a rotary bearing with balls aligned inside a cage between the inner and outer rings, and it is part of the THK Rotary Series along with the cross-roller ring. The main feature of this product is its ability to receive loads in all directions as well as its high rigidity and rotational accuracy, which are equal to that of cross-roller rings. The main... (read more)Browse Roller Bearings Datasheets for THK America, Inc. -
THK America, Inc.
THK America's Online Store - here's what's new! One login. Better Filters. A smoother way to shop. 6 ways the THK Online Store has Improved. Full Product Overview + Detailed Product Pages. Get full product details with an overview page and an in-depth page for each product number. Browse by Industry. Browse each industry and its related products in the new Industries We Serve section. Instant Access to Our Digital Catalog. View our digital catalog instantly -- no sign-in required. Compare Products Side-by-Side. Check the compare box to see... (read more)Browse Linear Actuators Datasheets for THK America, Inc. -
Shenzhen Power Motor Industrial Co., Ltd.
15 N·m Gear Motor for Meat Grinders - PGM.C174 Product Overview. The PGM.C174 provides a geared drive option for meat grinders, with a 230 V reference configuration and published torque and speed data for load matching. Reference Configuration. Specification model: PGM.C174; nominal voltage 230 V, operating range 220 -240 V. No-load speed: 205 rpm. At the maximum-efficiency point: 160 rpm and 15,000 mN .m torque. Custom Configuration. Power Motor offers custom motor design. The final PGM.C174 configuration can be customized around your... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Power Motor Industrial Co., Ltd.
Custom Gear Motor for Seat Front Lift - PGM.WH50 Product Overview. The PGM.WH50DR configuration is evaluated for automotive seat front lift, with a 12 VDC reference and published linear travel speeds for seat-mechanism integration. Reference Configuration. Specification: PGM.WH50DR-25-13180D; nominal voltage 12 VDC, operating range 9 -16 VDC. Published no-load travel speed: 7 -11.5 mm/s. Travel speed at the maximum-efficiency point: at least 6.5 mm/s. Custom Configuration. Power Motor offers custom motor design. The final PGM... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Power Motor Industrial Co., Ltd.
2.2 rpm Gear Motor for Water Purifiers - PGM.C064 Product Overview. The PGM.C064 offers a low-speed geared drive for water purifier applications, with a 12 V reference configuration and a 2.2 rpm published no-load speed. Reference Configuration. Specification model: PGM.C064; nominal voltage 12 V, operating range 11 -13 V. No-load speed: 2.2 rpm; no-load current: 0.06 A maximum. At the maximum-efficiency point: 1.95 rpm and 490 mN .m torque. Custom Configuration. Power Motor offers custom motor design. The final PGM.C064 configuration can... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Power Motor Industrial Co., Ltd.
13.5 V Gear Motor for Wiper Systems - PGM.W90 Product Overview. The PGM.W90 supports wiper-system development with a 13.5 V reference configuration and cycle-rate data for matching the motor to the wiping mechanism. Reference Configuration. Specification model: PGM.W90; nominal voltage 13.5 V, operating range 9 -16 V. Published no-load rate: 43 -53 cycles/min. Published rate at the maximum-efficiency point: 39 cycles/min. Custom Configuration. Power Motor offers custom motor design. The final PGM.W90 configuration can be customized around... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
-
University of Huddersfield Repository
This is given on PGM / THK Group drawing PSM9137.1, issue B, dated 22.6.99.
-
Analysis of segment number and enzyme variation in a centipede reveals a cryptic species, Geophilus easoni sp. nov., and raises questions about speciation
§Mobilityof a slower moving PGM band in a double-banded phenotype in Geophilus. .... In many invertebrate groups , currently recognized ‘spe- cies’ are based on morphology alone; there is little or .... We gratefully acknowledge financial sup- port for thk work from the Sir James Knott Trust.
-
Placement of resources in the star network
P,s{BX2, P,W‘,EI, PGm (C,E), P,={&C),. .... group the generators into. .... thk permutation with another symbol in a position between (W3)/2 to .
-
Abstracts of the Fourth Annual Meeting of the European Society for Clinical Investigation, Scheveningen, The Netherlands, April 23–25, 1970
…fall in mean plasma. warfarin from 2.64f0.11 to 1.91f0.12 pgm /ml when 1 .... Increased mluee were found in 22. the average PRC for the group being 226 unita per litre .... It has been discussed whether thk change is caused by a reduction of the flow in the…
-
Mechanisms and genetic control of interspecific crossing barriers in Lycopersicon. Final report
…or early embupnic development. ne effect of L yennellLk' cytoplum on baTriers in thk F2LP4 populatoa could … were assayed eleckophoretically for monogenic segregation of genes Tpi-z, Pgi-l, and Pgm -2 coding for … these (72 statis�cs were used to investigate tho segregation distortion observed in a group of linked markers…
-
ASBMR 19th annual meeting
…the stratified analysis appear to reflect regression towards the mean. but huther data arebeing collectedto pursue thk . .... by both 1 & 6 mgkg (p
- Abstract of Papers Submitted to the American Association of the Study of Liver Disease
…in 43.4% and P 1 x lo6 Ea/ml in 56.6% Thefaluresof thk relapse aresumnkized in … Diseases I.R.C.C.S. S.Mane0 University of Pavia., and Multicenter groups of Pavia', Matera". .... I), and cloned in the Sal I and B d I sites of pGM 32f(t) vector…- Annual Meeting of the American Epilepsy Society
…SE sequence (TR = 3.0s, 128 ∗ 256pts, FOV 3 ∗ 3 cm2, thk = 1.5 mm … where the probe was kept at room tempera- ture) were used as the control group (n = 10). .... Epilepsy Pgm ; 9Neurology, Columbia, New York NY; 10Neurology, Thomas Jef- ferson; and 11Neurology, NYU, NewYork, NY) . - Abstract of Papers Submitted to the American Association of the Study of Liver Disease
Product Announcements
Indicates content that may require registration and/or purchase.