-
Supplier: Smiths Interconnect, a Molex company
Description: The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience only
- Features: Other
- Application: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: very phase stable materials. These products are available with the NMD test port connectors to allow for direct mating to the test port when a more permanent test set-up is desired. Features & Benefits Designs up to 50 GHz Phase Stability over Temperature High Mating Cycles Low Loss
- Features: Cable Assembly, Other
- Application: RF
-
Supplier: Richardson RFPD
Description: Cable Assembly, minibend L Series, SMP Female to SMP Female, absolute phase matched to +/-1ps
- Application: RF
-
-
Supplier: PIC Wire & Cable
Description: Custom Cable Assemblies Proper cable assembly is critical to realizing the full benefits of the cable and connector technology. From its broad portfolio of cables and connectors, PIC can provide RF and high speed data assemblies for many applications. Our
- Cable Types / Application: Aerospace / Military, Coaxial / RF
- Features: Midwest US Only, North America, United States Only
- Supplier Capability: Production Quantities, Testing and Evaluation
-
Supplier: Richardson RFPD
Description: Sucoflex 126E Test Lead, 26.5 GHz, 2 x PC3.5 plug (m), 610 mm (24 inch), phase matched, high flexible, phase stable, low insertion loss
- Cable Length: 2 ft
- Gender: Male-Male
- Application: RF
-
Supplier: Carlisle Interconnect Technologies
Description: For airborne applications such as UAV’s and LTA (lighter than air) craft, Micro-Coax offers a series of lightweight cable assemblies. These cables designated the “UFJ” series combine the rugged construction of our ultra-low loss UTiFLEX® with the proven heritage of our space
- Gender: Male-Male
- Application: RF
-
Supplier: Carlisle Interconnect Technologies
Description: superior electrical performance in the smallest possible package for fixed installations. These cables provide an affordable alternative for systems that cannot tolerate the lower performance of RG cable assemblies or the cumbersome design consideration required for semi- rigid
- Standards / Certifications: MIL-SPEC
- Gender: Male-Male
- Features: Other
- Application: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: Conformable® or Hand-formable (Braided Jacket) cables, has a tin filled braid with a metal foil underlay and is also available in the same diameters as the Semi-Rigid type:.047”, .085”, .141” & .250”. High frequency RF cable assemblies are available with a wide variety of
- Features: Other
- Application: RF
-
Supplier: Smiths Interconnect, a Molex company
Description: Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF cable assemblies are available with a wide variety of flexible and
- Features: Other
- Application: RF
-
Supplier: CDM Inc.
Description: LMR-200-LLPL Phase Matched BM-BM 125FT
- Cable Length: 125 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: ValueTronics International, Inc.
Description: The 11857B is a coaxial cable from Agilent. Additional Features: Includes two precision 61 cm (24 in) cables, phase matched to 2 degrees at 1.3 GHz One cable has 75 ohm type-N male connectors on both ends; the other has one type-N male and one type-N female
- Features: Cable Assembly
-
Supplier: TRU Corporation
Description: TRU Cables are engineered and manufactured to meet the most demanding applications with superior performance. High power/high voltage interfaces are a specialty. Attachment methods are optimized to each application and TRU Cables are phase and amplitude matched.
- Cable Shielding: Braid
- Features: Cable Assembly, Other, Polyethylene (PE)
- Application: Cordage, Medical
- Gender: Female-Female, Male-Female, Male-Male
-
Supplier: ValueTronics International, Inc.
Description: The 11851B is a cable from Agilent. Additional Features: Includes three 610 mm (24 in) 50 ohm cables phase matched to 4 degrees at 1.3 GHz and one cable 860 mm (34 in) Connectors are type-N male Recommended for use with an Keysight Agilent HP network analyzer
-
Supplier: Tripp Lite by Eaton
Description: batteries. The top of the cabinet has conduit knockouts for user-supplied power output cables. Front and rear vents allow the free flow of warm air out of the cabinet, and appropriate spacing provides ventilation between individual batteries.Comply with TAA RequirementsThe BP240V370 complies
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: Tripp Lite by Eaton
Description: to batteries. The top of the cabinet has knockouts for user-supplied power output cables. Front and rear vents allow the free flow of warm air out of the cabinet, and appropriate spacing provides ventilation between individual batteries.Comply with TAA RequirementsThe BP480V370 complies with
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: Tripp Lite by Eaton
Description: battery backup pack for an SV-Series 3-phase UPS system Provide extended battery runtime for an SV-Series 3-phase UPS system Connect up to 3 battery pack cabinets in parallel to further extend runtime for mission-critical equipment Package Includes BP240V370NB External Battery Pack (No
- Width / Diameter: 25.47 inch
- Depth: 43.3 inch
- Height: 78.94 inch
- Weight: 3,218 lbs
-
Supplier: Mini-Circuits
Description: K086-SMMCX+ series Hand-Flex™ coaxial cable kits consist of 4 identical, phase matched cables with a max phase difference of ±2°. These semi-flex cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems,
- Impedance: 50 ohms
- Operating Temperature: -45 to 85 C
- Cable Length: 1 ft
- Features: Cable Assembly, Other
-
Supplier: Mini-Circuits
Description: K086-SMMCX+ series Hand-Flex™ coaxial cable kits consist of 4 identical, phase matched cables with a max phase difference of ±2°. These semi-flex cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems,
- Impedance: 50 ohms
- Operating Temperature: -45 to 85 C
- Cable Length: 0.6666666666666666 ft
- Features: Cable Assembly, Other
-
Supplier: Tripp Lite by Eaton
Description: Moving your network into the next phase of SCSI solutions? Look no further than Tripp Lite's brand of SCSI U320/U160 cables. Supports all legacy transfer rates including Ultra 320 . Multi-platform SCSI III external peripheral cable, VHDCI68M/HD68M. This 6ft cable is
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: SCSI
-
Supplier: Visual Sound, Inc.
Description: separate magnets for the LF and HF drivers, the D4 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver
-
Supplier: Visual Sound, Inc.
Description: while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to
-
Supplier: Visual Sound, Inc.
Description: cable. Digital Hybrid Wireless™ system Six-channel modular configuration Ratio, Antenna Phase or Frequency diversity reception 256 synthesized UHF frequencies per receiver module DSP based pilot tone DSP emulation modes for compatibility with analog wireless systems in addition to the
- Features: Wireless Microphone
-
Supplier: UL Standards & Engagement
Description: matched assemblies. These requirements apply to assemblies designed for free discharge of air into the conditioned space as well as those which may be provided with means for duct connection. In the United States only, the following applies: The information contained below is
-
Supplier: CSA Group
Description: assemblies. If provided in more than one assembly, the separate assemblies are to be used together, and the requirements are based on the use of matched assemblies. These requirements apply to assemblies designed for free discharge of air into the conditioned space
Find Suppliers by Category Top
Featured Products Top
-
+/- 3o @ 26.5 GHz. Consistent phase tracking and phase matching at Flexco Microwave is achieved by our manufacturing process controls which insure cable assembly repeatability. Phase matched assemblies of any quantity can be achieved upon request. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
are low loss, phase matched, and phase stable under temperature and flexure. All of these systems operate with no margin for error: all rely on Flexco cable assemblies. Flexco's high performance, rugged cable assemblies are super flexible and can be installed easily. Both the SLL Series and Performance Series from Flexco are two proven options. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Ground Based for Midcourse Defense Applications Critical applications such as air traffic control, missile guidance and satellite earth stations have one thing in common: The need for high reliability interconnections that are low loss, phase matched, and phase (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
. Flexco’s FCL02 is the X-Band showstopper. It offers super low-loss, amplitude stable, and high-power handling through X-Band for excellent systems performance. This series can be phase matched and armored for added durability. This is the cable series used on the SBX-1 and is the perfect radar systems cable. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
, manufacture, test and assemble harnesses and assemblies. Once we terminate, we complete third party testing for: environment, electrical, mechanical testing for shock and vibration, and EWIS. And we have the specialized onsite ability to test for: phase-matched assemblies for use in TCAS, SATCOM, ESA (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
essential part of many wireless systems today. Flexco's SLL (Super Low Loss) Series, Performance Series S cable feature enough assembly, frequency, jacketing, and phase options to connect any base stations from input to tower. Flexco connects the components that make wireless work. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
liaison on projects throughout the design phase. Services will include product adaptations based on Harwin’s existing connector ranges, and the development of made to order cable assemblies. Customers will also have access to Harwin’s evaluation expertise, which enables an analysis of (read more)
Browse Cable Assembly Services Datasheets for Harwin Plc -
liaison on projects throughout the design phase. Services will include product adaptations based on Harwin’s existing connector ranges, and the development of made to order cable assemblies. Customers will also have access to Harwin’s evaluation expertise, which enables an analysis of (read more)
Browse Cable Assemblies Datasheets for Harwin Plc -
Jacket material and shielding Connectors matched to the device Small prototype runsbefore volume production Applications Hospitals and clinics, diagnostic imaging, patient monitoring, emergency services, veterinary care and medical device OEMs. Contact QL-Custom today to discuss your custom medical cable assembly. (read more)
Browse Medical Cable Assemblies Datasheets for QL-Custom Technology Limited -
converters Ground handling equipment Flexible and mobile 400 Hz power supply systems Cable reel applications SAB Bröckskes combines cable manufacturing and cable assembly in one production process, enabling the cable type, connectors, length, and connection components to be matched to the requirements of the individual ground power application. (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
A planar receive mode active phased array
The connections fiom the two Receive Units to the respectiveradiating elements are through low loss short length phase matched cable assemblies , Each of the Receive chain in the Receive Units, uses three packaged MMICs in cascade, viz., LNA (Low Noise Amplifier), 6 …
-
Wide band high gain EMC patch active array elements with low mutual coupling
The coaxial probe feeds of the radiating elements are made accessible from the inside face, for connecting the respective Receive Chain inputs through low loss phase matched cable assemblies .
-
Low Loss Allows Connections To Varied Applications | Components content from Microwaves & RF
Radar applications specifically call for phase - matched cable assemblies .
-
2005 IMS MTT-S - Exhibition Guide
Semi-rigid and flexible coaxial cable, cable assem- blies , phase matched assemblies, delay lines, com- plete line of coaxial connectors and antennas.
-
2004 IEEE MTT-S Exhibition guide
Biimtti Semi-rigid and tlexihle coaxial calde: cable as- semblies , phase matched assemblies, delay hes, complete line cif coaxial connectors and antennas.
-
Start pdf
Phase matching thousands of cable assemblies to each other is easily achieved.
-
2008 IEEE MTT-S IMS exhibition guide
Phase matching thousands of cable assemblies to each other is easily achieved.
-
ITT Develops RF Connector System For Military, Industrial Applications
Santa Ana, CA -- ITT Interconnect Solutions has developed a coaxial RF connector along with 12 phase - matched RF cable assemblies .
-
Low-cost, high-performance DF and intercept systems
Maintaining amplitude and phase balance is especially challenging when the antennas are connected to the processor through multiple amplitude- phase matched receivers and cable assemblies still used in older system architectures.
-
MTT-S 84 Exhibition Guide (1984 [MWSYM])
26.5 and 40 GHz cable assem- blies , phase - matched .
Indicates content that may require registration and/or purchase.