Products/Services for Phenolic Impregnated Kraft Paper Honeycombs

  • Honeycombs and Honeycomb Materials-Image
    Honeycombs and Honeycomb Materials - (72 companies)
    Honeycombs and honeycomb materials are used to fabricate sandwich panels with a honeycomb core possessing tremendous compression strength. Utilizing materials such as paper, thermoplastics, or cloth for core material allows for the production...
    Material
    Core Material / Matrix
    Fiber Reinforcement
  • Paper and Paperboard Materials-Image
    Paper and Paperboard Materials - (563 companies)
    Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard. Paper and paperboard materials...
  •  
    Cores and Tubes - (40 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Insulating Varnishes and Impregnating Resins - (37 companies)
    ...trick Insulating varnishes and impregnating resins are thermosetting resins such as epoxies or phenolics. They are used to ensure that electrical devices, including motors, generators, transformers, sensors, and other devices that function...
  • Phenolic, Melamine, and Formaldehyde Resins-Image
    Phenolic, Melamine, and Formaldehyde Resins - (74 companies)
    ...useful for laminating or impregnating objects made of other compounds, including paper or board. Melamine resin-impregnated composites are frequently used in furniture and flooring. Melamine resins can also be used to make plastics. Urea resin...
  •  
    Pulp and Paper Testing Equipment - (36 companies)
    Pulp and paper testers include specialized sensors, instruments, COBB testers, and test equipment for evaluating the material properties and processability characteristics of pulp and paper. These properties and characteristics include consistency...
  •  
    Impregnation and Sealing Equipment - (42 companies)
    Finishing and coating systems, equipment and components, are used to prepare and apply paint, organic and inorganic coatings on to surfaces in industrial applications. Impregnation equipment and sealing equipment uses vacuum, pressure, vacuum...
  •  
    Boxes and Crates - (275 companies)
    PE), polypropylene (PP), and polyvinyl chloride (PVC). Metal boxes and crates are made of aluminum, steel, stainless steel, and intertwined steel wires. Paper boxes and crates are made of various types and grades of cardboard and paperboard. Other...
  •  
    Sealing and Impregnation Services - (58 companies)
    Sealing and impregnation services use uses vacuum, pressure, vacuum and pressure (VPI), and/or wicking-action techniques to drive resins or coating materials into parts and seal pores. There are many different types of impregnation and sealing...
  •  
    Chart Recording Paper and Consumables - (32 companies)
    Paper recording charts and consumables consist of circular charts, strip charts, markers, fanfolds, sheets, pens, and pen arms used in chart and strip recording instruments. Paper recording charts and consumables consist of: circular charts. strip...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Effect of Natural Environment on Sandwich Structure with AMS 3722 Paper Honeycomb-Core
    This honeycomb core utilized for this project was 125 Ib kraft paper with 35 per cent impregnation of phe- nolic resin, the core was expanded 20 to 1 during manufacture to give a cell size of approximately 0.455 in.
  • Paper Honeycomb as a Core for Structural Sandwich Construction
    Figure 2 shows a sketch of the hexagonal-celled honey- comb . .... The corrugated paper core was fabri- cated of kraft paper (2)3 impregnated with 10 per cent of water-soluble phe- nolic resin before corrugating.
  • DISCLAIMER OF QUALITY
    The honeycomb cell shape is clearly the preferred choice in devices designed to make flows laminar, as .... The panel is two inches thick with one inch cell diameter and is made of phenolic - impregnated kraft paper .
  • Light construction-construction
    …like polyethylene or foamed plastics (like polyether imide (PEI), Polymethacrylimid (PMI), polyurethane (PU), polyvinyl chloride (PVC)) or Al foam as well as for structured cores impregnated aramid-fiber paper (with phenolic resin) or the light metals in honeycomb , tube, web or wavy … modulus and of core materials with lower shear modulus or of broken core structures with low force .
  • Olin's Construction: Principles, Materials, and Methods, 9th Edition
    They are used to impregnate the sheets of kraft paper that form the base of most laminates. .... These resins are also used to stiffen paper honeycomb , which is then bonded to a variety of .... Ad- hesives and protective coatings are also made from phenolic resins.
  • Light construction-construction
    …homogeneous cores, can compressed paper, sealed foams like polyethylene or foamed plastics like polyurethane hard foam or Al foam as well as for structured cores impregnated aramid-fiber paper (with phenolic resin) or light metals come into honeycomb , tube, web or wavy … modulus and of core materials with lower shear modulus or of broken core structures with low force .


Product Announcements
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Dexmet® Corporation, a part of PPG’s engineered materials division
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.