-
Supplier: Accuris
Description: PHOSPHOR BRONZE ROD AND BAR
-
Supplier: Accuris
Description: PHOSPHOR BRONZE Rods and Bars (Hard)
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Tentative Specifications for PHOSPHOR BRONZE RODS, BARS, AND SHAPES
-
Supplier: Accuris
Description: Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes. 1.2 Units--The values stated in inch-pound units or SI units are to be regarded separately in the standard. Within the text, the SI values are given in brackets. The values stated in
-
Supplier: SAE International
Description: This specification covers one type of bronze in the form of bars, rods, and tubing.
-
Supplier: SAE International
Description: This specification covers one type of bronze in the form of bars, rods, and tubing.
-
Supplier: National Bronze & Metals Inc.
Description: C52400 Phosphor Bronze "10% D" ASTM B139, QQ-B750 Typical Uses for C52400 Phosphor Bronze "10% D": INDUSTRIAL: Heavy Bars and Plates, Fittings, Expansion Plates for Bridges
- UNS Number: 52,400
- AISI / AA / CDA Grade: 524
- Overall Width / OD: 0.1875 to 6 inch
- Overall Thickness: 0.1875 to 6 inch
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.1875 to 6 inch
- Overall Thickness: 0.1875 to 6 inch
-
Supplier: National Bronze & Metals Inc.
Description: C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750 C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- CDA Grade: 544
- UNS C Number: 54,400
-
Supplier: ESAB Welding and Cutting Products
Description: Features This bare filler rod produces high strength deposits on phosphor bronze materials. Can be used to join copper and brasses, overlay on cast iron or steel, and join dissimilar metals. Superior for maintenance, repair and fabrication. Use with 100% Argon or 25%/75%
- Tensile Strength (UTS): 65,000 psi
- Yield Strength: 37,000 psi
- Elongation: 50 %
- Welding Filler Types: Copper / Copper Alloy
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100, and C52400 for general and spring applications. 1.1.1 Rectangular and square wire of the three alloys are generally available in sizes up to a maximum
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100 and C52400 for general and spring applications. 1.1.1 Rectangular and square wire of the three alloys are generally available in sizes up to a maximum of
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100 and C52400 for general and spring applications. 1.1.1 Rectangular and square wire of the three alloys are generally available in sizes up to a maximum of
-
Supplier: RS Components, Ltd.
Description: Phosphor bronze rod,13in L 1in dia
- Overall Width / OD: 1 inch
- Overall Length: 13 inch
- Features: Bar Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Alinabal Motion Transfer Devices
Description: Four piece construction, oil impregnated phosphor bronze race.
- Bore Diameter: 0.3125 inch
- Length Through Bore: 0.437 inch
- Housing Diameter: 0.875 inch
- Load Capacity: 2,900 lbs
-
Supplier: Nylacast LLC
Description: of phosphor bronze.
- Tensile Strength (Break): 10,152.5787550038 to 10,877.7629517898 psi
- Tensile Modulus: 580.1473574287879 ksi
- Elongation: 30 %
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 to 44.44444444444444 µin/in-F
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
Find Suppliers by Category Top
More Information Top
-
The Dynamic Mechanical Properties of some Organic Glasses
To do this an auxiliary elastic element of known stiffness was introduced between the inertia disc and the organic glass so that the resonant system consisted of the inertia disc, a phosphor bronze rod of negligible inertia, and the glass cylinder.
-
IEEE Standard for Receiver Fixture Interface - Redline
ASTM B139/B139M-07, Standard Specification for Phosphor Bronze Rod , Bar, and Shapes; and related Federal Specification QQ-B-750, Phosphor Bronze Bar, Flat Wire, Plate, Sheet, Strip, and Structural Shapes.
Indicates content that may require registration and/or purchase.