-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts,
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- CDA Grade: 544
- UNS C Number: 54,400
-
-
Supplier: ASTM International
Description: 1.1 This specification establishes copper-tin alloy (phosphor bronze), copper-tin-lead alloy (leaded phosphor bronze), and copper-tin-lead-zinc alloy (bearing bronze), plate, sheet, strip, and rolled bar. The phosphor bronzes commonly are used for
Find Suppliers by Category Top
More Information Top
-
Heavy Duty Architectural Hinges From FDB Panel Fittings
Slimline hinges incorporate a unique design of solid extra deep turned phosphor bronze thrust washers and a slim knuckle diameter, resulting in a very aesthetically appealing product; they are suitable for 35mm to 54mm thick routinely used domestic, office and commercial doors.
-
Materials Selection for Corrosion Control
Leaded phosphor bronzes give excellent per- formance for sleeve bearings, bushings, and thrust wash- ers .
-
ZMSCC1993P195
Leaded phosphor bronzes give excellent performance for sleeve bearings, bushings, and thrust washers .
-
Alloys
Description, properties phosphor bronze , 8 - 2 : electrical conductivity of 19% IACS, hard-temper tensile strength of 550 MPa, machinability of 80% Uses sleeve and lluust bearings, bushings, screw machine products, thrust washers , wear plates .
-
Alloying: Understanding the Basics
Leaded (Cu-Sn-P-Pb) tin or phosphor bronzes (C53400 and C54400) combine high strength and fatigue resistance with good machinability, high wear resistance, and excellent corrosion resistance, especially in seawater. They are frequently used for sleeve bearings, thrust washers , cam followers, and similar parts.
-
ZAUTB2001P457
Leaded (Cu-Sn-P-Pb) tin or phosphor bronzes (C53400 and C54400) combine high strength and fatigue resistance with good machinability, high wear resistance, and excellent corrosion resistance, especially in seawater. They are frequently used for sleeve bearings, thrust washers , cam followers, and similar parts.
-
ZCACA2001P054
Leaded (Cu-Sn-P-Pb) tin or phosphor bronzes (C53400 and C54400) combine high strength and fatigue resistance with good machinability, high wear resistance, and excellent corrosion resistance, especially in seawater. They are frequently used for sleeve bearings, thrust washers , cam followers, and similar parts.
-
Leaded Phosphor Bronze Alloys - Wrought Alloys (UNS C53400 to C54400)
Leaded phosphor bronzes have high fatigue resistance, high strength, high wear resistance, good machinability, and high corrosion resistance. They find applications in thrust washers , sleeve bearings, and cam followers.
Indicates content that may require registration and/or purchase.