-
Supplier: Hamamatsu Photonics Europe
Description: 6-element array for encoders The S14833 is a surface mount type 6-element Si PIN photodiode array. Each of the six element is separated, and their arrangement is suitable for encoders.
- Sensitivity: 0.68 A/W
- Spectral Response Range: 340 to 1,100 nm
- Dark Current: 5 nA
- Array: Array
-
Supplier: Quantum Devices, Inc.
Description: range over several orders of magnitude, from 10 picowatt/cm2 to several hundred MW/cm2. Our knowledgeable and friendly staff are available to support the design of photodiodes from concept through final application of the product in manufacturing. Design flexibility has made
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PHOTODIODE 950NM ARRAY
- Sensor Technology: Optical Linear Encoder
-
-
Supplier: Hamamatsu Photonics Europe
Description: Photo IC for photointerrupters with encoder functions The S4506 incorporates a 4-element photodiode array that provides 2-phase digital output in response to the input light status. Photointerrupters with encoder functions can be easily configured by using S4506.
- Operating Temperature: -22 to 176 F
- Sensor Technology: Optical Linear Encoder
Find Suppliers by Category Top
Conduct Research Top
-
Motion Control and Encoder Technology: A Tutorial
diaphragm or mask (4), which splits the light into a second channel 90° out of phase, an output style called quadrature. The two light channels (A and B), pass through the tempered glass, polycarbonate or metal pulse disc (2) onto the photodiode array (5).
More Information Top
-
Handbook of Design, Manufacturing and Automation
Typical digital sensors are optical encoders , photodiode arrays for vision systems, and laser interferometers .
-
Optical Absolute Encoder Using Spatial Filter
We have developed a vernier -type optical absolute encoder using a photodiode array "spatial filter" detectorl'2.
-
Advanced optical components for next-generation photonic networks
Fig. II.9. illustrates the ultimate O-CDMA system on a chip using monolithic integration of a ultrafast mode-locked laser, a thresh hold detector, photodiode , and encoder /decoder using arrayed -waveguide-gratings and phase modulators.
-
Miniaturised optical encoder
However the critical alignment requirements between the optical gratings and to the photodiode array , the bulky nature of the encoder devices and subsequent packaging mean that optical encoders can be prohibitively expensive for many applications and unsuitable for others.
-
Photodiode Array
The OSM960 six-element photodiode array is designed for use in incremental encoder applications .
-
Optical encoder readhead chip
However the critical alignment requirements between the optical gratings and the photodiode array , the bulky nature of the encoder devices and subsequent packaging mean that optical encoders can be prohibitively expensive for many applications and unsuitable for others.
-
Modified photo-sensors for grating-image type micro-encoder
In this study, we use one track for the four- photo- diode arrays to obtain the phase-shifted encoder signals.
-
Sensors and Signal Conditioning 2nd Edition
Photodiode arrays are used in linear and rotary encoders , bar-code readers, edge detection and positioning, imaging, and paper handling (optical character recognition, document classification, copying machines, facsimile), as well as for automatic focus and exposure control in cameras.
-
An Absolute Displacement Sensor Using Moire Fringe Techniques With Multimode Optical Fibres
Here the compound signal was again split up by another diffraction grating and the dispersed spectrum was focussed onto an array of ten photodiodes corresponding to the ten encoder channels.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68953/773896591-MIT.pdf?sequence=2
In order to test this orientation estimation technique, a system was designed and built that featured this circular photodiode array , along with a rate gyro and an encoder used as a reference to compare the orientation estimate gained from the Kalman Filter …
Indicates content that may require registration and/or purchase.