-
Supplier: Hamamatsu Photonics Europe
Description: supports an LVDS interface.The transmitter has a built-in temperature compensation function that adjusts for the reduction in the light emission power caused by the high temperature emitted from the RC type LED. This function makes light emission with stable power possible over
- Operating Temperature: -40 to 95 C
- Photodiode Type: PIN Photodiode
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed, compact Si APD that does not require temperature adjustment The S15415 series is a gain-stabilized APD (GS APD) with a built-in temperature compensation function inside the sensor. This realizes constant gain without the need for temperature adjustment. It is
- Sensitivity: 0.52 A/W
- Spectral Response Range: 400 to 1,000 nm
- Active Area Diameter or Length: 0.5 mm
- Active Area Height: 0.5 mm
-
Supplier: Capella Microsystems, Inc.
Description: Filtron™ technology provides accurate UVA/UVB light sensing. The UVS offers excellent temperature compensation keeping the output stable over temperature. The sensor can provide an accurate measurement of the UVI and monitor UV lamp degradation. Applications UV Indicator,
- Display Type: None
-
-
Supplier: Renesas Electronics Corporation
Description: UV light and IR light. The output voltage is proportional to the visible light intensity from 0.5 lux up to 10,000 lux. However, the input luminance range can go up to 30,000 lux with some compromise in linearity. A dark current compensation circuit aids the photodiode array to
-
Supplier: Newport MKS
Description: The 918D-ST-SL is a thin-profile, wand detector with a sturdy metal housing. Features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, and temperature sensing electronics for temperature drift compensation.
-
Supplier: Capella Microsystems, Inc.
Description: Filtron™ technology close to human eye responses. Capella Gesture Sensor offers excellent temperature compensation capability for keeping the output stable under various temperature configurations. The robust refresh rate setting does not need any external RC low pass filter.
-
Supplier: Renesas Electronics Corporation
Description: range of ambient lux levels because the current consumption ramps at a square root fashion. A dark current compensation circuit aids the photodiode to minimize temperature dependent leakage currents in the absence of light, improving the light sensitivity at low lux levels.brbr
-
Supplier: Capella Microsystems, Inc.
Description: patented Filtron™ technology provides accurate light sensing for each channel. The RGBS offers excellent temperature compensation keeping the output stable over temperature. The robust refresh rate setting does not require an external RC low pass filter. It provides various
- Input Voltage: DC input
- Number Of Colors Detected: Four
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: Capella Microsystems, Inc.
Description: spectral sensitivity to human eye responses. The ALS offers excellent temperature compensation keeping the output stable over temperature. The robust refresh rate setting does not require an external RC low pass filter. It provides various output interface solutions with linear
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Applications: Consumer
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Newport MKS
Description: The 918D-ST-UV is a newly redesigned thin-profile, wand detector with a sturdy metal housing. Features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, and temperature sensing electronics for temperature drift
-
Supplier: Newport MKS
Description: The 918D-ST-IR is a newly redesigned thin-profile, wand detector with a sturdy metal housing. Features include integrated calibration-data storage, built-in OD3 attenuation filter with automatic On/Off detection, and temperature sensing electronics for temperature drift
-
Supplier: Renesas Electronics Corporation
Description: The ISL29102 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a nonlinear current amplifier, and a micro-power op amp on a single monolithic IC. Similar to human eyes, the photodiode array has peak sensitivity at 550nm and spans from 400nm to 600nm,
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and spans the wavelength
-
Supplier: Isabellenhutte USA
Description: sealable and flame-protected (UL94-V0) Integrated TFT display with different display levels on photodiode input SML-based communication protocol with the meter modes EDL 40 and EDL 40 ++ Supports cable-loss compensation
- Measuring Range: 500 amps
- Input Voltage: 10 to 48 volts
- Operating Temperature: -13 to 167 F
- Current Type: DC Current
Find Suppliers by Category Top
Featured Products Top
-
. Features: As light as 6.8g Fast and accurate (±2cm) Built-in ambient light, temperature, and color compensation system High signal-to-noise ratio 6~54Hz adaptive data output frequency (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, sealable and flame-protected (UL94-V0) Integrated TFT display with different display levels on photodiode input SML-based communication protocol with the meter modes EDL 40 and EDL 40 ++ Supports cable-loss compensation (read more)
Browse Power Meters Datasheets for Isabellenhutte USA
More Information Top
-
Temperature compensation of the responsivity of avalanche photodiodes in free-space optical communication systems
Index Terms- Photodiode , temperature compensation ,feedback,opticalcom- municationlink.
-
Design of an optical tri-axial force sensor
Keywords: force sensor, electro-optic, temperature compensation , photodiode .
-
Gaussian-Strain-Chirped Fiber Bragg Grating Couple for Temperature-Insensitive and Intensity-Referenced Force Measurement
10 C to 80 C, a linear force measurement with thermal fluctuations less than 2.5% full-scale is achieved by simply using cost-effective p-i-n photodiodes without any temperature compensation .
-
A modified ramp waveform to reduce reset period in AC plasma display panel
The highly sensi- tive light detector consists of avalanche photodiode (APD), tem- perature compensate bias circuit, and low noise current–voltage ( - ) amplifier circuit.
-
X-Ray-Induced Transient Attenuation At Low Temperatures In Polymer Clad Silica (PCS) Fibers
After passing through the filter, the light signal was detected by an RCA temperature compensated Si avalanche photodiode with integral preamplifier.
-
A low cost wavelength sensor using dual layer photodiode
Temperature compensation for the photodiode was conducted during calibration using the outputs of thermal sensor.
-
Continuous measurement of stack losses from a skimmed milk drying plant
Temperature compensation and reference photodiodes are incorporated to maintain a stable response.
-
An ultraviolet radiation meter
A resistance to earth from the inverting input of theRCA figure 25 circuit could, therefore, provide temperature compensation for the photodiode andamplifier circuit for use at low light levels.
-
A balanced optical heterodyne detection for local-oscillator excess-noise suppression
APD is a highly-sensitive high-speed photodetector that integrates an avalanche photodiode , a temperature - compensating bias circuit and a high-speed current-to-voltage amplifier circuit.
-
Novel 3D modeling of In0.53Ga0.47As lateral PIN photodiode
Avalanche photodiodes (APD) require a temperature compensated high voltage source due to its inherent gain mechanism.
Indicates content that may require registration and/or purchase.