Products/Services for Photolithography Mask Making

  •  
    Photolithography Services - (31 companies)
    Photolithography services create photomasks and use them to etch or engrave patterns on semiconductor substrates. Photolithography is a semiconductor manufacturing process that is used to remove parts of a thin-film selectively, or to etch away...
  • Masking Tapes-Image
    Masking Tapes - (265 companies)
    Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come...
  •  
    Stop Off Coatings and Masking Compounds - (48 companies)
    Stopoffs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region of a part such as threaded areas, seal surfaces or areas not part of the joint or not requiring environmental protection. How...
  • Banner and Flag Making Services-Image
    Banner and Flag Making Services - (227 companies)
    Banner and flag making services create custom flags and banners for promotional, educational, and sporting events; advertising and identification purposes; and civic, athletic, religious, and government organizations. Typically, banner and flag...
  • Mask and Stencil Fabrication Services-Image
    Mask and Stencil Fabrication Services - (35 companies)
    Business can be employed for mask and stencil fabrication to prepare metal, plastic, fiberglass, fluoropolymer or elastomer masks that fit over areas or a part for masking purposes, which allows patterned coating, printed designs and lettering...
  •  
    Sign and Plaque Making Services - (1685 companies)
    Sign and plaque making services provide standard and custom signs for applications such as interior plant communications, traffic control and safety, personnel routing, warning and caution signs, and other safety and security purposes. Sign...
  •  
    Mold Making Services - (1504 companies)
    Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding...
  •  
    Respirators and Dust Masks - (435 companies)
    Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators...
  •  
    MASK ROM (MROM) - (22 companies)
    MASK ROM (MROM) chips contain software (a mask) that is burned onto the chip during the semiconductor manufacturing process. Mask ROM (MROM) chips contain a software mask that is burned onto the chip during the design phase of the semiconductor...
  •  
    Laser Printers - (316 companies)
    Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse the image onto paper.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire