-
Supplier: PI (Physik Instrumente) L.P.
Description: Open-Loop and Closed-Loop Versions For Capacitive, Strain Gauge and LVDT Sensors Integrated Linear Amplifier w/ 14 W Peak Power Runs on Single Stabilized Voltage (12 to 30 VDC)
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Number of Channels: 1
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Network Capability with up to 12 Channels Integrated Linear Piezo Driver with 36 W Peak Power For Piezo Systems with SGS and Capacitive Sensor Feedback Table
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Number of Channels: 12
-
Supplier: Piezosystem Jena, Inc.
Description: device is manufactured as a "stand alone" unit and includes the voltage amplifier and the sensor positioning control. This voltage amplifier makes it possible to control the piezo elements by an analog modulation input, by computer interface (RS 232 line), or by manual
- Input Voltage: 0 to 10 volts
- Input Impedance: 10 kohms
- Voltage Range: -10 to 150 volts
- Number of Channels: 1
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature sensor protects the
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Capacitive Load: 1 to 2 microF
-
Supplier: Newport MKS
Description: The NPC1USB Compact, Single Channel, Piezo Stack Amplifier is a low cost solution for applications that do not require high dynamic performance. Piezoelectric amplifiers offer precision control for all Newport piezo stack stages, microscope objectives and actuator
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 30 C
- Communication: USB
-
Supplier: Newport MKS
Description: The NPC300DIG High Performance Single Channel Digital Piezo Stack Amplifier is designed for the control of high precision, flexure guided piezo actuators stages used in high dynamic nano positioning applications. With a permanent output current of 300 mA the NPC300DIG allows
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
-
Supplier: Newport MKS
Description: The NPC3 is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: Newport MKS
Description: The NPC3SG is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: PI (Physik Instrumente) L.P.
Description: Modular Piezo Controller System with many Options For High Power Amps to 280 Watts Up to 6 Channels Choice of Linear Amplifier Modules, Low & High Voltage Optional Servo-Motion Controller for Cap Sensors, Strain Sensors and Piezo Resistive Sensors Optional
- Number of Axes / Motors: 3 to 12
- Rated Power: 80 to 180 watts
- Supply Voltage (AC): 90 to 264 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Aerotech, Inc.
Description: Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit sensor resolution for capacitive sensor feedback
- Input Voltage: 100 to 240 volts
- Voltage Range: -30 to 150 volts
- Mounting Style: Desktop
- Features: Other
-
Supplier: Piezosystem Jena, Inc.
Description: applications The piezo amplifier, NV 40/3 CLE, was designed for low voltage piezo elements with external measurement systems. The NV 40/3 CLE includes a voltage amplifier, closed loop control, and a display with a PC-interface. The high-resolution display shows the
- Input Voltage: 0 to 10 volts
- Input Impedance: 10 kohms
- Voltage Range: -20 to 130 volts
- Number of Channels: 3
-
Supplier: Piezosystem Jena, Inc.
Description: Series EVD - digital amplifier modules for piezoelectric actuators The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in the 19" rack mount technology. Permanent output currents are 50 mA,
- Input Impedance: 25 kohms
- Voltage Range: -20 to 130 volts
- Number of Channels: 1
- Electrical Connector: DB-9
-
Supplier: Piezosystem Jena, Inc.
Description: amplifiers have a dimmable TFT display. To give the user flexibility, various controlling options were included. A manual control, as well as an analog control, and various digital interfaces are available. The NV 120 series has two types of amplifiers. The NV 120/1 amplifier is
- Input Voltage: 0 to 10 volts
- Input Impedance: 10 kohms
- Voltage Range: -20 to 130 volts
- Number of Channels: 1
-
Supplier: Aerotech, Inc.
Description: Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Single or multi-axis Position Synchronized Output (PSO) for real-time triggering of events Available with high-precision (to 20-bit) sensor resolution for capacitive
- Input Voltage: 100 to 240 volts
- Voltage Range: -30 to 150 volts
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: 731A seismic sensor and P31 low noise power/amplifier system, top exit accelerometer with R6-2T-J9-10 cable, selectable gain (1, 10, 100), low pass filter
- Acceleration: 0.5 g
- Frequency Range: 0.05 to 450 Hz
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Device Type: Sensor / Transducer
-
Supplier: Mad City Labs, Inc.
Description: The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing proprietary PicoQ®
- Features: Electrical, Other
- Orientation: Horizontal
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Baumer Ltd.
Description: Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge
- Operating Temperature: 23 to 140 F
- Inputs: Charge
- Signal Converter Type: Charge Amplifiers/Converters
- User Interface: None
-
Supplier: Kistler Group
Description: The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Charge Amplifiers/Converters
- Inputs: Charge Input
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: extension cable for the connection of Piezo pressure sensors at the charge amplifier for engine indexing
- Cable Length: 3.280841666666667 ft
- Operating Temperature: -55 to 90 C
- Rated Voltage: 0.35 kilovolts
- Application: Extender Cable, Industrial / Instrumentation and Control
-
Supplier: Kistler Group
Description: The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size 2 measuring ranges 10:1 External control (PLC) of "Measure" and " range" (measuring range)
- Analog Input Channels: 1 #
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 158 F
- Features: Charge Amplifiers/Converters
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4 channel highly dynamic universal Amplifier of the SomatXR family Support of: - Current fed piezos: IEPE (CCLD / ICP) - SG half or full bridge (DC or Carrier Frequency with 4.8 kHz) - Inductive half or full bridge - Piezoresistive full bridge - Voltage (10 V) - Current (20 mA) Each
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 8-channel Universal Amplifier of the SomatXR family Support of: - 8 x SG half or full bridge (DC or Carrier Frequency with 4.8 kHz) - 8 x Current fed piezos: IEPE (CCLD / ICP) - 8 x Piezoresistive full bridge - 8 x Resistance thermometer (Pt100, Pt500, Pt1000) - 8 x Thermocouples (type
- Features: Other, Other Input
-
Supplier: Dataforth Corporation
Description: The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor
- Frequency Range: 0.2 to 20,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five
- Analog Input Channels: 1 #
- Accuracy: 2.5 % FS
- Output Impedance: 100 ohms
- Operating Temperature: -65.2 to 212 F
-
Supplier: Kistler Group
Description: low noise charge amplifier to a proportional high level voltage signal at an output impedance of less than 500 ohms. Patented methods are used to thermally compensate the sensing element. Type 8688A... is a miniature and lightweight triaxial accelerometer that reduces mass loading on
- Acceleration: 5 to 50 g
- Frequency Range: 0.5 to 5,000 Hz
- Maximum Shock: 7,000 to 10,000 g
- Maximum Vibration: 50 to 100 g
-
Supplier: PMC Engineering LLC
Description: The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics
- Working Pressure Range: 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 175 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Mad City Labs, Inc.
Description: request. A sensor output BNC provides access to the real-time position sensor signal. The Nano-Drive® is also available with higher power output and custom configurations upon request. Nanopositioners combined with a Nano-Drive® controller form a calibrated system which is optimized
- Number of Axes / Motors: 1
- D/A Resolution: 20 bits
- Maximum Output Voltage: -20 to 165 volts
- Rated Power: 12 watts
-
Supplier: Mad City Labs, Inc.
Description: systems. The MadPLL® package includes a digital phase lock loop (PLL) controller, software, sensor amplifier board, and resonant probe mounting board. MadPLL® includes five (5) each of the vertical, horizontal, Akiyama, and blank probe boards. In addition, each unit is shipped with
- Features: AFM
- Application: Biological / Life Science
- Microscope Type: Scanning Probe / Atomic Force (SPM / AFM)
Find Suppliers by Category Top
Featured Products Top
-
capacitors, and magnetics, high-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices, magnetic heads and more. These (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/61936/707423666-MIT.pdf?sequence=2
4-8 Charged amplifier for Piezo sensor . . . . . . . . . . . . . . . . .
-
Power supply unit for ATCA-based piezo compensation system
The sensing circuits are comprised of instrumentation amplifiers for piezo sensor signal conditioning.
-
Technology of the Guitar
The usual solution is to place a pre-amplifier between the piezo sensor and the amplifier .
-
A real-time sub-&mgr;rad laser beam tracking system
Because the modules contain built-in signal conditioning for extended voltage, both modules were connected by BNC wires directly to position sensor and piezo mirror amplifier .
-
Nadi Yantra: A Robust System Design to Capture the Signals from the Radial Artery for Non-Invasive Diagnosis
This system comprises of three identical piezo based sensors , amplifier and filter circuit, a mechanical set-up and a data acquisition system (BioPac-150trade) which captures the signal from those three precise positions of the radial artery thereby giving an objective approach …
-
Thrust measurements and flow field analysis of a piezoelectrically actuated oscillating cantilever
The signals from the function generator, laser displacement sensor , and piezo - amplifier were mon- itored via an oscilloscope (Tektronics DPO 3014).
-
Idle Stalling Phenomena in High Performance Spark Ignition PFI Engines: an Experimental Analysis
In-cylinder pressure was measured by means of Kistler 6117BCD15 measuring spark plugs and 5064B21 charge amplifiers, while intake and exhaust pressure were measured by means of Kistler piezo -resistive sensors and amplifiers .
-
The optical modules of the phase-2 of the NEMO project
The piezo system is based on experience with the AMADEUS system [20] in the ANTARES neutrino telescope [21] and is made of two parts: a piezo sensor and a main amplifier board [22].
-
Application of wavelets based multiresolution analysis to detect relevant points of interest from finger-tip photoplethesmography and pressure signal from the ...
Nadi Yantra [1], the electro-mechanical setup is a system that comprises of three identical piezo -based sensors , amplifier and filter circuit, a mechanical set-up and a data acquisition system (BioPac’s MP-150TM ).
-
Wavelet Decomposition and Feature Extraction from Pulse Signals of the Radial Artery
Nadi Yantra [1], the electro-mechanical setup is a system that comprises of three identical piezo -based sensors , amplifier and filter circuit, a mechanical set-up and a data acquisition system.
Indicates content that may require registration and/or purchase.