-
Supplier: SAE International
Description: Piezoelectric materials are smart materials that can undergo mechanical deformation when electrically or thermally activated. An electric voltage is generated on the surfaces when a piezoelectric material is subjected to a mechanical stress. This is referred to as
-
Supplier: Morgan Advanced Materials
Description: Morgan Technical Ceramics supplies Piezo Composite materials to satisfy the divergent requirements of a wide variety of ultrasound and sonar applications. We offer a range of standard 1-3 composite materials and a large range of custom 1-3 and 2-2 piezo ceramic
- Features: Dielectric Ceramic
- Material Type: Piezoelectric Ceramic
-
Supplier: ASME Standards and Certification
Description: The performances of transducers greatly rely on the properties of the piezoelectric materials and transduction structures, including piezoelectric coefficient (d), electromechanical coupling coefficient (k), dielectric permittivity (e) and acoustic impedance (Z).
-
-
Supplier: ASME
Description: The performances of transducers greatly rely on the properties of the piezoelectric materials and transduction structures, including piezoelectric coefficient (d), electromechanical coupling coefficient (k), dielectric permittivity (e) and acoustic impedance (Z).
-
Supplier: SAE International
Description: the loading of a composite material that leads to different response behaviors depending on the measurement system. It will be shown once again, that friction materials are not only viscoelastic, being the main reason for the observed discrepancy using different measurement
-
Supplier: SPIE - Education
Description: materials and smart structure applications. These include models for piezoelectric macro-fiber composites, shape memory alloys, viscoelastic polymers, graphene thermoacoustics, quantum-informed ferroelectric continuum models, and Rietveld analysis. In this part of the tutorial,
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Description: (i.e. the [001]-direction), that are intended for fabrication into single plates, multilayer plate devices, and composites with other passive materials for use in medical, industrial, and military transducers, actuators, and sensors. This standard also includes a definition of terms
-
Description: (i.e. the [001]-direction), that are intended for fabrication into single plates, multilayer plate devices, and composites with other passive materials for use in medical, industrial, and military transducers, actuators, and sensors. This standard also includes a definition of terms
-
Supplier: SAE International
Description: such as delaminations, which can severely degrade their strength and fatigue performance. To effectively and safely use composite materials in primary structures, it is essential to assess composite damage response for development of accurate predictive models. Therefore, this
-
Supplier: MTI Instruments Inc.
Description: Nuclear heat exchanger vibration Research & Development Amplitude Piezoceramic, 1-3 PZT / polymer composite and PVDF film Research & Development Displacement Piezoelectric stack motion
- Operating Distance: 0.100000054 inch
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for measurement of ultrasonic attenuation coefficients for advanced structural ceramic materials. The procedure is based on a broadband buffered piezoelectric probe used in the pulse-echo contact mode and emitting either longitudinal or shear
-
Supplier: ASTM International
Description: 1.1 This practice describes a procedure for measurement of ultrasonic attenuation coefficients for advanced structural ceramic materials. The procedure is based on a broadband buffered piezoelectric probe used in the pulse-echo contact mode and emitting either longitudinal or shear
Find Suppliers by Category Top
More Information Top
-
Electromechanical Properties in Composite Based on Ferroelectrics
Longman, London, pp 220–230 [68] Agbossou A, Viet HN, Pastor J, (1999) Homogenization techniques and application to piezoelectric composite materials .
-
The performance of vertically reinforced 1–3 piezoelectric composites in active damping of
smart structures
This paper deals with the analysis of vertically reinforced 1–3 piezoelectric composite materials as the material used for the distributed actuator of smart structures.
-
Finite element analysis for geometrically nonlinear deformations of smart functionally graded plates using vertically reinforced 1-3 piezoelectric composite
Abstract In this paper, a finite element model has been developed for the geometrically nonlinear static analysis of simply supported functionally graded (FG) plates integrated with a patch of vertically reinforced 1-3 piezoelectric composite material act- ing as a distributed actuator.
-
Modern Piezoelectric Energy-Harvesting Materials
(1993) An analysis of piezoelectric composite materials containing ellipsoidal inhomogeneities.
-
Encyclopedia of Structural Health Monitoring Complete Document
Piezoelectric composite materials consisting of ferroelectric ceramics and polymer [26 – 31] have received considerable interest as sensing elements because of their favorable material properties that often cannot .
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
Piezoelectric compo- site materials are especially useful for underwater sonar and medical diagnostic ultrasonic transducers.
-
Analytical Modeling of Piezo-SMA Composite
as an Actuator and Energy Harvester
A variety of piezoelectric composite materials , usually called piezocomposites, can be made by combining a piezoelectric ceramic (PZT) with either a non- piezoelectric or a piezoelectric phase.
-
Improving the thermal stability of 1-3 piezoelectric composite transducers
[1] T. R. Gururaja, W. A. Schulze, L. E. Cross, R. E. Newnham, B. A. Auld, and Y. J. Wang, “ Piezoelectric composite materials for ultrasonic transducer applications.
-
Piezo-Active Composites
(1993) An analysis of piezoelectric composite materials containing ellip- soidal inhomogeneities.
-
Multi-physics computational grains (MPCGs) for direct numerical simulation (DNS) of piezoelectric composite/porous materials and structures
It is also of great interest to understand the local behav- ior of piezoelectric composite materials and structures.
Indicates content that may require registration and/or purchase.