-
Supplier: Kistler Group
Description: piezoelectric sensing element, and the built-in impedance converter. The sensing element, made of piezoelectric ceramic, is mounted on a thin steel diaphragm. Its construction determines the sensitivity and frequency response of the sensor. The coupling surface of the diaphragm welded
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: CEC Vibration Products
Description: Features: Self-generated (no exteral power) Balanced Differential Output Operates to +500°F (+260°C), +900°F Option* Available in 10, 20, or 50 pC/g sensitivity Applications: Gas Turbine Engine Monitoring Ground Test Application APU Testing Compressor or Gear Box Monitoring Description: The
-
Supplier: SSI Technologies, LLC
Description: Compressors NIST traceable certificates available NEMA 4X Rating Chemical Compatibilities: Non-corrosive gases and dry air LCD Display Battery Saver Mode: MGA-9V automatically powers down after 3 minutes. Multiple Pressure Units: PSI, BAR, MPA (kg/cm²) Compact, Robust Package: 2 ½ inches with
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 1 ±% FS
- Pressure Connection Size: 0.25 inch
-
-
Supplier: SSI Technologies, LLC
Description: industrial and commercial applications such as marine, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG1-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: SSI Technologies, LLC
Description: variety of industrial and commercial applications such as refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The MediaGauge™ MG-9V digital pressure gauge has better accuracy, longer life and standard multiple functions which make it a better choice than mechanical
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: SSI Technologies, LLC
Description: a wide variety of media. These compact 3 inch robust digital pressure gauges measure pressures from 5 PSI to 5000 PSI and are ideal for a variety of industrial and commercial applications such as process control, refrigeration, compressors, pumps, hydraulics, pneumatics and waste water. The
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: American Hofmann Corporation
Description: minute unbalances in compressor and turbine wheels and core assemblies, both at low speeds of 4,000 rpm and at high speeds of 100,000 rpm. We excel in custom designs required for special applications. The measuring system is the heart of a balancing machine. Hofmann incorporates
Find Suppliers by Category Top
More Information Top
-
Airborne ground-penetrating radar system to detect surface and subsurface land mines
In the piezoelectric compressor computer model, a compression mass is used to compress a piezoelectric disk.
-
Design, modeling, and implementation of a 30-kW piezoelectric pulse generator
The PSpice implementation used to simulate the mechanical system of the piezoelectric compressor is shown in Fig. 3.
-
CMOS IC Design for Wireless Medical and Health Care
Energy conversion and high power pulse production using miniature piezoelectric compressors .
-
Piezoelectric generators for biomedical and dental applications: Effects of cyclic loading
T. G. ENGEL, C. KEAWBOONCHUAY and W. C. NUNNALLY, “Energy conversion and high power pulse pro- duction using miniature piezoelectric compressors ”, IEEE Trans.
-
AmIware Hardware Technology Drivers of Ambient Intelligence
[16] Engel, T. G., Keawboonchuay, C. and Nunnally, W. C., 2000, Energy conversion and high power pulse production using miniature piezoelectric compressors , IEEE Trans. on Plasma Science, 28.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74954/816655996-MIT.pdf?sequence=2
[10] Engel T G, Keawboonchuay C and Nunnally W C 2000 Energy conversion and high power pulse production using miniature piezoelectric compressors IEEE Trans.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22047/Namli_washington_0250E_10765.pdf?sequence=1&isAllowed=y
Engel, T. G. "Energy conversion and high power pulse production using miniature piezoelectric compressors ," IEEE Trans.
-
Multi-mode piezoelectric energy harvesters for wireless sensor network based structural health monitoring
Engel, T.G., Keawboonchuay, C. and Nunnally, W.C. (2000), “Energy Conversion and High Power Pulse Production Using Miniature Piezoelectric Compressors ,” IEEE Transactions on Plasma Science, vol.
-
Powering MEMS portable devices—a review of non-regenerative and regenerative
power supply systems with special emphasis on piezoelectric energy harvesting
syst...
Struct. 15 1211–6 [186] Engel T G, Keawboonchuay C and Nunnally W C 2000 Energy conversion and high power pulse production using miniature piezoelectric compressors IEEE Trans.
-
Performance of a piezoelectric bimorph for scavenging vibration energy
[1] Engel T G, Keawboonchuay C and Nunnally W C 2000 Energy conversion and high power pulse production using miniature piezoelectric compressors IEEE Trans.
Indicates content that may require registration and/or purchase.