-
Supplier: CIRCOR Energy
Description: Pig launchers and pig receivers are installed on pipelines to launch and receive pipeline pigs, pipeline spheres and pipeline inspection tools. Pig launchers & pig receivers offer a safe and effective means of inserting and removing pipeline
-
Supplier: GENERON
Description: GENERON specializes in the fabrication of high-standard pig launcher and receiver systems. Our ISO 9000, ASME, PED, GOST and UL/CRN certified facility and shop in Houston, Texas ensures the highest-standards and quality control. The acclaimed GENERON team ensures long lasting
-
Supplier: CIRCOR Energy
Description: AMPL is an Automatic Multiple Pig Launching System that allows a series of pigs to be launched into a pipeline from a pig launcher at operator controlled intervals, while minimizing the number of times a pig trap door has to be opened to access a pipeline for
-
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE A MAINTENANCE-FREE SOLUTION FOR LAUNCHING PIGGING STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for launching pigging stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: CIRCOR Energy
Description: Dependent on size and weight, pigs may require automated or mechanical systems to allow them to be positioned in a pig launcher or removed from a pig receiver. With our expertise in fabrication we are able to produce pig trolleys and cranes to specific client
-
Supplier: CIRCOR Energy
Description: Pig signallers are used to provide confirmation of the movement of pipeline pigs through a pipeline. They are normally positioned at both the pig launching and pig receiving stations and at key points along a pipeline. Designed for ease of operation, these pig
-
Description: disbondment when used in combination with cathodic protection systems. Recommended Usage For use over prepared bare steel or existing FBE (Fusion Bonded Epoxy) coated substrates in buried service: Buried pipelines – pipes, valves, fittings, pig launchers, etc. Maintenance or
- Wet / Applied Thickness: 0.025 to 0.06 inch
- Cure / Dry Temperature: 41 to 77 F
- Operating / Use Temperature: 40 to 130 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Standards and Technical Documents - Petroleum and natural gas industries -- Piping -- ISO 15649:2001
Description: International Standard is not applicable to transportation pipelines and associated plant. EXAMPLE Pipeline pump station, pipeline compressor station, pipeline tank farm, offshore platform risers up to and including pig launching facility.
Find Suppliers by Category Top
More Information Top
-
Pipeline Pigging and Integrity Technology
Batch pig launcher and receiver system design ...
-
Pig Trap Design - Recent Innovations and the Importance of Planned Maintenance and Inspection Procedures
Valve type Pig Launcher - .
-
Evaluations of Surface And Subsea Pig Launching Systems
Pigs have traditionally been launched from dedicated surface facilities (platform or onshore), but can also be launched from subsea pig launchers installed temporarily on the seabed to facilitate the pigging operation.
-
Pigging Operation of Single Production Lines in Deepwater Fields
Equipment restrictions: deepwater subsea pig launchers .
-
THE PIPELINE PIGGING HANDBOOK
Basic Configuration and Terminology for Pig Launcher and Receiver pipeline and from the pipeline, into the trap when the pig is being received.
Indicates content that may require registration and/or purchase.