-
Supplier: Andantex USA, Inc.
Description: Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity Easy installation design High Degree of Overload Protection Water & Dust Proof, Pillow Block
- Technology: Capacitive
- Features: Other Output, Sensor / Transducer
- Package: Pancake
- Force Measured: Tension
-
Supplier: Montalvo Corporation
Description: The NEW U-Series Size 25 (U-25) is the latest addition to Montalvo’s Industry Leading Pillow Block Load Cells. The U-25 is a small, low profile, ruggedly designed pillow block load cell and is suited for smaller scale applications. The U-25 is
- Force / Load Rating: 20 to 225 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: ABB Measurement & Analytics
Description: The load cell is a solid tensiometer made from stainless steel with exceptional ruggedness and high spring constant in line with other Pressductor PillowBlock load cells. It can be installed under the bearing housing and senses the vertical force, measuring in both
- Force / Load Rating: 44,960 lbs
- Technology: Magnetoelastic
- Package: Plate / Platform
- Features: Sensor / Transducer
-
-
Supplier: ABB Measurement & Analytics
Description: The Millmate Looper Tensiometer load cells are made in a mill proof version. The load cells are available in two sizes covering the typical measuring ranges in hot rolling mills.The Pressductor force transducers inside the load cell housing are well suited
- Force / Load Rating: 4,496 to 11,240 lbs
- Technology: Magnetoelastic
- Package: Plate / Platform
- Features: Sensor / Transducer
-
Supplier: ABB Measurement & Analytics
Description: The load cell is designed to measure vertical forces in both directions in most types of web processing machinery used in the converting, plastic film, printing, textiles, and other industries. Quality load cells that eliminates drift and recalibration Wide operating
- Force / Load Rating: 44.96 to 224.8 lbs
- Technology: Magnetoelastic
- Package: Plate / Platform
- Features: Sensor / Transducer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOAD CELL, PILLOW BLOCK, 0.2 KN, 45 LBS. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Dover Flexo Electronics, Inc.
Description: Corrosion-resistant stainless steel and aluminum construction Load ratings from 100 - 5000 lbs.(450 - 22250N) Available in two frame sizes Entire length of top plate is clear for pillow block installation only along center line Use with live or dead shaft idlers Parallelogram
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Features: Sensor / Transducer
-
Supplier: Dover Flexo Electronics, Inc.
Description: adapter model for custom requirements. Three mounting styles available: "S" (standard), "FL" (flange), and "PB" (pillow block). Tension Transducers Capabilities Measure tension of any narrow ribbon or filament Small, versatile and easy-to-install Special wheels are available
- Force / Load Rating: 10 to 150 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Dover Flexo Electronics, Inc.
Description: for a given load rating. Must be used with electronics having extended range option. Oversized Top Plate (OTP). For mounting of oversized pillow block bearing Permanently Attached Cable with Tinned Leads (PT). Instead of cable connector.
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Dover Flexo Electronics, Inc.
Description: transducer front), flange, pillow block, piloted flange, or through-frame. All wheels are optional accessories; no wheel is provided as standard since many customers prefer to supply their own shafts and wheels. Wheels are shaft-mounted with the shaft inserted into the transducer's
- Force / Load Rating: 10 to 400 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
Find Suppliers by Category Top
Featured Products Top
-
also add multiple blocks to a given rail for additional load capacity and add multiple guide rails in series for long-travel applications. Follow us on: Facebook (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Here’s our tall-profile AGV with a unique load handling attachment designed to move special racks with molded parts between robotic cells. The AGV is our standard chassis with only the bolt-on load handling attachment/appliance at the rear of the chassis being unique to each customer (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Logic capacity: 52,160 system logic cells DSP resources: 120 DSP48E1 slices Block RAM: 2,700 Kb Package: 236-ball CPG package Grade: -2 speed grade, industrial temperature (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD. -
R-9300 Continuous Insulation Block Series, engineered by General Plastics. Designed for load-bearing applications, these blocks provide superior thermal control while maintaining structural stability, making them ideal for commercial and industrial projects. (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
over time. That requires a polyurethane foam that is always uniform in density, weight, thickness and cell structure. For absolute consistency and guaranteed performance, General Plastics LAST-A-FOAM® is unrivaled (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
. 1) Plan for cold-start behavior at the beginning of a shift In winter, the first hour is where many fleets lose momentum. Cold packs can feel sluggish until the battery warms under load, and operators may respond by pushing trucks harder or delaying charging (read more)
Browse Batteries Datasheets for Green Cubes Technology -
from machining versus molding. OVERVIEW OF MACHINING VERSUS CAST MOLDING CNC machining uses computer software to control machine tools that cut complex 2D and 3D shapes out of blocks of material. Usually (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Mine shaft conveyance load-monitoring system
Pillow block load cell .
-
Cable load sensing device
Pillow - block load cells loczlted z l t .
-
Sensorless tension control in paper machines
This necessitates the use of both ends of the roll be equipped with special bearing pillow blocks and load cells , resulting in additionalinitial costs and on- going maintenance.
-
Sensorless tension control in paper machines
This necessitates that both ends of the roll be equipped with special bearing pillow blocks and load cells , resulting in additional initial costs and on-going maintenance.
-
Rheology of coal-water slurries prepared by the high-pressure roll mill grinding of coal. Final report
Tightening the spring bolt compresses the disc-spring and generates the milling force which is transmitted via the load cells to the movable pillow block .
-
Conveyance monitoring to improve mine hoisting safety
Previousapproachesto monitoring conveyance load have favoredin-line load cells in the wire rope load path located atthe conveyancetermination, compressive load cells lo- cated atthe sheave wheel pillow blocks at the headframe, or load cells or strain gages mounted on the structural support …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46479/399591714-MIT.pdf?sequence=2
* ImpressionAssembly Improvements: the load cells should be placed directly above the pillow blocks .
-
Effect of Residual Stress from Welding on the Fatigue Strength of Notched 347 Austenitic Stainless Steel
The machine consists of two bearing pillow blocks mounted on a heavy base plate, a motor, a bearing, a strain-gage load cell , a compression spring, and two specially machined shafts to accommodate the specimens.
-
Experimental and Applied Mechanics, Volume 6
… test setup comprises of two actuators which are capable of applying displacement velocity and measuring displacement of test specimen in two orthogonal directions independently, two load cells with capacity of 90 … … the specimen, a sliding block (super pillow ) on a steel roller …
-
SLSF loop handling system. Volume IV. Analysis verifications and supporting appendices. [LMFBR]
Sprocket Pulley Block Sprocket Pulley Shaft Pulley Block Bearing Retainer Sprocket Spacer No, 1 Sprocket Spacer No. 2 Pulley Block Anchor Rod Load Cell Cover Plate Input Shaft Collar Collar … … Spacer Retainer Retainer Mounting Plate Gear Pillow Block Pillow Block Sprocket Gear …
Indicates content that may require registration and/or purchase.