-
Supplier: Meyer Gage Company, Inc.
Description: Meyer Gage calibration services are available for both new and used pin gages. In addition we offer calibration on other styles of O.D. and I.D. gages including trilock, taperlock, progressive, master setting discs, and ring gages. Calibration
- Services: Calibration Documentation, Calibration Service
- Capabilities: Dimensional Gages / Instruments, Inspection / NDT
- Features: North America, Northeast US Only, United States Only
-
Supplier: Meyer Gage Company, Inc.
Description: Meyer Gage calibration services are available for both new and used pin gages. In addition we offer calibration on other styles of O.D. and I.D. gages including trilock, taperlock, progressive, master setting discs, and ring gages. Calibration
- Service Capability: Calibration Documentation, Calibration Service
- Items Serviced: Dimensional Gages / Instruments
- Features: North America, Northeast US Only, United States Only
-
Supplier: ValueTronics International, Inc.
Description: port adapters and 3.5mm in-series phased matched adapters are also provided. A connector gage for checking contact pin locations prior to making measurements and a torque wrench for accurately tightening connector junctions are also included. All required calibration
-
-
Supplier: Mini-Circuits
Description: Location for SMA Connectors Specification FP FD 0.010 0.000 Max. 0.000 MIL-STD-348A MP MD CLASS 2 0.010 0.000 Max. 0.000 SMA Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0001” 1/5 Least dial graduation MASTER GAGES Gage
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Location Dimension N-Type Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0002” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial graduation plus 0.000250 0.00125” Accuracy measurement guardband Gage 0.0001”
- Type: Gauge
-
Description: accurate ball measurements with the aid of several specially designed anvils for this application. The Labmaster® Standard measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks Coating Thickness Standards Plug & Pin Gauges
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: ASTM International
Description: conversions, and load gage calibration curve. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. 1.3
-
Description: UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer® Model B measures: Your Precision Parts Pin & Plug Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages
- Range: 0 to 10 inch
- Graduation / Resolution: 0.00000025 to 0.0000005 inch
- Resolution: 0.00000025 to 0.0000005 inch
- Range / Travel: 0 to 10 inch
-
Description: footswitch and the instrument does the rest. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
-
Supplier: ValueTronics International, Inc.
Description: The 520A is a Resistance Standard from Electronic Development. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during
-
Supplier: Gefran
Description: Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Gefran
Description: Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/ Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating Thickness Standards Plug & Pin Gauges Thread Wires Film Thickness Gauge Block Stacks (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
pin depth and position of every connector you use - before mating. Maury's connector gage kits provide an easy to use, direct reading, self-checking, and accurate way to measure the critical linear interface dimensions of most coaxial connectors. These kits consist of gages with (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
. Ideal for single or multiple sensor systems. Load pin or Shackle Bolt with attached wireless transmitter. Transmitter is made to fit either custom or standard clevis pins. Software tools included. Applications Aerospace Industrial Weighing Automotive Construction Energy (read more)
Browse Load Cells Datasheets for Strainsert -
can be required many times to determine the actual force. Strainsert solved these problems with an innovative and creative approach to force measurement: the introduction of our patented Internally Gaged Load Pins. We developed standard Load Pins designed for easy fit and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
repeatable measurements in pin joints from 1/4″ diameter to over 10″ diameter in almost every type of pin joint. Strainsert offers standard Load Pin designs which exist for common applications (read more)
Browse Force and Load Sensors Datasheets for Strainsert
More Information Top
-
Comparison Between Two National Metrology Institutes of Diameters and Characteristic Impedance of Coaxial Air Lines
These measurements were traceable to NMIJ’s national stan- dards of length via calibrated ring and pin gauge reference standards .
-
A bilateral comparison of measurement of diameters and characteristic impedance of precision 3.5 mm coaxial air lines
These measurements were traceable to NMIJ’s national standards of length via calibrated ring and pin gauge reference standards .
-
Evaluation of coaxial V-connector LRL impedance standards for the 65 GHz vector network analyzer
Mechanical accuracy is determined by the standards of ring gages and LaserMiken calibration pins , and their measurement repeatability.
-
Calibration for precision coaxial air lines in the frequency range up to 110 GHz
These measurements trace to NMIJ’s national standards of ‘length’ via the reference standards of calibrated ring, pin and block gauge .
-
Cascade Impactor (CI) Mensuration—An Assessment of the Accuracy and Precision of Commercially Available Optical Measurement Systems
Although pin gauges are easy to use and, as primary standards , are calibrated to a high degree of accuracy, there are limitations: .
-
Bringing Gage Calibration In-house Reaps Benefits for Ohio Manufacturer
With the quality check regimes used on the TELMA horizontal setting instrument, Moody can calibrate a whole range of instruments â including pin and plug gages , micrometers, length standards , thread plug gages, set-thread plug gages, indicators, and bore gages.
-
MOX FUEL PIN MEASURING APPARATUS
The error bars indicate the uncertainty in the measurement of the dummy fuel pin (±0.0001); the actual uncertainty of the apparatus calibration standard was better than 1 x10-5 inches (commercial X gauge ).
-
Eastec 2000: Calibration Instrument Allows Quick Checking, Certification of Measuring Equipment
… and 1,000-mm lengths, is available with a range of accessories and software modules that can facilitate the calibration and checking of most measurement standards , including plain and threaded plug and rings gages , calipers, micrometers, indicators, pin gages, and snap gages …
-
QP Toolbox
It can facilitate the calibration and checking of numerous measurement standards , including plain and threaded plug and ring gages , calipers, micrometers, indicators, and pin and snap gages.
Indicates content that may require registration and/or purchase.