-
Supplier: ValueTronics International, Inc.
Description: The 1382 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.
- Features: Noise, Signal
- Device Type: Noise Generator
-
Supplier: NTi Audio AG
Description: talker’s microphone to the listener’s ears. The TalkBox simulates a human talker (60 dBA @ 1 meter according to IEC 60268-16) with the STIPA test signal and spoken messages. Further it provides a wide range of test signals like sine, pink noise, white noise and delay. The
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Features: Noise, None, Other User Interfaces, Signal
- Device Type: Noise Generator
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
-
Supplier: NTi Audio AG
Description: setup of delay line arrangements, thus the directionality of the signal source will be optimized. Testing is carried out in combination with the XL2 Audio and Acoustic Analyzer or Acoustilyzer AL1. Pink & White Noise Pink or white noise is synthesized with high spectral
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: ValueTronics International, Inc.
Description: The DS360 is a generator from Stanford Research. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Compact Signal Generator (SMG-1): digital, pink noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers. Includes barrier
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Signal Generator (SMG-1R): model digital pink or white noise signal generator (without amplifier), with balanced line or mic level (Low-Z) and high impedance (Hi-Z) outputs. Drives external devices such as equalizers or amplifiers.
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Generator/Amplifier (SMGA-5): digital, pink noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 1U x 9"D chassis for small,
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Rackmount Generator/Amplifier: model SMGA-20 is a digital, pink or white noise signal generator/amplifier (70V, 25V, or 8 ohm output) for sound masking applications. Black powder epoxy finish. Includes barrier strip connections. 2U x 9"D
-
Supplier: ValueTronics International, Inc.
Description: Dedicated analog circuitry for vanishingly low residual noise and THD+N 192 kHz digital input and output capabilities Generates and analyzes a broad palette of stimulus signals such as MLS, white and pink noise and other special purpose waveforms Extensive API automation with AP
-
Supplier: Audio Precision
Description: circuitry for vanishingly low residual noise and THD+N 192 kHz digital input and output capabilities Generates and analyzes a broad palette of stimulus signals such as MLS, white and pink noise and other special purpose waveforms Extensive API automation with AP Basic scripting
-
Supplier: TMP Pro Distribution
Description: direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3
-
Supplier: TMP Pro Distribution
Description: direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3
-
Supplier: TMP Pro Distribution
Description: direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3
-
Supplier: TMP Pro Distribution
Description: direct out and other options • Mutes on all fader masters • 100mm dust protected faders • Assignable talkback to all outputs, includes a talk switch latch mode • 1kHz oscillator / pink noise generator with patchable external output • 2-track monitoring and replay to LR • 3
-
Supplier: Maury Microwave
Description: The UFX7000B broadband AWGN noise generator has a powerful single board computer with flexible architecture used to create complex custom noise signals for advanced test systems. This versatile platform allows the user to meet their most challenging design requirements.
- Device Type: Noise Generator
-
Supplier: Maury Microwave
Description: The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult
- Device Type: Noise Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 8,000 MB
-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies is developing a robust and efficient sound generator for separation/isolation of aerosols in HVAC filters. The primary solution is a new, high intensity piezoelectric sound generator combined with a Helmholtz resonator. Conventional piezoelectric sound
- Device Type: Noise Generator
- Form Factor: Rack Mount / Fixed
Find Suppliers by Category Top
More Information Top
-
Pink Noise
Noise Plug - Precision Pink Noise Generator .
-
White Noise
PNG-400 - Analog White / Pink Noise Generator .
-
The Sound of Silence
In the audio band, this triode behaves like an exact pink noise generator .
-
Systematic Design for Emergence in Cellular Nonlinear Networks
Dynamics of a CA with a gene resulting from the sieve: “ Pink noise generator with .
-
Noise Generator
Noise Plug - Precision Pink Noise Generator .
-
Computational Methods for Physicists
L. Trammell, Pink noise generator ; Improvements in the correlated pink noise generator eval- uation; Hardware-friendly implementation of the correlated pink noise generator. http://home. earthlink.net/~ltrammell 37.
-
Acoustic Beamforming: Mapping Sources of Truck Noise
Only the lower section of the array with 25 microphones was tested using a Mackie Model SRM450 loudspeaker with a pink noise generator , as well as a lawnmower and a gas-powered string trimmer as noise sources in static positions in front …
Indicates content that may require registration and/or purchase.