-
Supplier: Essentra Components
Description: Open-end pipe caps use positive-gripping power over the threads to protect pipe and conduit external threads without blocking access to the pipe. Styles are color-coded and most commonly used with EMT, RMC (rigid metal conduit), and IMC (intermediate metal conduit)
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Caplugs
Description: EPN-240 closed-end pipe caps are recessed to accommodate crane hooks for ease of mobility, loading and unloading. Closed end to seal the pipe Recessed design Material: Linear low-density polyethylene Standard Color: Black
- Material: Polyethylene (PE)
-
Supplier: Caplugs
Description: CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14",16",18",20",24",30",36" & 42" have
- NPT Thread: 4 NPT
- Material: Polyethylene (PE)
- Features: Threaded
-
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 3" (76mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 50 Caps Per Case Sage Subcategory
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 2" (51mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 100 Caps Per Case Sage Subcategory
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 4" (102mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 20 Caps Per Case Sage Subcategory
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 1.5" (38mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 100 Caps Per Case Sage Subcategory
-
Supplier: Essentra Components
Description: Flexible Pipe Caps protect threaded and non-threaded pipe ends to eliminate foreign materials entering the pipe. The yellow PE material resists cracking and splitting under normal use and offers outstanding toughness and puncture resistance.
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Arizona Sealing Devices, Inc.
Description: Series VC Caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. If your application is exposed to extreme
- Material: Vinyl
-
Supplier: Daemar Inc.
Description: numbers: CE-16 CE-18 CE-20 CE-24 Traditional Caplugs CE/PC Series Pipe Caps - These heavy wall polyethylene caps offer protection for threaded pipe ends. The added length of the CE series caps provide a positive seal on the pipe surface beyond last
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter and coupler secured to the end connections, simply insert adapter into
-
Supplier: Polymer Molding, Inc.
Description: The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal.
- NPT Thread: 3/8 NPT
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Hi-Tech Seals, Inc.
Description: Casing protectors are designed to protect the endings of pipe. These casings are a small price to pay to avoid expensive machining costs to repair broken ends. Our casing protectors are designed to be light weight, easy to install and are 100% recyclable.
- Shape / Application: Round
- Features: Threaded
-
Supplier: Hi-Tech Seals, Inc.
Description: End Protectors are used to protect the pipe threads for tool joints of downhole tools, during shipping and storage. The distinct styles are selected based on the type of tool or threading involved. Tool joint protectors are designed for API threads.
- Shape / Application: Round
- Features: Tapered, Threaded
Find Suppliers by Category Top
Featured Products Top
-
MOCAP caps, plugs and flange protectors shield pipe ends and flanges from dirt, moisture and impact during transport or storage. (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Eliminates the need for installing a capped pipe for partial build-outs or servicing. The smooth surface on the self-centering disc affects a bubble-tight seal on the valve face seal, with the same reliability and pressure rating as an end connector FEATURES: • Provides bubble (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Silicone flange caps (SFC Series) feature a design which simplifies the application and removal of the cap. An internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part (read more)
Browse Electrical Connector Bases and Covers Datasheets for Caplugs -
! Added Functionality Some DrainJet® flushers have a threaded nozzle so you can plug the end with an NPT cap or plug and use it as a (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
lines, etc. Taking the typical product "oil cup" as an example: its cylinder body is drawn from aluminum profiles and precision machined, the end cap is processed from profiles, the threads are formed through pipe turning, the (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
manner possible to get the right parts to you within your specified time window. We are your one-stop source for non-standard fasteners cut to length and threaded to your exact application specifications. Our extensive inventory includes blanks in many grades of steel. We carry Hex Cap (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, bolts, and screws, and they also help connect threaded pipes, hoses, caps, and fixtures Gear reduction: Screw threads help with gear reduction by using worm drives (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
detachment from other components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other components or structures (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
COLLAPSE OF TUBES BY EXTERNAL PRESSURE
Inconel pipe with welded pipe - cap end closures ; a cutaway view i s shown .
-
An Experimental Nodule Collection Vehicle Design and Testing
… see Figure 1 ) • These buoyancy packages con- tain three or four ten-inch "hydrobuoy" glass spheres packaged between machined 36-lb/ft3 syntactic foam spacers; the spheres and spacers are contained in a vented ABS plastic pipe with spherical end cap closures .
-
Piping Handbook, Seventh Edition > PROCESS PIPING SYSTEMS
• Threaded plugs are preferred to pipe caps for threaded end closures to reduce dead-end corrosion problems caused by inadequate draining of trapped corrosive fluids.
-
Update and Improve Subsection NH - Simplified Elastic and Inelastic Design Analysis Methods
Different circumferential weld configurations in each vessel: MMA end cap closure welds and pipe -to-pipe welds.
-
Geochemical investigation of groundwater contamination in Perungudi dumpsite, South India
The bottom end of the pipe was closed by an end cap to arrest the flow in the upward direction.
-
Mass measurement of non-Newtonian substances in a conveyor pipe based on pulse response acquisition
The ends of the pipe are closed with a cap to enable filling with powder and fluid.
Indicates content that may require registration and/or purchase.