-
Supplier: McCrometer, Inc.
Description: The McCrometer FS200 is a patented flow straightener designed for 10- and 12-inch lines. Achieve high accuracy with just 1.5D upstream straight-run, using a sleek design that fits the same pipe cutout as your propeller meter.
- Pipe Diameter: 10 to 12 inch
- Features: Liquid, Recorder / Totalizer Functions
- Meter Technology: Turbine Meter
-
Supplier: SSI Fabricated
Description: Custom Configuration Pressures to 740 PSIG (51 BARG) Temperature to 800°F (427°C) Strainer, flow straightener, elbow and pipe reducer for pump applications Standard and custom engineered designs Integral straightening vanes reduce turbulence to improve pump efficiency One, three
- Pipe Size: 2 to 40 inch
- Pressure Rating: 790 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Johnson Controls, Inc.
Description: Our AD-1251 Airflow Probe includes a Differential Pressure Transducer (DPT) and is designed to provide accurate and energy efficient air flow monitoring at all times. Engineered specifically to measure air flow in duct applications, the AD-1251 functions as a differential pressure air
- Air Velocity Range: 400 to 5,000 SFPM
- Measurement Type: Air Velocity
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
-
-
Supplier: Johnson Controls, Inc.
Description: performing Airflow Measuring Stations on the market. Our AD-1250 Air Flow Measuring Station is factory-assembled and features an ultra-low-leak, high-performance, aluminum airfoil blade/aluminum frame control damper, an aluminum air straightener, multiple airflow sensing probes, and
- Air Velocity Range: 300 to 5,000 SFPM
- Measurement Type: Air Velocity
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
Find Suppliers by Category Top
More Information Top
-
INEXPENSIVE AIR-ASSIST ATOMIZATION FROM 80,000 ORIFICES
Schedule 40 PVC pipe Flow straightener .
-
Development of a High-Precision Calorimeter for Measuring Power Loss in Electrical Machines
This feeds through the main heater to a plenum cham- ber supplying a 4-m-long, 100-mm-diameter tube containing the high-pressure drop, multiple pipe flow straighteners , and volume-measuring turbine flowmeter.
-
Sustainable Practices for Landfill Design and Operation
larger (larger openings in orifice plates, large flow straightener pipe diameters with pitot tubes) to accommodate greater than normal flow rates.
Indicates content that may require registration and/or purchase.