-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical
- Capacity: 0.0014125868255148038 to 0.01589160178704154 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Comer Industries, Inc.
Description: These units complete Comer Industries' range of compact drives that now offer a maximum output torque of up to 110,000 Nm: they are ideal for tracked vehicles, like crawling forestry machines, excavators, and cranes, and they are also suitable for winches and milling applications,
-
Supplier: Portescap
Description: 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab Automation Material Handling
- Gear Ratio: 16.4 (X : 1)
- Output Torque: 26.54867256637168 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
-
-
Supplier: Voith Turbo Inc.
Description: approximately 10 - 100%. Benefits: High control range Relieved start-up Very high reliability Very high availability Shock and vibration dampening, therefore protection of motor and driving machine Robust design Driven Machine: Boiler feed pumps, compressors, fans, coal mills
- Mounting: Base
- Features: Continuously Variable, Integrated Gears
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
-
Supplier: Master Metal Engineering (MME)
Description: Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and
- Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
parts Mechanical and electromechanical subassembly integration Advanced CNC manufacturing capabilities include: CNC Swiss turning CNC lathe and mill-turn operations CNC milling and machining centers Precision gear (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Advanced CNC manufacturing capabilities include: CNC Swiss turning CNC lathe and mill-turn operations CNC milling and machining centers Precision gear manufacturing capabilities include: CNC bevel gear cutting CNC hobbing (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. SDP/SI custom gear manufacturing services deliver high-quality precision gears, machined parts, and gear assemblies to OEM customer requirements. As the engineer's preferred source we produce a wide variety of gears, including bevel gear (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Turning CNC Lathe, Mill-Turn CNC Milling and Machining Centers Precision Gear Fabrication CNC Bevel Gear Cutting CNC Hobbing CNC Shaping Coniflex Bevel Gear Generators Rack Cutting We machine a (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. As a precision gear and small mechanical component manufacturer, SDP/SI excels across all major processes, including Swiss turning, milling, turning, grinding, drilling, gear cutting, bevel gear cutting, and assembly. Components are produced in a wide range of materials, with finishing and (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
machined gears, bearings, shafting, couplings, speed reducers, fasteners, motors, and gearheads, we make it easy to keep your project moving forward. And if you need extra help, our experienced engineering team is ready to provide (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI Fairloc® shaft collars provide superior holding power, shaft protection, and precise adjustment for motion control applications, with standard and custom inch and metric configurations.
(read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
2nd International Conference on Sustainable Materials (ICoSM 2013)
The differences in the particle size value due to the milling time in planetary mill machine .
-
Magnetic and Structural Behaviour of Mechanically Alloyed Fe x Mn 0.912—x Al 0.075 C 0.01 Cu 0.003 Alloys with 0.50 ≤ x ≤ 0.80
These alloys were obtained by mechanical alloying in a planetary milling machine using 22 h of milling time.
-
Transparent Ceramics
A planetary milling machine was used for the ball milling experiment, with milling of 15 h, speed of 140 rpm and agate balls (5 mm in diameter) in high purity ethanol.
-
ZnTiO3 -based ceramics sintered at low temperature with boron addition for multilayer ceramic capacitor applications
…meet the mol ratio of ZnO/TiO2 = 1:1.2, and then milled with ZrO2 balls in deionized water for 4 h using 0.1 wt% sodium dodecyl benzene sulfonate (SDBS) as grinding aid with a planetary milling machine (Zhenguang, QM-3SP2, China).
-
Virtual engineering approaches in product and process design
The use of virtual prototyping approaches in the design and manufacturing of equipment such as a vertical planetary mill machine is delineated in Li et al. [28].
-
Characterization and sinterability of oxide-dispersion strengthened nickel powder produced by mechanical alloying
% 8YSZ were produced by mechanical alloying (MA) in air using a planetary milling machine and ZrO2 milling media.
-
New approach to filled polymers
In this work we suggest a new approach for polymerization on a filler - namely, mechanopo- lymerization in the planetary milling machine .
-
Synthesis and Optimization of the Sintering Kinetics of Actinide Nitrides
…eyewear, latex gloves, laboratory apron/coat, Fantastic cleaner, H20 (Liquid), carbon powder, UO2 powder, Graphite Crucible, disposable booties Equipment: Vacuum/Hydrogen furnace with cooling water and moisture/oxygen getterers, Geiger counter, glove box, uni-axial press, pellet die, planetary milling machine and accessories (jars, media…
-
Novel nanoparticle milling process for Bi-YIG dispersed transparent films
Process A consists of a planetary milling machine (Pulverisette 7; Fritsch) and a conventional YSZ mill pot (Fritsch).
-
Enhanced luminescent intensity of Sr2 SiO4 :Tb3+ phosphors by charge compensation (Li+ ) addition
Stoichiometrical amounts of raw materials were mixed with ethanol and then ball milled using planetary milling machine for 8 h (wt.(ball): wt.(powder): wt.(alco- hol) = 3:1:1.
Indicates content that may require registration and/or purchase.