-
Supplier: Essentra Components
Description: Use 2 identical pieces per hole. Parts nest when squeezed together. Holds flat panels together Serrated teeth adjust to a variety of panel thicknesses and provide a very secure hold Ideal for both rigid and compressed material Low profile on both sides of the assembly
- Material: Plastic
- Rivet Type: Snap
-
Supplier: RS Components, Ltd.
Description: Press fit ratchet rivet,8.8-12.7mm T
- Body Diameter: 0.281102514 inch
- Features: Other
- Material: Plastic
- Rivet Type: Snap
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not
- Body Diameter: 0.28125 inch
- Head Type: Flat
- Material: Plastic
- Rivet Type: Ratchet
-
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not
- Body Diameter: 0.28125 inch
- Head Type: Flat
- Material: Plastic
- Rivet Type: Ratchet
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not
- Body Diameter: 0.28125 inch
- Head Type: Flat
- Material: Plastic
- Rivet Type: Ratchet
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not
- Body Diameter: 0.28125 inch
- Head Type: Flat
- Material: Plastic
- Rivet Type: Ratchet
-
Supplier: bisco industries
Description: Push-In Rivets
- Material: Plastic
-
Supplier: TFC Ltd.
Description: Easily assembled by hand Neat appearance Non - corrosive Blind fixing Removable and reusable Material: Nylon 6 Colour: Black, White
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
handle is a control that reverses the ratchet action safely and easily. All cranks are steel and are made with riveted stampings. Slim profile gears are pre-assembled at the factory and are not replaceable. With this rugged construction, Lowell crank handles are far less likely to slip, stick, or (read more)
Browse Datasheets for Lowell Corporation -
elegant answer to this challenge. Combining quick installation with simple removability, these plastic snap rivets provide a secure hold while offering the convenience of easy maintenance and repositioning. What Are Snap Rivets? Snap rivets are lightweight, reusable (read more)
Browse Rivets Datasheets for bisco industries -
PEM® SMTSS™ fasteners feature a spring action to hold P.C. Board securely without screw or threaded hardware.
(read more)
Browse Rivets Datasheets for PennEngineering® -
Read about how the switch from a weld nut to the PROFIL® RND™ Rivet Nut helped a major automotive OEM completely eliminate the chance for cold welds and delivered reliable side impact performance that was previously compromised. (read more)
Browse Rivets Datasheets for PennEngineering® -
New Nylon Key-Hole fasteners from Keystone firmly secure to equipment and panels. one piece design of these fasteners allows them to be installed and removed without the need for tools and reused without the possibility of missing parts
(read more)
Browse Push-in Rivets Datasheets for Keystone Electronics Corp.
More Information Top
-
Roloff / Matek machine elements
… force ratio on the spur gear pair 777 force ratio in bolted joints 256 crane construction 152 force ratio, rivets 208 angular frequency 444 … … ball valve 676 ball ratchet 476 ball welding muffs … … Kunstoffteil, nut thread 244 plastics -riveting compound 206 plastic …
-
Roloff / Matek machine elements
… force ratio in bolted joints 238 crane construction 65 138 force introduction factor 237 force ratio -, strength detection 65 -, rivets 195 -, bolted joint 252 … … ball valve 635 ball ratchet 447 ball welding muffs … … Kunstoffteil, nut thread 227 plastics -riveting compound 193 plastic …
-
Strength and Stiffness of Engineering Systems
… R-ratio, see cyclic loading Radius of curvature of beam, 165 of elliptical hole, 124 Radius of gyration, 299 Ratcheting , 395, 400 Ratio, slenderness, 299 Rectangular beams elastic- plastic stress distribution, 367 moment … … Right hand rule, 15 Rivets , see bolts Rolled steel …
-
Fasteners - Grainger Industrial Supply
… 185 F, Color Off-White, Application For Fastening Metal, Wood, Circuit Boards, and Plastic Panels, Locking, Package … Push In Rivet , Ratchet , Round, Rivet Material Nylon, Rivet Length 0.218 In, Head Dia.
-
MICRO PLASTICS Fasteners - Grainger Industrial Supply
… 185 F, Color Off-White, Application For Fastening Metal, Wood, Circuit Boards, and Plastic Panels, Locking, Package … Push In Rivet , Ratchet , Round, Rivet Material Nylon, Rivet Length 0.343 In, Head Dia.
-
Keyword Index
… flow localization, 311 plastic heating, 999 plastic loosening, 373 plastic strain ratchetting, 199 plastic strains localisation, 323 … … 1119 pummeling, 921 rail integrity, 931 rail steel, 957 rail surface coating, 1007 rail, 865, 931 rails, 901, 1019 railway vehicle dynamics, 887 railways, 901 random loading, 515 ratcheting failure, 949 RCF, 865 … … residual stresses, 115, 1145 riveted joints, 279 rolling contact …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… X-ray films; guide springs; plastic tubes; plastic hose assemblies; plastic markers; plastic hose ducts; decals; tape; foam strips; ignition-exciter spacers and insulators; shielding bags; plastic caps; plastic thrust washers; rubber inserts … … turnbuckles; springs; thrust washers; rivets ; retaining springs; tube sleeves … … bushings; butterfly shafts; planetary-gear bearings; turbine carriers; screw and nut ball bearings; ratchet shaft splines; spur …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… manuals; paper instruction sheets; paperback books; hardcover books; photocopies; engineering drawings; wiring schematics; plastic decals; business cards … … steel links; steel staples; wood screws; J-hook screws; self-tapping screws; steel rivets ; stainless steel pins … … tool sets; needle nose pliers; pipe cutters; wrenches; adapters; wrench sets; nut drives; ratchet sets; sockets; hammers …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
planted planter plantar plaques plashed plashes plasmas plaster plastic plastid plating plateau platens platoon platted platter plaudit … … rapists rapping rappels rapport rapture rarebit rascals rashers rashest rasping raspier ratably ratable ratchet ratings rations ratites … … rippled ripsaws risibly risible risings risking riskier risotto rissole rituals ritzier rivaled rivalry riveted rivulet roaches roadbed …
-
561-B6253N Eagle Plastic Devices | Mouser
Eagle Plastic Devices Ratcheting Action Rivet .
Indicates content that may require registration and/or purchase.