-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 110
- Pitch Type: 0.200" (XL)
- Features: Other Plastic
- Mounting and Features: Simple Bore
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip
- Number of Teeth: 12
- Belt Width: 0.375 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 0.75 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 28
- Belt Width: 0.558 inch
- Bore Diameter (if applicable): 0.558 inch
- Length Through Bore (if applicable): 0.835 inch
-
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for
- Belt Width: 0.25 to 1 inch
- Number of Teeth: 30 to 364
- ANSI Pitch: 0.200" (XL), 0.375" (L)
- Belt Material: Polyurethane
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 48
- Belt Width: 0.687 inch
- Bore Diameter (if applicable): 0.689 inch
- Length Through Bore (if applicable): 0.563 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip
- Pitch Diameter: 1.01 to 2.78 inch
- Bore Diameter: 0.375 inch
- Style: Variable Speed
Find Suppliers by Category Top
Featured Products Top
-
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-V Sheaves Split Sheaves MXL/XL/L/H/XH Series Timing Pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
paper: What is a Synchronous Belt and Pulley Drive System? ISO 9001 + AS9100 registered. US Manufacturer of Power Transmission and Motion Control Products since 1950. Contact: Stock Drive Products/Sterling Instrument a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 USA (516) 328-3300 (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
D796 CD Catalog From SDP/SI
Fairloc® Hub Plastic Timing Pulleys [inch] [metric]. .... (MXL, XL , L, HTD®, GT®2, T & 40 DP) .
-
Timing Belt Pulleys: 1/5
1/5" pitch with plastic hub - stock bore size 1/4". .... Pulleys : Timing Belt Pulleys, 3mm HTD, 5mm HTD, 8mm HTD, XL Series, L Series .
-
Suppliers to Ford Galaxy
CHASSIS 215/60 R16 99H XL P6 Pirelli 215/60 R16 99V XL P6 Pirelli AFS Control Unit … LuK Coil on Plug Visteon Concentric slave cylinder for gas engines FT Automotive Control butterfly valve Kolbenschmidt Pierburg Coolant Water Connections Rasmussen (Norma) Cylinder head gaskets ElringKlinger Decoupled pulley Vibracoustic Diesel particulate filter … to Ford Federal-Mogul Plastic cam cover module ElringKlinger … 6-speed transmission Neumayer Tekfor Thermal heat shields (engine) ElringKlinger Throttle Body Visteon Timing system for I4…
-
2 – TIMING PULLEYS
XL Timing Belt Pulleys - 1/5 Pitch. .... That SUPER-PLAST® plastic gears reinforced with metal .
-
2 – TIMING PULLEYS
XL Timing Belt Pulleys - 1/5 Pitch. .... That SUPER-PLAST® plastic gears reinforced with metal inserts are available from stock exclusively from SDP?
-
MATERIAL: Acetal
XL Timing Belt Pulleys - 1/5 Pitch. .... That SUPER-PLAST® plastic gears reinforced with metal inserts are available from stock exclusively from SDP?
-
Did You Know?
XL Timing Belt Pulleys - 1/5 Pitch. .... At SDP/SI, we are dedicated to manufacturing plastic drive components that are standardized or custom-designed by…
-
s204 alloy steel,China s204 alloy steel Manufacturers, Suppliers - ECOL
Alloy Steel Casting/Foundry With ISO 9001:2008 Standard and non-standard customized OEMAlloy Steel Casting/Foundry Timing pulley Standard and non-standard. .... Type: MXL, XL ... in metal material such as steel, brass, aluminium etc. .... *500mm Our OEM Serivce : 1) Material:Steel, Brass, Copper, Stainless steel, Plastic , Aluminium POM, Delrin, Titanium Alloy…
-
Practical 3D Printers
…the belts on your printer, you will mostly likely move from a T5, XL , or similar large .... Timing Pulleys . .... to plastic , usually polycarbonate, or metal, usually aluminum.
-
Enamel index determination with an automatic testing apparatus
The norm conditions set fiir every plastic type geometric dimensions measuring time soMMe, measuring temperature, Aufsehmelzzeit, the load weight under exposure of which the Kunststoffsehmelze dureh the Diise is driven. .... ~ bertragung of the die path takes place the fiber displaces that deflecting rollers a hole disc .... ,.\Xl .
Indicates content that may require registration and/or purchase.