-
Supplier: RS Components, Ltd.
Description: Chauvin Arnoux Energy P01331018
- Display Type: Digital Only
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: RS Components, Ltd.
Description: Schneider Electric A9MEM1571
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.86 comprises three-phase multifunction energy meters. Available in these versions: 7E.86.8.400.0112. Reference current 1 A (6 A Maximum), Three-phase systems – 3 or 4 wire, Usable with current transformer*, Programmable CT secondary*, Dual tariff, MID certified
- Optical Meter Type: Energy Meter
-
-
Supplier: Finder S.p.A. con unico socio
Description: reactive energy (national certification), 16 resettable meters Active energy accuracy class: Class B according to EN 50470-3 (MID) Reactive energy accuracy class: Class 2 according to EN 62053-23 Protection category II
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic systems
- Optical Meter Type: Energy Meter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337589-MCP39F511A-E/MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tube Standard Package: 73 Current - Supply: 7mA Measurement Error: 0.1% Voltage - I/O High: 3V Voltage - I/O Low: 0.4V Meter Type: Single Phase
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.16 energy metere is single phase with horizontal mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), single phase 230 V AC, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN 62053-21 and EN
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: IC POWER METERING-1 PHASE 24SSOP
- Accuracy: 0.1 ± %
- Optical Meter Type: Energy Meter
-
Description: IC PWR MGMT W/PMBUS 24WQFN
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-8 Energy Metering ICs ROHS
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 1-PHASE, 230VAC; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:EM112 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:230VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1-PH, 230VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:7E Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Wavelength Range: 193 to 1,100 nm
- Sensor Diameter: 4 mm
- Maximum Pulse Width: 300 ns
- Display Type: Analog Only
-
Supplier: Opto 22
Description: The OPTOEMU-CTS-1250-400 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 400 amp primary and a 0.333 VAC secondary. Its inner
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
-
Description: AMETEK's Ci20 Revenue Meter watches over your energy investment in many ways. It has high accuracy measurements, site diagnostics and multiple communication options to ensure maximum usability. Your installation investment is reduced with our innovative software wizard that provides
- Number of Channels: 4
- Operating Temperature: 30 to 85 C
- Accuracy: 0.15 ± %
- Display Type: Digital Only
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No
-
Description: JEMStar II is easy to use and configure with our intuitive JEMWARE software and the meter display provides a user menu to show and edit configuration details. The JEMStar II has 8 GB of non-volatile memory to store your metering and power quality data for as long as you want. The meter
- Operating Temperature: 30 to 85 C
- Accuracy: 0.05 ± %
- Display Type: Digital Only
- Optical Meter Type: Energy Meter, Power / Energy Meter, Power Meter
-
Supplier: Newark, An Avnet Company
Description: POWER METER W/ ETHERNET, 3-PHASE, 415VAC; No. of Phases:Three Phase; Supply Voltage:100VAC to 415VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Bluetooth Device Testing in Manufacturing and Product Development Bluetooth is a globally adopted wireless communication standard that enables secure connectivity through various security mechanisms (e.g., pairing, encryption). Bluetooth Low Energy (BLE) was added to the (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf of approximately 0.7 mm (wire diameter 0.65–0.8 mm) with (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf (wire diameter 0.65–0.8 mm) with minimal dust and low cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
load cells and torque sensors provide plug and play capability that saves users time, energy and money. These smart meters automatically install and (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Bluetooth® technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products. The MT8852B offers (read more)
Browse Network Test Equipment Datasheets for Anritsu Company
More Information Top
-
Data aggregation using temporal and spatial correlations in Advanced Metering Infrastructure
Advanced Metering Infrastructure (AMI) are two-way data communications between users and power companies based on communication technology - Power Line Communication ( PLC ) or wireless communications (RF, ZigBee) etc … … measure, collect, and analyze energy usage, and communicate metering devices either on request …
-
http://eprints.hud.ac.uk/19323/1/Final_Thesis_-_Nov_13.pdf
… configuration ..............................................................................................13 Figure 2-5: Schematic diagram of the wireless machine health monitoring system … … 42 Figure 5-8: Energy Metre block.............................................................................................................43 Figure 6 … … remote machine condition monitoring based on Gearbox Test Rig … … 6-4: S7-1200 PLC Hardware .....................................................................................................47 Figure 6 …
-
Advanced Utility Metering; Period of Performance: April 23, 2002 - September 22, 2002
This system was developed so that meters from different vendors could be read and the data stored in a consistent manner NEMA … … s) of Delivery—Point(s) of interconnection on the Transmission Provider’s Transmission System where capacity and/or energy transmitted by the Transmission … The Point(s) of Delivery shall be specified in the Service Agreement Power Line Carrier ( PLC )—Communication system that transmits data between … … link between devices and that is based on such elements as … … is generated suitable for wireless broadcasting and/or communications Real …
-
Future Information Technology, Application, and Service
the smart grid are information communication technolo mart meter , decentralized system technology for ene chnology of energy quality, energy production and stor chnology, surveillance and monitoring technology of urity technology guaranteeing safety of the whole system able smart grid, AMI (Advanced Metering Infrastructu munication- based major communication infrastructure, mmunication infrastructure of AMI is possible to comp mmunication technology such as Ethernet and PLC (Po also wireless communication technology such as ZigB tiple smart meters under AMI communication environm …
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/sgre.2011.22016
Upon reception of time-varying price messages through DR procedures, smart meters located in smart homes issue instructions for energy management to smart appliances over a wireless or wired network to accomplish end-to- end pricing transfer and power usage adjustment for … Based on this idea of DR message delivery, we estab- lished an experimental simulation model in NS-2 com- bining power line communications ( PLC ) technology and wireless technologies to evaluate the network traffic and energy consumption in smart homes, as illustrated in …
-
Electromagnetic compatibility between electronic loads and automated meter reading systems using PLC
Thereareseveral communication methods available such as those based on wireless mobile communication networks (GSM/GPRS,3G), low power radio and power line communication ( PLC ). One of the popular communication methods is PLC in the 3…95 kHz frequency range, because the medium is available at all places, where electrical energy has to be metered and there are no direct fees for the communication.
-
CEVA Leads Israeli Smart Grid Consortium for the Advancement of Smart Grid Technologies
… communications expertise to meet the needs of smart grid applications such as smart meter modems and smart … CEVA's background in DSP- based wireless and wired technologies including PLC , Wi-Fi, Zigbee, LTE and WiMAX, will be the cornerstone for the development of advanced technologies aimed at delivering highly energy efficient, mass market smart grid technologies.
-
Research, development and application on the key technologies of intelligent dual-interactive power system
… smart grid and users, which builds a solid fundament for intelligent power, community energy reduction and diminishing … This paper proposes a scheme of intelligent dual-interactive power community system based on PLC and micro-power wireless communication technology, which accomplishes a series of functions such as home facilities controlling, the tri- meter collection, property management and home anti-theft …
-
A Survey on Smart Grid Communication Infrastructures: Motivations, Requirements and Challenges
Existing electrical utility WANs are based on a hybrid of communication technologies including wired technologies such as fiber optics, power line communication ( PLC ) sys- tems, copper-wire line, and a variety of wireless technolo- gies (i.e. data communications in cellular networks … … to support some monitoring/controlling applications as Supervisory Control and Data Acquisition (SCADA)/ Energy Management Systems (EMS … Many applications such as energy metering on the smart grid, have emerged from a decade of research …
Indicates content that may require registration and/or purchase.