-
Supplier: Honeywell International, Inc.
Description: ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2 APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 1 ENCLOSURE PLENUM RATED PLASTIC BODY MATERIAL 2.4 VA POWER RATING 20 TO 125 DEG F OPERATING TEMPERATURE 3/8 TO 1/2 INCH SHAFT DIAMETER 90 DEG ANGLE OF ROTATION
- AC Voltage: 24 volts
- Operating Temperature: 20 to 125 F
- Features: Electric
- Full Range of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: Magnatex Pumps, Inc.
Description: Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1) Built-in EMC filter FR-DU07 programming dial and FR-Configurator programming software Bi-directional coasting motor
- Number of Axes / Motors: 1
- Supply Voltage (AC): 240 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Setup: Control Panel
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE APPROVAL HVAC APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLENUM
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
-
Supplier: Bray Commercial
Description: Integrated Auxiliary Switch Plenum Rated Models Available
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 240 volts
- Stem Diameter: 0.2362206 to 0.4724412 inch
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: configurations 1 hp through 250 hp NEMA 1 enclosure, 65 kA SCCR as standard Plenum Rated Manual or automatic bypass control Electronic (pictured) or simple changeover versions Dual independent PID control loops Real-time clock feature and alphanumeric keypad display (S4
- Interface: Computer Programmable
- Type: DC Voltage Input
- Control: PID Control
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
, dust and other contaminants. ZAGO’s sustainable high-tech sealing solutions and components are impervious to moisture, dust and dirt, and are designed to protect the most fragile sensors. NEMA READY FOR NEMA BOUND ELECTRICAL ENCLOSURES ZAGO clean, high-tech sealing (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
Schmersal has developed a family of controls that meet the IP69K rating for high-pressure, high-temperature wash-down applications. This rating provides waterproofing protection that exceeds NEMA 4X rating: the enclosures are more than dust tight (IP6X), they also withstand high-pressure (to 1 (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
or 300 lb-in of torque, these rugged actuators feature NEMA 4, 4X, 7 and 9-rated enclosures, corrosion-resistant construction and a durable spur gear drive designed to withstand stall conditions without gear failure. Built for flexibility, the SR & SX Series offers a wide range (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long lasting sealing solutions like O-rings and gaskets in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
implementation. 4. Compliance and Protection Vortec coolers are UL-listed and rated for NEMA 4, 4X, and 12 enclosures, offering proven protection against ingress of dust, water, and corrosion. Real-World Impact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry, and most are thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry, and most are thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
-50R 50A configuration for RVs, motorhomes, generators, and compatible outdoor power applications Clear NEMA 3R-rated lid helps protect the receptacle from rain and dust High-strength polycarbonate enclosure is lightweight, corrosion-proof, and impact-resistant UV (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Shore Safety’s integrated GFCI technology that meets the Class C designation of an 18 /- 2mA trip level. This charging station is equipped with a NEMA 3R rain-proof rated enclosure that ensures safe charging in numerous environments. All LineGard® EVSE2 charging stations are (read more)
Browse Datasheets for Tecmark Corporation
More Information Top
-
ABB introduces compact side-by-side electronic bypass / drives
Available in a Plenum - rated NEMA 1 or NEMA 12 enclosure , "the two-contactor bypass features both a service switch that disconnects the drive for service, and a main disconnect switch or circuit breaker," said Jeff Miller, HVAC sales manager for …
-
New ABB Low Harmonic Distortion Solutions Include 12- and 18-pulse Rectifiers, Passive and Active Filters
The new drives are available in a 10 â 700 horsepower range at 200 - 480 VAC and are built in Plenum - rated NEMA 1 or NEMA 12 enclosures ; most units are built to contain both the transformers and drives.
-
http://www.cisco.com/en/US/prod/collateral/wireless/ps5678/ps6521/product_data_sheet0900aecd80635208.pdf
Metal case and rugged features support deployment in factories, warehouses, the outdoors ( NEMA enclosure required), and other industrial environments. UL 2043 plenum rating and extended operating temperature .
-
Increased Power Ratings In Allen-Bradley PowerFlex 400 HVAC Drives Expand Commercial Application Opportunities
A UL 508C plenum rating gives PowerFlex 400 drives further installation flexibility by allowing them to be mounted directly inside an air handling system, such as ventilation ductwork. NEMA /UL packaging options include enclosures to meet both indoor and outdoor application requirements.
-
Ethernet switch for all seasons | News | The Engineer
According to Canoga Perkins, the HS8000 is packaged in a rugged sealed enclosure that requires no airflow … The HS8000 is NEMA rated and is said to meet or exceed all environmental and temperature specifications for Utility and Traffic Control environments and is also Plenum rated for above-the-ceiling installations.
Indicates content that may require registration and/or purchase.