-
Supplier: Prosys
Description: The ProTrac syringe filler with speeds to 100 syringes per minute features a race track design, dual filling and closing stations as well as multiple post filling options. Features: Twin Head, Fully Automatic Syringe Filling & Closing Dual Barrel Syringes Dual
- Rate: 100 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: Prosys
Description: The ProTrac system with speeds to 120 syringes per minute features a race track design, dual filling and closing stations as well as multiple post filling options. Features: Twin Head, Fully Automatic Syringe Filling & Closing Single Barrel Syringes Plunger/Piston
- Rate: 120 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: manufacturing.We often provide parts of PCTFE Multi way valve head, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, peek pvdf pctfe fittings and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so
- Fitting Type: Adapter, Elbow
- Material: Fluororesin (PFA/PTFE/PVDF)
Find Suppliers by Category Top
More Information Top
-
Microbial Biotechnology- A Laboratory Manual for Bacterial Systems
Attach a plunger cap onto each syringe plunger head .
-
Unalarmed interruption of continuous drug infusion by Perfusor Space GC syringe pumps
In both cases, inspection of the device revealed a broken component in the load transmission mechanism (Fig. 2), which is not recognised during initiation or self-testing, as neither movement of the drive head or syringe plunger nor the resulting flow rate…
-
Textbook of the Quantitative analysis
The valve at the head of the piston syringe , the syringe with a reservoir of the buffered carrier solution can or connect the holding loop.
-
Vitreoretinal Surgery: Strategies and Tactics
• Ideally, the plunger head of the syringe used for oil extraction does not get stuck (making it impossible for the vitrectomy machine to create vacuum and start oil removal).
-
Automated processing of hochviskosen liquids in the laboratory
Rather by the emulsion preparation, comes the accuracy into the background by favour of a sufficiently high process safety into the automated sequence, better, the piston syringes with cylindrical head and large opening are suited here therefore (Abb. 6 right).
-
DNA Vaccines
Make single cell suspension by mashing it through cell strainers in a Petri dish filled with 10 mL of media using the head of a sterile syringe plunger .
-
DNA Vaccines
Make single cell suspension by mashing it through cell strainers in a Petri dish filled with 10 mL of media using the head of a sterile syringe plunger .
Indicates content that may require registration and/or purchase.