Fill out as many options as you want. Click "Run Search Filter" at any time.

Plunger Type:

Locking Plunger?

Retractable?

Thread Locking Element?

Diameter (threaded, English):

Diameter (threaded, metric):

Body Diameter (non-threaded):

Stroke:

End Force (depressed):

Body Material:

Ball / Plunger Material:

Help with Ball and Spring Plungers specifications:

Plunger Type
   Plunger Type       
   Your choices are...         
   Ball Plunger       Ball plungers are spring-loaded devices consisting of a threaded or non-threaded body that contains a spring-loaded ball. 
   Index Plunger       Index plungers are precision locating devices. The plungers have a tip that mates with a matching taper on a locating bushing to provide positional accuracy. The tip may be straight or tapered. 
   Knob Handle Plunger       Knob handle plungers are spring-loaded devices consisting of a body that contains a hand-retractable, spring-loaded plunger and a knob type handle. 
   Knob Handle Plunger with Mounting Plate       Knob handle plungers are spring-loaded devices consisting of a body that contains a hand-retractable, spring-loaded plunger, a knob type handle, and a mounting plate to mount the plunger. 
   Knurled Head Plunger       Knurled head plungers are spring-loaded devices consisting of a body that contains a hand-retractable, spring-loaded plunger and a knurled head. 
   L Handle Plunger       L handle plungers are spring-loaded devices consisting of a body that contains a hand-retractable, spring-loaded plunger and an L shaped handle. 
   Lateral Spring Plungers       Lateral spring plungers are spring-loaded devices consisting of a threaded or non-threaded body that contains a ball that is spring-loaded laterally as opposed to along the axis of the plunger. 
   Press Fit Plunger       Press fit plungers consist of a spring-loaded plunger or ball inside a body that is machined to be press fit into a hole. 
   Pull Ring Plunger       Pull ring plungers are spring-loaded devices consisting of a body that contains a hand-retractable, spring-loaded plunger and a pull ring. 
   Spring Plunger       Spring plungers are spring-loaded devices consisting of a threaded or non-threaded body that contains a spring-loaded plunger. 
   T Handle Plunger       T handle plungers are spring-loaded devices consisting of a body that contains a hand-retractable, spring-loaded plunger and a T shaped handle. 
   Threaded Stud for Knob Handle Plunger       Threaded stud for knob handle plungers are spring-loaded devices consisting of a body that contains a hand-retractable, spring-loaded plunger and a threaded stud for attaching a knob. 
   Other       Other unlisted plunger types. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Locking Plunger       Locking plungers can be locked in fully retracted position. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Retractable       Retractable plungers can be retracted by hand, usually with a knob or handle. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Thread Locking Element       The plunger contains a plastic patch or other device that holds the threads securely in place and prevents unscrewing due to vibration. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
Specifications
   Diameter (threaded, English)       
   Your choices are...         
   #4-48       The plunger body has a #4-48 thread. 
   #6-32       The plunger body has a #6-32 thread. 
   #6-40       The plunger body has a #6-40 thread. 
   #8-32       The plunger body has a #8-32 thread. 
   #8-36       The plunger body has a #8-36 thread. 
   #10-32       The plunger body has a #10-32 thread. 
   1/4-20       The plunger body has a 1/4-20 thread. 
   1/4-28       The plunger body has a 1/4-28 thread. 
   5/16-18       The plunger body has a 5/16-18 thread. 
   5/16-24       The plunger body has a 5/16-24 thread. 
   3/8-16       The plunger body has a 3/8-16 thread. 
   3/8-24       The plunger body has a 3/8-24 thread. 
   1/2-13       The plunger body has a 1/2-13 thread. 
   1/2-20       The plunger body has a 1/2-20 thread. 
   5/8-11       The plunger body has a 5/8-11 thread. 
   3/4-10       The plunger body has a 3/4-10 thread. 
   1-8       The plunger body has a 1-8 thread. 
   Other English Thread       Other unlisted English thread size. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Diameter (threaded, metric)       
   Your choices are...         
   M4 x 0.7       The plunger body has an M4 x 0.7 thread. 
   M5 x 0.8       The plunger body has an M5 x 0.8 thread. 
   M6 x 1.0       The plunger body has an M6 x 1.0 thread. 
   M8 x 1.25       The plunger body has an M8 x 1.25 thread. 
   M10 x 1.5       The plunger body has an M10 x 1.5 thread. 
   M12 x 1.75       The plunger body has an M12 x 1.75 thread. 
   M16 x 2.0       The plunger body has an M16 x 2.0 thread. 
   Other Metric Thread       Other unlisted metric thread size. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Body Diameter (non-threaded)       The diameter of the plunger body for a non-threaded plunger. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Stroke       The stroke is the distance the plunger travels when fully depressed. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   End Force (depressed)       The force generated by the plunger when it is fully depressed. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Material
   Body Material       
   Your choices are...         
   Plastic       Any of numerous organic, synthetic, or processed materials that are mostly thermoplastic or thermosetting polymers of high molecular weight and that can be made into objects, films, or filaments. 
   Steel       A commercial iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. It is malleable when under suitable conditions, and is distinguished from cast iron by its malleability and lower carbon content. 
   Stainless Steel       Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. 
   Other       Other unlisted or proprietary material. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Ball / Plunger Material       
   Your choices are...         
   Plastic       Any of numerous organic, synthetic, or processed materials that are mostly thermoplastic or thermosetting polymers of high molecular weight and that can be made into objects, films, or filaments. 
   Steel       A commercial iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. It is malleable when under suitable conditions, and is distinguished from cast iron by its malleability and lower carbon content. 
   Stainless Steel       Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. 
   Other       Other unlisted or proprietary material. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top