3/8-24 Ball and Spring Plungers
from Jergens, Inc.
Stainless Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely... [See More]
- Thread Size: 3/8-24
- End Force: 5
- Plunger Type: Ball Plunger (Locking)
- Body: Stainless Steel; 303 Stainless Steel
from Jergens, Inc.
Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]
- Thread Size: 3/8-24
- End Force: 5
- Plunger Type: Ball Plunger (Locking)
- Body: Steel; Low Carbon Steel
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy... [See More]
- Thread Size: 3/8-24; 1/2-13; 5/8-11
- Body: Steel
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Ball / Plunger: Steel
from Pivot Point, Inc.
Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other fixtures. Also known as Ball Detents,... [See More]
- Thread Size: 3/8-16; 3/8-24
- Non-threaded: 0.3750
- Plunger Type: Ball Plunger
- Stroke: 0.7860
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 1.12
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Plastic; Steel; Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 1.12
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Plastic; Steel; Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 1.12
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Plastic; Stainless Steel; Stainless Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 1.79
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Steel; Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 1.79
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Steel; Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 0.4046
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 0.4046
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 1.57
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Plastic; Steel; Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 3/8-24; 3/8-24
- End Force: 1.12
- Plunger Type: Index Plunger; Indexing Plungers
- Body: Plastic; Steel; Steel