Pull Ring Plunger Ball and Spring Plungers
from Jergens, Inc.
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Turn the ring to lock and extend the plunger. Slight taper on the... [See More]
- Plunger Type: Pull Ring Plunger (Locking)
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 4
from Vlier
Pull ring plungers in steel are designed for limited space applications and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Choose a stainless steel option for applications that must resist rust and corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]
- Plunger Type: Pull Ring Plunger (Locking)
- Stroke: 1.1
- Thread Size: 1/4-20
- End Force: 2.5
from Jergens, Inc.
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Slight taper on the end of the plunger for easy alignment [See More]
- Plunger Type: Pull Ring Plunger (Retractable)
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2
from Vlier
Stubby pull ring plungers in stainless steel are perfect for installation into tight spaces on account of their stout bodies and easy to grasp design. Their stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. [See More]
- Plunger Type: Pull Ring Plunger (Locking); Stubby
- Stroke: 0.4400
- Thread Size: 1/4-20
- End Force: 2
from Jergens, Inc.
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our... [See More]
- Plunger Type: Pull Ring Plunger
- End Force: 2.5
- Non-threaded: 0.1880
- Body: Steel; Low Carbon Steel
from Vlier
Stubby pull ring plungers in steel offer a shorter plunger body for limited space applications, and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Pull-ring... [See More]
- Plunger Type: Pull Ring Plunger (Locking); Stubby
- Stroke: 0.4400
- Thread Size: 1/4-20
- End Force: 2
from Jergens, Inc.
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our... [See More]
- Plunger Type: Pull Ring Plunger
- End Force: 2.5
- Non-threaded: 0.1880
- Body: Steel; Low Carbon Steel
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. *Black Oxide. **Zinc Plated Clear Chromate Finish [See More]
- Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90 °. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: Pull Ring Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Chamfered plunger for easy alignment. Withstands side loading. *No thread relief. **Zinc Plated Clear Chromate Finish [See More]
- Plunger Type: Pull Ring Plunger; Ball Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Carr Lane Manufacturing Co.
Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: Pull Ring Plunger (Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Ball / Plunger: Stainless Steel