Steel Ball and Spring Plungers
from Vlier
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin ® knob offers excellent versatility and wide application potential. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Contoured... [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knob Handle Plunger (Locking)
- Stroke: 0.7874
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
Ganter GN.33131 Ball & Spring Plunger [See More]
- Body: Steel
- Thread Size: M8 x 1.25; Other Metric Thread; M8
- Plunger Type: Ball Plunger; Spring Plunger
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Body: Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Plunger Type: Spring Plunger
- Non-threaded: 0.2362
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Body: Steel; Low Carbon Steel
- Thread Size: #6-32
- Plunger Type: Spring Plunger
- End Force: 4.5
from Imao-Fixtureworks
RoHS, SUS, Ball Plungers [See More]
- Body: Steel
- Stroke: 0.0197 to 0.1772
- Plunger Type: Ball Plunger
- End Force: 1.12 to 53.95
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses. Positioning. Indexing. Locating. Torque limiting. Gear shifters. Detents. Special Features. Smallest & lightest spring-loaded device. Side-load tolerant. Controlled end forces. [See More]
- Body: Steel
- Thread Size: #4-48
- Plunger Type: Ball Plunger
- Stroke: 0.1870
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11819R Index Plunger [See More]
- Body: Steel
- Thread Size: M6 x 1.0; Other Metric Thread; M6
- Plunger Type: Index Plunger
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Body: Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Plunger Type: Spring Plunger
- Non-threaded: 0.2362
from Jergens, Inc.
Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]
- Body: Steel; Low Carbon Steel
- Thread Size: #6-32
- Plunger Type: Spring Plunger
- End Force: 4.5
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, Ball Plungers [See More]
- Body: Steel
- Stroke: 0.0197 to 0.1378
- Plunger Type: Ball Plunger (Thread Locking Element)
- End Force: 0.3372 to 40.46
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Thread-In
from Vlier
Delrin ® Nose stubby plungers provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF with electrical insulating properties. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. Impact resistance. [See More]
- Body: Steel
- Thread Size: #8-36
- Plunger Type: Stubby
- Stroke: 0.4370
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11834X Index Plunger [See More]
- Body: Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Body: Steel; Low Carbon Steel
- Thread Size: #6-32
- Plunger Type: Spring Plunger
- End Force: 3.5
from Imao-Fixtureworks
RoHS, Hex Socket Ball Plungers [See More]
- Body: Steel
- Stroke: 0.0197 to 0.2165
- Plunger Type: Ball Plunger
- End Force: 0.3372 to 60.7
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Thread-In
from Vlier
Extended travel stubby plungers offer maximum travel. These compact spring plungers provide the same travel as our standard plunger while using the same body size as our stubby plunger. Typical Uses. Limited space. Indexing. Electrical contacts. Part positioning. Locking. Detents. Special Features. [See More]
- Body: Steel
- Thread Size: M4 x 0.7
- Plunger Type: Stubby
- Stroke: 0.4370
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11788U Index Plunger [See More]
- Body: Steel
- Thread Size: Other Metric Thread; M20
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2.5
- Plunger Type: L Handle Plunger (Locking, Retractable)
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, Hex Socket Ball Plungers [See More]
- Body: Steel
- Stroke: 0.0197 to 0.1378
- Plunger Type: Ball Plunger (Thread Locking Element)
- End Force: 0.3372 to 40.46
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Locking hex drive plungers provide a retractable plunger that locks in the retracted position and can be easily withdrawn and reengaged. A built-in hex drive wrench facilitates rapid installation and adjustment with a hex tool. The steel version is offered with a zinc gold chromate finish. Typical... [See More]
- Body: Steel
- Thread Size: 1/4-20
- Plunger Type: (Locking)
- Stroke: 0.4000
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11833Q Index Plunger [See More]
- Body: Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16
- Plunger Type: Index Plunger
from Jergens, Inc.
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position. Used in Machining Applications as Positioners, Loading Pins or Indexing Devices. Plunger Pin has Slight Taper on end to Assure Easy Alignment. Zinc Plated Carbon Steel, 303 Stainless Steel. Delrin Nose Prevents Marring of... [See More]
- Body: Steel; Steel
- End Force: 5
- Plunger Type: (Locking, Retractable)
from Imao-Fixtureworks
Notes. Install into H8-tolerance holes. Ensure that these plungers are installed as deep as or deeper than the values stated above for H1 dimension [See More]
- Body: Steel
- Non-threaded: 0.3150 to 0.5512
- Plunger Type: Lateral Spring Plungers
- Stroke: 0.0276 to 0.0709
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy alignment. Steel variants are finished in zinc gold chromate. Typical Uses. Positioning. Fastening. [See More]
- Body: Steel
- Thread Size: #10-32
- Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
- Stroke: 0.4000
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11831Y Index Plunger [See More]
- Body: Steel
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Turn the ring to lock and extend the plunger. Slight taper on the... [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 4
- Plunger Type: Pull Ring Plunger (Locking)
from Imao-Fixtureworks
Plastic Locking Element for Loose Prevention, RoHS, Short Spring Plungers [See More]
- Body: Steel
- Stroke: 0.0591 to 0.1772
- Plunger Type: Spring Plunger (Thread Locking Element)
- End Force: 0.6744 to 24.73
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in... [See More]
- Body: Steel; Stainless Steel
- Plunger Type: Ball Plunger; Press Fit Plunger; Knurled Head Plunger
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11832U Index Plunger [See More]
- Body: Steel
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 0.5000
- Plunger Type: L Handle Plunger (Locking, Retractable)
from Imao-Fixtureworks
RoHS, Short Spring Plungers [See More]
- Body: Steel
- Stroke: 0.0591 to 0.2559
- Plunger Type: Spring Plunger
- End Force: 0.6744 to 26.98
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Lever style plungers feature a tapered end, making for easy alignment. The locking variety permits the plunger tip to be fully withdrawn into the body, and then locked into position. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever handle... [See More]
- Body: Steel
- Thread Size: 1/4-20
- Plunger Type: (Locking)
- Stroke: 1.25
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11820Y Index Plunger [See More]
- Body: Steel
- Thread Size: M6 x 1.0; Other Metric Thread; M6
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Slight taper on the end of the plunger for easy alignment [See More]
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2
- Plunger Type: Pull Ring Plunger (Retractable)
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from Vlier
Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]
- Body: Steel
- Thread Size: #6-32
- Plunger Type: Posi-Hex
- Stroke: 0.5300
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 11825P Index Plunger [See More]
- Body: Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our... [See More]
- Body: Steel; Low Carbon Steel
- Non-threaded: 0.1880
- Plunger Type: Pull Ring Plunger
- End Force: 2.5
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from Vlier
Delrin ® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Insulating Delrin ® Nose. Reinforced for minimum... [See More]
- Body: Steel
- Thread Size: #8-32
- Plunger Type: Spring Plunger
- Stroke: 0.6300
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
Spring loaded plunger,4.7mm [See More]
- Body: Steel
- Thread Size: Other Metric Thread; M7
- Plunger Type: Spring Plunger
from Jergens, Inc.
Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]
- Body: Steel; Low Carbon Steel
- Thread Size: 1/4-28
- Plunger Type: Ball Plunger (Locking)
- End Force: 4
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from Vlier
Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]
- Body: Steel; Stainless Steel
- Thread Size: #6-32
- Plunger Type: Spring Plunger
- Stroke: 0.5300
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
MODEL 01 IP 5MM (PIN) [See More]
- Body: Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10 x 1
from Jergens, Inc.
Jergens Press Fit Plungers are turned and the tips are generated in one smooth continuing process. This results in a constant radius tip, perfectly tangent to the point where the tip joins the shaft. Closer tolerances, minimum plunger-to-body clearance, and smoother plunger finish make all of our... [See More]
- Body: Steel; Low Carbon Steel
- Non-threaded: 0.1880
- Plunger Type: Pull Ring Plunger
- End Force: 2.5
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from Vlier
Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]
- Body: Steel
- Thread Size: #8-36
- Plunger Type: Stubby
- Stroke: 0.4370
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
Southco 56-10-401-20 Index Plunger [See More]
- Body: Steel
- Thread Size: Other Metric Thread; M9
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]
- Body: Steel; Body, Low Carbon Steel
- Thread Size: 1-8
- Plunger Type: Spring Plunger
- End Force: 68
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Thread-in
from Vlier
Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. Typical Uses. Positioning. Locating. Indexing. Torque limiting. Gear shifters. Detents. Special Features. Steel body with... [See More]
- Body: Steel
- Thread Size: #4-48
- Plunger Type: Ball Plunger
- Stroke: 0.1870
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
RS PRO 12672P Index Plunger [See More]
- Body: Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Plunger Type: Index Plunger
from Jergens, Inc.
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]
- Body: Steel; Low Carbon Steel
- Thread Size: #6-32
- Plunger Type: Spring Plunger
- End Force: 3.5
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
The enhanced design of our Posi-HexTM ball plungers allows for easy installation and removal using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. These compact spring plungers offer quick change-outs that save... [See More]
- Body: Steel
- Thread Size: #6-40
- Plunger Type: Ball Plunger; Posi-Hex
- Stroke: 0.3500
from Southco
Southco ’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull, ” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for... [See More]
- Body: Steel; Steel
- Ball / Plunger: Steel
- Plunger Type: Spring Plunger
from RS Components, Ltd.
Spring Plunger,Steel, M4 [See More]
- Body: Steel
- Thread Size: M4 x 0.7; Other Metric Thread; M4
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Pull ring plungers in steel are designed for limited space applications and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Choose a stainless steel option for applications that must resist rust and corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]
- Body: Steel
- Thread Size: 1/4-20
- Plunger Type: Pull Ring Plunger (Locking)
- Stroke: 1.14
from RS Components, Ltd.
Spring Plunger,Steel, M3 [See More]
- Body: Steel
- Thread Size: Other Metric Thread; M3
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. High tensile strength. High dielectric strength. Reinforced... [See More]
- Body: Steel
- Thread Size: #8-32
- Plunger Type: Spring Plunger
- Stroke: 0.6300
from RS Components, Ltd.
Spring Plunger,Steel, M6 [See More]
- Body: Steel
- Thread Size: M6 x 1.0; Other Metric Thread; M6
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Stubby lever style plungers feature a shorter plunger body, making them ideal for limited space applications. Choose locking or non-locking options, both offered in a steel construction. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever... [See More]
- Body: Steel
- Thread Size: 1/4-20
- Plunger Type: (Locking); Stubby
- Stroke: 0.7500
from RS Components, Ltd.
Spring Plunger,Steel, M20 [See More]
- Body: Steel
- Thread Size: Other Metric Thread; M20
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from Vlier
Stubby pull ring plungers in steel offer a shorter plunger body for limited space applications, and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Pull-ring... [See More]
- Body: Steel
- Thread Size: 1/4-20
- Plunger Type: Pull Ring Plunger (Locking); Stubby
- Stroke: 0.4400
from RS Components, Ltd.
Spring Plunger,Steel, M5 [See More]
- Body: Steel
- Thread Size: M5 x 0.8; Other Metric Thread; M5
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from Vlier
Locking T-handle retractable plungers in steel can be easily grasped on account of their design, allowing for easy withdrawal and engagement. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. T-Handle design. Hand-retractable non-locking plunger. [See More]
- Body: Steel
- Thread Size: 1/4-20
- Plunger Type: T Handle Plunger (Locking, Retractable)
- Stroke: 1.14
from RS Components, Ltd.
RS PRO 12673W Index Plunger [See More]
- Body: Steel
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Plunger Type: Index Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from RS Components, Ltd.
Spring Plunger,Steel, M8 [See More]
- Body: Steel
- Thread Size: M8 x 1.25; Other Metric Thread; M8
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from RS Components, Ltd.
Spring Plunger,Steel, M10 [See More]
- Body: Steel
- Thread Size: M10 x 1.5; Other Metric Thread; M10
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from RS Components, Ltd.
Spring Plunger,Steel, M12 [See More]
- Body: Steel
- Thread Size: M12 x 1.75; Other Metric Thread; M12
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Flare-in
from RS Components, Ltd.
Spring Plunger,Steel, M16 [See More]
- Body: Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16
- Plunger Type: Spring Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from RS Components, Ltd.
RS PRO 12674S Index Plunger [See More]
- Body: Steel
- Thread Size: M16 x 2.0; Other Metric Thread; M16
- Plunger Type: Index Plunger
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from bisco industries
Spring-Loaded Plungers [See More]
- Body: Steel
- Plunger Type: Spring Plunger; Press-in
from BNB INT. Co., Ltd.
A ball plunger helps determine the position so that a target arrives at the correct position.. This bolt type is easy to remove and use. [See More]
- Body: Steel; SCM435, SUS303
- Thread Size: M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3 x 0.5, M14 x 2.0
- Plunger Type: Ball Plunger
- Stroke: 0.0197 to 0.0984
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]
- Body: Steel
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0
- Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
- Ball / Plunger: Steel
from NBK America LLC
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Main body materials... [See More]
- Body: Steel; SCM435 Ferrosoferric Oxide Film (Black)
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger (Thread Locking Element)
- Stroke: 0.0472
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Plastic; Nylon Ball
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Body: Steel; Steel
- Thread Size: Other Metric Thread; M20 x 1.5
- Plunger Type: Cam Plungers
- End Force: 21
from Pivot Point, Inc.
Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other fixtures. Also known as Ball Detents,... [See More]
- Body: Steel
- Thread Size: 1/4-20; 1/4-28
- Plunger Type: Ball Plunger
- Non-threaded: 0.2500
from BNB INT. Co., Ltd.
It is generally used with a control lever to determine a certain position, absorb the vibration of an object, or. reduce vibration and noise. It is widely applied to different devices. [See More]
- Body: Steel; SUS303
- Non-threaded: 0.1811 to 0.4173
- Plunger Type: Ball Plunger
- Stroke: 0.0315 to 0.0945
from Carr Lane Manufacturing Co.
Extremely compact spring-loaded plunger that stays extended by spring force except when manually held in retracted position (non-locking). Handy pull ring allows quick actuation, yet folds out of the way when not in use. Available in steel or stainless steel. Made in USA. [See More]
- Body: Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Plunger Type: Pull Ring Plunger (Retractable)
- Ball / Plunger: Steel
from NBK America LLC
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). PSP-N has a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information. Pin materials and load types... [See More]
- Body: Steel; SCM435 Ferrosoferric Oxide Film (Black)
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger
- Stroke: 0.1969
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Body: Steel; Steel
- Thread Size: Other Metric Thread; M20 x 1.5
- Plunger Type: Cam Plungers
- End Force: 21
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90 °. Available in steel or stainless steel. Made in USA. [See More]
- Body: Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13
- Plunger Type: Pull Ring Plunger (Locking, Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel. Plunger: Case Hardened Steel. Knob: Delrin (Black). Optional locking elements. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces =... [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Body: Plastic; Steel; Plastic
- End Force: 1.91
- Plunger Type: Index Plunger; Indexing Plungers
- Ball / Plunger: Steel; Steel
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]
- Body: Steel
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel. Plunger: Case Hardened Steel. Knob: Delrin (Black). Non-locking design. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger (Retractable, Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FHR-1 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy... [See More]
- Body: Steel
- Thread Size: 3/8-24; 1/2-13; 5/8-11
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. Plunger... [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-1-45 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]
- Body: Steel
- Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Knob Handle Plunger with Mounting Plate (Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-10 [See More]
- Body: Steel; Steel
- Thread Size: 3/8-16; 3/8-16
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.2500
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]
- Body: Steel
- Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Knob Handle Plunger with Mounting Plate (Locking, Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Plastic; Nylon Ball
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-25 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Body: Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Stainless Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FR-37 [See More]
- Body: Steel; Steel
- Thread Size: 3/8-16; 3/8-16
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.7500
from Carr Lane Manufacturing Co.
Simple, economical ball plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. Installation hole... [See More]
- Body: Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Ball Plunger
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel. Plunger: Case Hardened Steel. Knob: Delrin (Black). Optional locking elements. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces =... [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-1 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Simple, economical ball plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. Installation hole... [See More]
- Body: Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Ball Plunger
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Body: Steel. Plunger: Case Hardened Steel. Knob: Delrin (Black). Non-locking design. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRD-10 [See More]
- Body: Steel; Steel
- Thread Size: 3/8-16; 3/8-16
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.2500
from Carr Lane Manufacturing Co.
Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]
- Body: Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Press Fit Plunger
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Body: Steel or Stainless Steel. Plunger: Steel or Stainless Steel. Unified ANSI and metric threads. Hand retractable plunger can be easily engaged and withdrawn. Chamfered plunger for easy alignment. Built-in drive wrench for rapid installation and alignment. *Black... [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Knurled Head Plunger (Retractable, Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRN-25 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Simple, economical spring-loaded plunger ideal for installation in softer materials, such as aluminum, wood, or plastic. Use when a threaded hole would be impractical or when adjustment is not required. Sturdy shoulder provides a fixed seating position and positively resists detent force. [See More]
- Body: Steel
- Non-threaded: 0.1250 to 0.5000
- Plunger Type: Press Fit Plunger
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRT-250 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Carbon & Stainless Steel Nose. Material: Steel Body: 12L14 Steel, Black Oxide Finish. Stainless Steel Body: 303 Stainless Steel. Steel Nose: 12L14 Steel, Black Oxide Finish. Stainless Steel Nose: 303 Stainless Steel. Many sizes conform to TCMAI standards. All dimensions in... [See More]
- Body: Steel
- Thread Size: M10 x 1.5
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . FRT-500 [See More]
- Body: Steel; Steel
- Thread Size: 1/2-13; 1/2-13
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 2.5
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NKP-1 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
from Carr Lane Manufacturing Co.
Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Ball:440 Stainless Steel. Black Oxide Finish - Steel Only. Ideal for installation in softer materials, such as aluminum, wood or plastic. Sturdy shoulder provides a fixed seating position and... [See More]
- Body: Steel
- Ball / Plunger: Plastic; Nylon Ball
- Plunger Type: Ball Plunger; Press Fit Plunger
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRP-1 [See More]
- Body: Steel; Steel
- Thread Size: #10-32; 10-32
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]
- Body: Steel
- Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Ball:440 Stainless Steel. Black Oxide Finish - Steel Only. Ideal for installation in softer materials, such as aluminum, wood or plastic. Sturdy shoulder provides a fixed seating position and... [See More]
- Body: Steel
- Ball / Plunger: Stainless Steel
- Plunger Type: Ball Plunger; Press Fit Plunger
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . NRP-51 [See More]
- Body: Steel; Steel
- Thread Size: #10-32; 10-32
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Body: Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-0 [See More]
- Body: Steel; Steel
- Thread Size: #10-32; 10-32
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]
- Body: Steel
- Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
- Plunger Type: Ball Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Case Hardened 12L14 Steel Nose, Black Oxide. Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose. Excellent wear resistance [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Spring Plunger (Thread Locking Element)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PHR-250 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]
- Body: Steel
- Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Steel
from Te-Co, Inc.
Product Information. Designed for applications where space is limited. Chamfered plunger for easy alignment. Withstands side loading. *No thread relief. **Zinc Plated Clear Chromate Finish [See More]
- Body: Steel
- Thread Size: 1/2-13
- Plunger Type: Pull Ring Plunger (Retractable)
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PR-10 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
from Carr Lane Manufacturing Co.
Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]
- Body: Steel
- Thread Size: #8-32; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Plunger Type: Spring Plunger (Thread Locking Element)
- Ball / Plunger: Delrin®
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PR-250 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 1
from Carr Lane Manufacturing Co.
Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Straight Index Plungers have an entirely cylindrical plunger with a slight radius at the tip, used together with a straight bushing. A straight plunger provides slightly... [See More]
- Body: Steel
- Non-threaded: 0.5000 to 1
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PR-375N [See More]
- Body: Steel; Steel
- Thread Size: 3/8-16; 3/8-16
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 2
from Carr Lane Manufacturing Co.
Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Straight Index Plungers have an entirely cylindrical plunger with a slight radius at the tip, used together with a straight bushing. A straight plunger provides slightly... [See More]
- Body: Steel
- Non-threaded: 0.5000 to 0.7500
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-1 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Straight Index Plungers have an entirely cylindrical plunger with a slight radius at the tip, used together with a straight bushing. A straight plunger provides slightly... [See More]
- Body: Steel
- Non-threaded: 0.5000 to 1
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-10 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Tapered Index Plungers feature a 15 ° taper on the plunger tip with a mating taper on the bushing. The taper makes alignment easier and also eliminates any binding during... [See More]
- Body: Steel
- Non-threaded: 0.5000 to 1
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-250 [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000
from Carr Lane Manufacturing Co.
Index plungers are precision, heavy-duty assemblies with a retractable spring-loaded plunger and a matching locating bushing. Tapered Index Plungers feature a 15 ° taper on the plunger tip with a mating taper on the bushing. The taper makes alignment easier and also eliminates any binding during... [See More]
- Body: Steel
- Non-threaded: 0.5000 to 0.7500
- Plunger Type: Index Plunger
- Ball / Plunger: Steel
from Reid Supply
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . PRSN-250A [See More]
- Body: Steel; Steel
- Thread Size: 1/4-20; 1/4-20
- Plunger Type: Spring Plunger (Retractable); Spring Plungers
- End Force: 0.5000