5/16-24 Ball and Spring Plungers
2 Results
Stainless Steel Ball Plungers - Fine Thread (UNF) -- 11205
from Jergens, Inc.
from Jergens, Inc.
Stainless Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely... [See More]
- Thread Size: 5/16-24
- End Force: 4.5
- Plunger Type: Ball Plunger (Locking)
- Body: Stainless Steel; 303 Stainless Steel
Steel Ball Plungers - Fine Thread (UNF) -- 10705
from Jergens, Inc.
from Jergens, Inc.
Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]
- Thread Size: 5/16-24
- End Force: 4.5
- Plunger Type: Ball Plunger (Locking)
- Body: Steel; Low Carbon Steel