Locking Plunger Ball and Spring Plungers

64 Results
_Delrin® Knob Plungers - Locking - Steel -- MPRTL10
from Vlier

Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin ® knob offers excellent versatility and wide application potential. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Contoured... [See More]

  • Plunger Type: Knob Handle Plunger (Locking)
  • Stroke: 0.7874
  • Thread Size: M10 x 1.5
  • End Force: 2.02
Delrin Tip / Stainless Steel Spring Plungers -- 30536
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Plunger Type: Spring Plunger (Locking)
  • End Force: 4.5
  • Thread Size: #6-32
  • Body: Steel; Low Carbon Steel
Indexing Plungers -- LBLT
from Imao-Fixtureworks

RoHS, Indexing Plungers [See More]

  • Plunger Type: Index Plunger (Locking)
  • End Force: 0.6744 to 5.17
  • Stroke: 0.3740 to 0.9843
  • Body: Stainless Steel
Delrin® Knob Plungers - Locking – Stainless Steel -- SMPRTL10
from Vlier

Delrin ® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special... [See More]

  • Plunger Type: Knob Handle Plunger (Locking)
  • Stroke: 0.7874
  • Thread Size: M10 x 1.5
  • End Force: 2.02
Delrin Tip / Steel Spring Plungers -- 30450
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Plunger Type: Spring Plunger (Locking)
  • End Force: 7.25
  • Thread Size: M4 x 0.7
  • Body: Steel; Low Carbon Steel
Expanded Long Travel Round Nose Plungers w/ Locking -- HHL10
from Vlier

Expanded long travel round nose plungers are ideal for high-speed, long-life applications. They are easily inserted, adjusted and removed with a standard wrench from plunger end. The slotted plunger body on this long travel plunger allows for blind hole installation. Typical Uses. Positioning. [See More]

  • Plunger Type: (Locking); Expanded Metric
  • End Force: 3.6
  • Stroke: 1.38
Delrin Tip Shortie Spring Plungers -- 30301
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Plunger Type: Spring Plunger (Locking)
  • End Force: 3.5
  • Thread Size: #6-32
  • Body: Steel; Low Carbon Steel
Hex Drive Plungers - Locking & Non-Locking - Stainless Steel -- SSLR250
from Vlier

Hex drive plungers in stainless steel feature a built-in hex drive wrench that facilitates rapid installation and adjustment with hex tool. As the name implies, the plunger can be retracted and locked into position, and easily withdrawn and reengaged. Typical Uses. Positioning. Fastening. Securing. [See More]

  • Plunger Type: (Locking)
  • Stroke: 0.4000
  • Thread Size: 1/4-20
  • End Force: 4
L-Handle Retractable Locking Plungers -- 27436
from Jergens, Inc.

Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]

  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Body: Steel; Stainless Steel; Steel or Stainless Steel
  • End Force: 2.5
Hex Drive Plungers - Locking & Non-Locking - Steel -- SLR250
from Vlier

Locking hex drive plungers provide a retractable plunger that locks in the retracted position and can be easily withdrawn and reengaged. A built-in hex drive wrench facilitates rapid installation and adjustment with a hex tool. The steel version is offered with a zinc gold chromate finish. Typical... [See More]

  • Plunger Type: (Locking)
  • Stroke: 0.4000
  • Thread Size: 1/4-20
  • End Force: 4
Locking Hand Retractable Plungers -- 27421
from Jergens, Inc.

Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position. Used in Machining Applications as Positioners, Loading Pins or Indexing Devices. Plunger Pin has Slight Taper on end to Assure Easy Alignment. Zinc Plated Carbon Steel, 303 Stainless Steel. Delrin Nose Prevents Marring of... [See More]

  • Plunger Type: (Locking, Retractable)
  • Body: Steel; Steel
  • End Force: 5
Knurled Knob Plungers - Locking & Non-Locking – Heavy Duty Steel -- SLFH250
from Vlier

Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy alignment. Steel variants are finished in zinc gold chromate. Typical Uses. Positioning. Fastening. [See More]

  • Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
  • Stroke: 0.4000
  • Thread Size: 1/4-20
  • End Force: 4
Pull Ring Locking Plungers -- 27447
from Jergens, Inc.

Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel. Nose Material: Steel, Stainless Steel, or Delrin. Turn the ring to lock and extend the plunger. Slight taper on the... [See More]

  • Plunger Type: Pull Ring Plunger (Locking)
  • Body: Steel; Stainless Steel; Steel or Stainless Steel
  • End Force: 4
Knurled Knob Plungers - Locking & Non-Locking - Heavy Duty Stainless Steel -- SSLFH250
from Vlier

Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy... [See More]

  • Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
  • Stroke: 0.4000
  • Thread Size: 1/4-20
  • End Force: 4
Short L-Handle Retractable Locking Plungers -- 27416
from Jergens, Inc.

Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]

  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Body: Steel; Stainless Steel; Steel or Stainless Steel
  • End Force: 0.5000
Lever Style Plungers - Locking - Stainless Steel -- SFRM10
from Vlier

The plunger can be fully withdrawn into the body of lever style plungers. The locking variety allows the fully withdrawn plunger to be locked into the retracted position. Stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick... [See More]

  • Plunger Type: (Locking)
  • Stroke: 2.01
  • Thread Size: M10 x 1.5
  • End Force: 3.75
Shortie Spring Plungers - Short Travel -- 27601
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Plunger Type: Spring Plunger (Locking)
  • End Force: 1.5
  • Thread Size: #8-32
  • Body: Stainless Steel; 303 Stainless Steel
Lever Style Plungers - Locking - Steel -- FR250
from Vlier

Lever style plungers feature a tapered end, making for easy alignment. The locking variety permits the plunger tip to be fully withdrawn into the body, and then locked into position. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever handle... [See More]

  • Plunger Type: (Locking)
  • Stroke: 1.25
  • Thread Size: 1/4-20
  • End Force: 2.5
Stainless Steel Ball Plungers - Fine Thread (UNF) -- 11101
from Jergens, Inc.

Stainless Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely... [See More]

  • Plunger Type: Ball Plunger (Locking)
  • End Force: 0.5000
  • Thread Size: #4-48
  • Body: Stainless Steel; 303 Stainless Steel
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element -- CM51
from Vlier

Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]

  • Plunger Type: (Locking); Stubby
  • Stroke: 0.4370
  • Thread Size: #8-36
  • End Force: 1.5
Stainless Steel Spring Plungers -- 26936
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Plunger Type: Spring Plunger (Locking)
  • End Force: 4.5
  • Thread Size: #6-32
  • Body: Stainless Steel; 303 Stainless Steel
Pull Ring Plungers - Locking & Non-Locking - Stainless Steel -- SPR250
from Vlier

Pull ring plungers in steel are designed for limited space applications and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Choose a stainless steel option for applications that must resist rust and corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]

  • Plunger Type: Pull Ring Plunger (Locking)
  • Stroke: 1.1
  • Thread Size: 1/4-20
  • End Force: 2.5
Steel Ball Plungers - Fine Thread (UNF) -- 10703
from Jergens, Inc.

Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]

  • Plunger Type: Ball Plunger (Locking)
  • End Force: 4
  • Thread Size: 1/4-28
  • Body: Steel; Low Carbon Steel
Stubby Lever Style Plungers - Locking - Stainless Steel -- SSFRS250
from Vlier

Stubby lever style plungers, available in stainless steel in locking and non-locking varieties, feature a short plunger body. This makes them well-suited for limited space applications. Their stainless steel construction resists rust or corrosion. Typical Uses. Positioning. Fastening. Securing. [See More]

  • Plunger Type: (Locking); Stubby
  • Stroke: 0.7500
  • Thread Size: 1/4-20
  • End Force: 0.5000
Steel Spring Plungers -- 26850
from Jergens, Inc.

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]

  • Plunger Type: Spring Plunger (Locking)
  • End Force: 7.25
  • Thread Size: M4 x 0.7
  • Body: Steel; Body, Low Carbon Steel
Stubby Lever Style Plungers - Locking - Steel -- FRS250
from Vlier

Stubby lever style plungers feature a shorter plunger body, making them ideal for limited space applications. Choose locking or non-locking options, both offered in a steel construction. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Lever... [See More]

  • Plunger Type: (Locking); Stubby
  • Stroke: 0.7500
  • Thread Size: 1/4-20
  • End Force: 0.5000
Steel Tip Shortie Spring Plungers -- 26701
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Plunger Type: Spring Plunger (Locking)
  • End Force: 3.5
  • Thread Size: #6-32
  • Body: Steel; Low Carbon Steel
Stubby Pull Ring Plungers - Locking & Non-Locking - Stainless Steel -- SPRSN250
from Vlier

Stubby pull ring plungers in stainless steel are perfect for installation into tight spaces on account of their stout bodies and easy to grasp design. Their stainless steel construction resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. [See More]

  • Plunger Type: Pull Ring Plunger (Locking); Stubby
  • Stroke: 0.4400
  • Thread Size: 1/4-20
  • End Force: 2
Stubby Pull Ring Plungers - Non-Locking - Steel -- PRSN250
from Vlier

Stubby pull ring plungers in steel offer a shorter plunger body for limited space applications, and provide an easy to grasp pull-ring handle for withdrawing and engaging the plunger. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Pull-ring... [See More]

  • Plunger Type: Pull Ring Plunger (Locking); Stubby
  • Stroke: 0.4400
  • Thread Size: 1/4-20
  • End Force: 2
T-Handle Retractable Plungers - Locking & Non-Locking - Stainless Steel -- SFRT250
from Vlier

Locking T-handle retractable plungers in stainless steel are easily gripped, making them easy to withdraw or engage the plunger. The stainless steel design resists rust and corrosion. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Uses. Food and medical... [See More]

  • Plunger Type: T Handle Plunger (Locking, Retractable)
  • Stroke: 1.14
  • Thread Size: 1/4-20
  • End Force: 2.5
T-Handle Retractable Plungers - Locking & Non-Locking - Steel -- FRT250
from Vlier

Locking T-handle retractable plungers in steel can be easily grasped on account of their design, allowing for easy withdrawal and engagement. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. T-Handle design. Hand-retractable non-locking plunger. [See More]

  • Plunger Type: T Handle Plunger (Locking, Retractable)
  • Stroke: 1.14
  • Thread Size: 1/4-20
  • End Force: 2.5
Locking Bolts - Cylindrical Support -- KBP-877
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • Body: Plastic; Steel; Steel
  • End Force: 3.37
  • Ball / Plunger: Steel; Steel
Hand-Retractable Delrin® Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]

  • Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
  • Body: Stainless Steel
  • Thread Size: 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11
  • Ball / Plunger: Delrin®
Locking Bolts - Cylindrical Support -- KBP-882
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • Body: Plastic; Steel; Steel
  • End Force: 3.37
  • Ball / Plunger: Steel; Steel
Hand-Retractable Plunger with Knurled Head
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knurled knob back and turn 90 °. Standard plunger has a slight taper on plunger tip for easy alignment. Also available with a radiused Delrin plunger (slightly larger plunger diameter and lighter spring force). Available in... [See More]

  • Plunger Type: Knurled Head Plunger (Locking, Retractable, Thread Locking Element (optional feature))
  • Body: Steel
  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0
  • Ball / Plunger: Steel
Threaded Index Plungers - Locking -- EIP-105
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.57
  • Thread Size: Other Metric Thread; M10 x 1.00
  • Body: Plastic; Polyamide Based Super-technopolymer
Hand-Retractable Stainless Steel Pull Ring Plunger
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. Handy pull ring allows quick actuation, yet folds out of the way when not in use. To lock, pull the ring back and turn 90 °. Available in steel or stainless steel. Made in USA. [See More]

  • Plunger Type: Pull Ring Plunger (Locking, Retractable)
  • Body: Stainless Steel
  • Thread Size: 1/4-20; 3/8-16; 1/2-13
  • Ball / Plunger: Stainless Steel
Threaded Index Plungers - Locking -- EIP-45
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.35
  • Thread Size: Other Metric Thread; M10 x 1.00
  • Body: Plastic; Polyamide-Based Super-technopolymer
Hand-Retractable Stainless Steel Threaded Plunger
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]

  • Plunger Type: Knob Handle Plunger (Locking, Retractable)
  • Body: Stainless Steel
  • Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Ball / Plunger: Stainless Steel
Threaded Index Plungers - Locking -- GIP-55
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.12
  • Thread Size: 3/8-16; 3/8-16
  • Body: Plastic; Steel; Steel
Knob Hanlde Retractable Plunger
from Carr Lane Manufacturing Co.

Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy... [See More]

  • Plunger Type: Knob Handle Plunger (Locking, Retractable)
  • Body: Steel
  • Thread Size: 3/8-24; 1/2-13; 5/8-11
  • Ball / Plunger: Steel
Threaded Index Plungers - Locking -- KBP-540
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.12
  • Thread Size: 3/8-24; 3/8-24
  • Body: Plastic; Steel; Steel
Knob Hanlde Retractable Plunger with Mounting Plate
from Carr Lane Manufacturing Co.

Precision indexing plunger with a attractive knob handle for convenient retraction. Mounting-plate version installs in a fixed position with two flat-head screws, and is available with either a short or long plunger extension. High strength and durability in an extremely compact assembly. Hardened... [See More]

  • Plunger Type: Knob Handle Plunger with Mounting Plate (Locking, Retractable)
  • Body: Steel
  • Thread Size: M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Ball / Plunger: Steel
Threaded Index Plungers - Locking -- KBP-541
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.34
  • Thread Size: 1/2-13; 1/2-13
  • Body: Plastic; Steel; Steel
Long Stroke L Handle Stainless Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Body: Stainless Steel
  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Ball / Plunger: Stainless Steel
Threaded Index Plungers - Locking -- KBP-544
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.12
  • Thread Size: 3/8-24; 3/8-24
  • Body: Plastic; Stainless Steel; Stainless Steel
Short Stroke L Handle Stainless Steel Retractable Plungers
from Carr Lane Manufacturing Co.

Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]

  • Plunger Type: L Handle Plunger (Locking, Retractable)
  • Body: Stainless Steel
  • Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
  • Ball / Plunger: Stainless Steel
Threaded Index Plungers - Locking -- KBP-545
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.34
  • Thread Size: 1/2-13; 1/2-13
  • Body: Plastic; Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-564
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.01
  • Thread Size: Other Metric Thread; M6 x 0.75
  • Body: Plastic; Steel; Steel
Threaded Index Plungers - Locking -- KBP-565
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.35
  • Thread Size: Other Metric Thread; M8 x 1
  • Body: Plastic; Steel; Steel
Threaded Index Plungers - Locking -- KBP-572
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.01
  • Thread Size: Other Metric Thread; M6 x 0.75
  • Body: Plastic; Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-573
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.35
  • Thread Size: Other Metric Thread; M8 x 1
  • Body: Plastic; Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-590
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.35
  • Thread Size: Other Metric Thread; M8 x 1
  • Body: Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-591
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.12
  • Thread Size: Other Metric Thread; M10 x 1
  • Body: Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-595
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.35
  • Thread Size: Other Metric Thread; M8 x 1
  • Body: Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-596
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.12
  • Thread Size: Other Metric Thread; M10 x 1
  • Body: Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-608
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.12
  • Thread Size: Other Metric Thread; M10 x 1
  • Body: Plastic; Steel; Steel
Threaded Index Plungers - Locking -- KBP-609
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.35
  • Thread Size: Other Metric Thread; M12 x 1.5
  • Body: Plastic; Steel; Steel
Threaded Index Plungers - Locking -- KBP-612
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.12
  • Thread Size: Other Metric Thread; M10 x 1
  • Body: Plastic; Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-613
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 2.02
  • Thread Size: Other Metric Thread; M12 x 1.5
  • Body: Plastic; Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-659
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.35
  • Thread Size: Other Metric Thread; M8 x 1
  • Body: Stainless Steel; Stainless Steel
Threaded Index Plungers - Locking -- KBP-670
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.79
  • Thread Size: 3/8-16; 3/8-16
  • Body: Steel; Steel
Threaded Index Plungers - Locking -- KBP-694
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 1.79
  • Thread Size: 3/8-16; 3/8-16
  • Body: Steel; Steel
Threaded Index Plungers - Locking -- KBP-766
from Reid Supply

Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]

  • Plunger Type: Index Plunger (Locking); Indexing Plungers
  • End Force: 0.4046
  • Thread Size: 3/8-16; 3/8-16
  • Body: Stainless Steel; Stainless Steel