1/2-20 Ball and Spring Plungers
from Jergens, Inc.
Stainless Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely... [See More]
- Thread Size: 1/2-20
- End Force: 6
- Plunger Type: Ball Plunger (Locking)
- Body: Stainless Steel; 303 Stainless Steel
from Jergens, Inc.
Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]
- Thread Size: 1/2-20
- End Force: 6
- Plunger Type: Ball Plunger (Locking)
- Body: Steel; Low Carbon Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 1/2-20; 1/2-20
- End Force: 1.79
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Steel; Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 1/2-20; 1/2-20
- End Force: 1.79
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Steel; Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 1/2-20; 1/2-20
- End Force: 0.4046
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Stainless Steel; Stainless Steel
from Reid Supply
Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used... [See More]
- Thread Size: 1/2-20; 1/2-20
- End Force: 0.4046
- Plunger Type: Index Plunger (Locking); Indexing Plungers
- Body: Stainless Steel; Stainless Steel