1/4-28 Ball and Spring Plungers

40 Results
Delrin Tip / Stainless Steel Spring Plungers -- 30504
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 1/4-28
  • End Force: 13
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Light End Force Posi-Hex Plungers - Stainless Steel -- SSPH55A
from Vlier

Posi-HexTM standard spring plungers are made entirely of stainless steel alloy and provide maximum protection against rust and corrosion. Posi-HexTM standard spring plungers with Delrin ® Nose offer all of the advantages of Delrin ®. The stainless steel construction affords maximum... [See More]

  • Thread Size: 1/4-28
  • Stroke: 1
  • Plunger Type: Posi-Hex
  • End Force: 4
Delrin Tip / Steel Spring Plungers -- 30425
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 1/4-28
  • End Force: 13
  • Plunger Type: Spring Plunger
  • Body: Steel; Low Carbon Steel
Light End Force Posi-Hex Plungers - Steel -- PH55A
from Vlier

Posi-HexTM standard spring plungers allow for easy installation and are removal using a hex wrench. Posi-HexTM plungers withstand high torque and are recommended for use with nylon locking elements. Posi-HexTM standard spring plungers with Delrin ® Nose provide resistance to impacts, moisture,... [See More]

  • Thread Size: 1/4-28
  • Stroke: 1
  • Plunger Type: Posi-Hex
  • End Force: 4
Stainless Steel Ball Plungers - Fine Thread (UNF) -- 11203
from Jergens, Inc.

Stainless Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely... [See More]

  • Thread Size: 1/4-28
  • End Force: 4
  • Plunger Type: Ball Plunger (Locking)
  • Body: Stainless Steel; 303 Stainless Steel
Light End Force Standard Spring Plungers - Stainless Steel w/Delrin® Nose -- SSSD55A
from Vlier

Delrin ® Nose standard spring plungers are ideal for use with brass, aluminum, or any soft, easily marred material. The stainless steel design resists corrosion. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. [See More]

  • Thread Size: 1/4-28
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Stainless Steel Spring Plungers -- 26940
from Jergens, Inc.

Jergens Spring Plungers, unlike conventional spring plungers, are machined in one piece. The spring is assembled from the top so that there is no need for a set screw. Our Spring Plungers do not have a set screw that can loosen or separate from the plunger body. The advantage is no lost springs and... [See More]

  • Thread Size: 1/4-28
  • End Force: 13
  • Plunger Type: Spring Plunger (Locking)
  • Body: Stainless Steel; 303 Stainless Steel
Light End Force Standard Spring Plungers - Stainless Steel w/Stainless Steel Nose -- SSS55A
from Vlier

Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion. Typical Uses. [See More]

  • Thread Size: 1/4-28
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Steel Ball Plungers - Fine Thread (UNF) -- 10703
from Jergens, Inc.

Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]

  • Thread Size: 1/4-28
  • End Force: 4
  • Plunger Type: Ball Plunger (Locking)
  • Body: Steel; Low Carbon Steel
Light End Force Standard Spring Plungers - Steel w/Delrin® Nose -- NNS55A
from Vlier

Delrin ® Nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Insulating Delrin ® Nose. Reinforced for minimum... [See More]

  • Thread Size: 1/4-28
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Steel Spring Plungers -- 26825
from Jergens, Inc.

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out ” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not... [See More]

  • Thread Size: 1/4-28
  • End Force: 13
  • Plunger Type: Spring Plunger
  • Body: Steel; Body, Low Carbon Steel
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose -- CS55A
from Vlier

Standard spring plungers offer long travel, large bearing surfaces and numerous material and design options including an optional locking element. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. Easy installation. Accurate... [See More]

  • Thread Size: 1/4-28
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Light End Force Standard Spring Plungers -Steel w/Phenolic Nose -- NS55A
from Vlier

Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses. Positioning. Indexing. Ejecting. Locking. Latching. Detents. Contacts. Lifters. Insulators. Special Features. High tensile strength. High dielectric strength. Reinforced... [See More]

  • Thread Size: 1/4-28
  • Stroke: 1
  • Plunger Type: Spring Plunger
  • End Force: 4
Ball Plungers -- BP4-471
from Pivot Point, Inc.

Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other fixtures. Also known as Ball Detents,... [See More]

  • Thread Size: 1/4-20; 1/4-28
  • Non-threaded: 0.2500
  • Plunger Type: Ball Plunger
  • Stroke: 0.4710
Posi Hex Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element -- 57020
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14 Steel. Stainless Steel Body: 303 Stainless Steel. Steel Plunger: 12L14 Steel, Case Hardened. Stainless Steel Plunger: 303 Stainless Steel. Black Oxide Finish. Easy installation and removal. Withstands high torque. One-piece body - no set screw in... [See More]

  • Thread Size: 1/4-28
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger; Spring Plunger (Thread Locking Element)
1/4-28 Delrin Ball Spring Plunger -- LDN-8
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LDN-8 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Stainless Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final with Locking Element -- 53227
from Te-Co, Inc.

Product Information. Steel Body Plungers: 12L14 Steel Body. Black Oxide Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for aluminum, brass, or any soft, easily marred material. [See More]

  • Thread Size: 1/4-28
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
1/4-28 Delrin Ball Spring Plunger -- SDH-5
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SDH-5 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Steel Spring Plungers
from Carr Lane Manufacturing Co.

Self-contained plunger-and-spring device available in many sizes and forces. Long bearing length on plunger for smooth operation. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with a Plunger... [See More]

  • Thread Size: #6-32; #8-32; #10-32; 1/4-20; 1/4-28; 5/16-18; 3/8-16; 1/2-13; 5/8-11; 3/4-10; 1-8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
1/4-28 Delrin Round Nose Spring Plunger -- 1288515
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . 1288515 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 3
  • Plunger Type: Spring Plunger
  • Body: Steel
1/4-28 Plastic Ball Nose Spring Plunger -- KBP-410
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-410 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1.57
  • Plunger Type: Ball Plunger
  • Body: Steel
1/4-28 Plastic Ball Nose Spring Plunger -- KBP-47
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-47 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1.35
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Plastic Ball Nose Spring Plunger -- KBP-73
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-73 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 0.6700
  • Plunger Type: Ball Plunger
  • Body: Steel
1/4-28 Plastic Ball Nose Spring Plunger -- LPN-8N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LPN-8N features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- KBP-105
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-105 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1.57
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- KBP-137
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-137 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 0.6700
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- KBP-159
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-159 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 2.02
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- KBP-181
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-181 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 6.29
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- KBP-217
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-217 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 2.02
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- KBP-417
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-417 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1.35
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- SLS-5N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-5N features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- SSPH-55AN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SSPH-55AN features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Nose Spring Plunger -- STS-5N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . STS-5N features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Spring Plunger -- SLS-5
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SLS-5 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Stainless Steel Ball Spring Plunger -- STS-5
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . STS-5 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
1/4-28 Steel Ball Nose Spring Plunger -- KBP-128
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-128 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 0.6700
  • Plunger Type: Ball Plunger
  • Body: Steel
1/4-28 Steel Ball Nose Spring Plunger -- KBP-153
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-153 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 2.02
  • Plunger Type: Ball Plunger
  • Body: Steel
1/4-28 Steel Ball Nose Spring Plunger -- KBP-404
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-404 features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 1.57
  • Plunger Type: Ball Plunger
  • Body: Steel
1/4-28 Steel Ball Nose Spring Plunger -- SL-5N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . SL-5N features a... [See More]

  • Thread Size: 1/4-28; 1/4-28
  • End Force: 3
  • Plunger Type: Ball Plunger
  • Body: Steel