Knob Handle Plunger Ball and Spring Plungers
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.35 to 8.99
- Stroke: 0.1969 to 0.3937
- Body: Plastic
from Vlier
Knob plungers are available in both locking and non-locking varieties and steel and stainless steel. The Delrin ® knob offers excellent versatility and wide application potential. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special Features. Contoured... [See More]
- Plunger Type: Knob Handle Plunger (Locking)
- Stroke: 0.7874
- Thread Size: M10 x 1.5
- End Force: 2.02
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.35 to 8.99
- Stroke: 0.1969 to 0.3937
- Body: Plastic
from Vlier
Delrin ® knob plungers in stainless steel are cosmetically appealing and functional. Their construction makes them ideal for medical and food industries and environments requiring corrosion resistance. Typical Uses. Positioning. Fastening. Securing. Locking. Latching. Quick disconnect. Special... [See More]
- Plunger Type: Knob Handle Plunger (Locking)
- Stroke: 0.7874
- Thread Size: M10 x 1.5
- End Force: 2.02
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.8 to 13.49
- Stroke: 0.2362 to 0.4724
- Body: Steel (optional feature); Stainless Steel
from Vlier
Knurled knob plungers provide a retractable plunger that can be easily withdrawn and reengaged and large hardened bearing surfaces for greater side loading. Their slight end taper makes for easy alignment. Steel variants are finished in zinc gold chromate. Typical Uses. Positioning. Fastening. [See More]
- Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
- Stroke: 0.4000
- Thread Size: 1/4-20
- End Force: 4
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 8.99
- Stroke: 0.1969 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Vlier
Knurled knob plungers are available in either locking or non-locking varieties, and in steel or stainless steel. Each has a retractable plunger that can be easily withdrawn and reengaged. Their large, hardened bearing surfaces permit greater side loading, while slight end tapers make for easy... [See More]
- Plunger Type: Knob Handle Plunger; Knurled Head Plunger (Locking)
- Stroke: 0.4000
- Thread Size: 1/4-20
- End Force: 4
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 7.64
- Stroke: 0.1969 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
- Stroke: 0.1378 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
- Stroke: 0.1378 to 0.3937
- Body: Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
- Stroke: 0.1378 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 10.12
- Stroke: 0.1969 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 7.87
- Stroke: 0.1969 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
- Stroke: 0.1378 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.12 to 7.87
- Stroke: 0.1969 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Short Index Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 0.8992 to 7.19
- Stroke: 0.1378 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Short Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 0.8992 to 7.19
- Stroke: 0.1378 to 0.3937
- Body: Steel (optional feature); Stainless Steel
from Imao-Fixtureworks
RoHS, SUS, Stainless Steel Indexing Plungers [See More]
- Plunger Type: Index Plunger; Knob Handle Plunger
- End Force: 1.01 to 7.87
- Stroke: 0.1378 to 0.3937
- Body: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End Forces = +/-25% [See More]
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. To lock, pull knob back and turn 90 °. Slight taper on plunger tip for easy alignment. Available in steel or stainless steel. The threaded-stud version shown here accepts virtually any type of knob handle (order separately – available... [See More]
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Material: Body: Stainless Steel. Plunger: Stainless Steel. Knob: Delrin. Contoured knob. Unified ANSI & metric threads. Ideal for food and medical applications. *No thread relief in 1/4-20 thread size. *No thread relief in M6 thread size. Initial End Forces = +/-50% Final End... [See More]
- Plunger Type: Knob Handle Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: M10 x 1.5
from Carr Lane Manufacturing Co.
Precision indexing plunger with a attractive knob handle for convenient retraction. Threaded-body version provides adjustment and can be secured with an optional Jam Nut. High strength and durability in an extremely compact assembly. Hardened and ground plunger. Tip has a slight taper for easy... [See More]
- Plunger Type: Knob Handle Plunger (Locking, Retractable)
- Body: Steel
- Thread Size: 3/8-24; 1/2-13; 5/8-11
- Ball / Plunger: Steel