#8-36 Ball and Spring Plungers

42 Results
Shortie Spring Plungers - Short Travel -- 27603
from Jergens, Inc.

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features &... [See More]

  • Thread Size: #8-36
  • End Force: 1.5
  • Plunger Type: Spring Plunger (Locking)
  • Body: Stainless Steel; 303 Stainless Steel
Ball Plungers - Stainless Steel -- SSB50
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. They offer maximum protection against rust and corrosion, and are ideal for food, medical and special environments. The stainless steel ball design can withstand high temperatures. Typical Uses. [See More]

  • Thread Size: #8-36
  • Stroke: 0.3400
  • Plunger Type: Ball Plunger
  • End Force: 1.25
Steel Ball Plungers - Fine Thread (UNF) -- 10829
from Jergens, Inc.

Steel Ball Plungers - Fine Thread (UNF). Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the... [See More]

  • Thread Size: #8-36
  • End Force: 1.25
  • Plunger Type: Ball Plunger
  • Body: Steel; Low Carbon Steel
Ball Plungers - Steel -- B50
from Vlier

Ball plungers can take the highest degree of side load and provide repeatable force time and time again. Typical Uses. Positioning. Indexing. Locating. Torque limiting. Gear shifters. Detents. Special Features. Smallest & lightest spring-loaded device. Side-load tolerant. Controlled end forces. [See More]

  • Thread Size: #8-36
  • Stroke: 0.3440
  • Plunger Type: Ball Plunger
  • End Force: 1.25
Delrin® Nose Stubby Plungers - Stainless Steel -- SSMD50
from Vlier

Delrin ® Nose stubby plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF with electrical insulating properties. The plastic ball plunger design is available in stainless steel and affords maximum protection against rust and... [See More]

  • Thread Size: #8-36
  • Stroke: 0.4370
  • Plunger Type: Stubby
  • End Force: 4.75
Light End Force Stubby Plungers – Stainless Steel w/Stainless Steel Nose -- SSM51
from Vlier

Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers offer substantial plunger travel and high end forces, making them ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]

  • Thread Size: #8-36
  • Stroke: 0.4370
  • Plunger Type: Stubby
  • End Force: 1.5
Light End Force Stubby Plungers - Steel -- M51
from Vlier

Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers provide considerable plunger travel and high end forces which are ideal for restricted space applications. Typical Uses. Limited space. Indexing. Electrical contacts. Part... [See More]

  • Thread Size: #8-36
  • Stroke: 0.4370
  • Plunger Type: Stubby
  • End Force: 1.5
Nylon Ball Plungers - Stainless Steel -- DSSB50
from Vlier

Nylon ball plungers in stainless steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. The stainless steel body affords maximum protection against rust and corrosion. Typical Uses. Positioning. [See More]

  • Thread Size: #8-36
  • Stroke: 0.3440
  • Plunger Type: Ball Plunger
  • End Force: 1.25
Nylon Ball Plungers - Steel w/Nylon Ball -- DB50
from Vlier

Nylon ball plungers in steel provide resistance to repeated impacts, moisture, solvents and heat up to 190 ºF. The nylon ball nose provides electrical insulating properties. Typical Uses. Positioning. Locating. Indexing. Torque limiting. Gear shifters. Detents. Special Features. Steel body with... [See More]

  • Thread Size: #8-36
  • Stroke: 0.3440
  • Plunger Type: Ball Plunger
  • End Force: 1.25
Short Stainless Steel Spring Plungers
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Ball Plunger - Stainless Steel Body, Nylon Ball: 8-36 Thread, End Force = .50 Initial x 1.25 Final with Locking Element -- 53833
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #8-36
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
8-36 Delrin Ball Nose Spring Plunger -- LNK1-SN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK1-SN features a... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Short Stainless Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 8-36 Thread, End Force = .50 Initial x 1.25 Final with Locking Element -- 52904
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #8-36
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
8-36 Delrin Ball Nose Spring Plunger -- NSP-10N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-10N features a... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Stainless Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Ball Plunger - Steel Body, Nylon Ball: 8-36 Thread, End Force = .50 Initial x 1.25 Final with Locking Element -- 53824
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #8-36
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Plastic; Nylon Ball
8-36 Delrin Ball Spring Plunger -- LNK-1
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LNK-1 features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Steel
Short Stainless Steel Spring Plungers, Extended Travel
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
Ball Plunger - Steel Body, Stainless Steel Ball: 8-36 Thread, End Force = .50 Initial x 1.25 Final with Locking Element -- 52824
from Te-Co, Inc.

Product Information. Material: Steel Body: 12L14Steel. Stainless Steel Body: 303 Stainless Steel. Ball: 440 Stainless Steel or Nylon. Smallest and lightest spring loaded device. Side-load tolerant. Controlled end forces. Screwdriver installation. Many sizes conform to TCMAI standards. Steel Bodies... [See More]

  • Thread Size: #8-36
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
8-36 Nylon Ball Nose Spring Plunger -- Y-4N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-4N features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Short Steel Spring Plungers
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when using the slot at the plunger end, install with... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
Short Spring Plunger / Heavy End Force - Stainless Steel Body, Delrin® Nose: 8-36 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element -- 53420
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: #8-36
  • Body: Stainless Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
8-36 Nylon Ball Spring Plunger -- Y-4
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . Y-4 features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Short Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Delrin ® plunger nose prevents marring. [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 8-36 Thread, End Force = 1.50 Initial x 4.75 Final with Locking Element -- 52501
from Te-Co, Inc.

Product Information. Metric Plungers dimensioned in millimeters unless otherwise noted. Steel Body Plungers: 12L14 Steel Body. Zinc Plated Clear Chromate Finish. Black Delrin Nose. Stainless Steel Body Plungers: 303 Stainless Steel Body. Black Delrin Nose. Insulating Delrin Plungers. Ideal for... [See More]

  • Thread Size: #8-36
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
8-36 Stainless Steel Ball Nose Spring Plunger -- KBP-102
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-102 features a... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 1.35
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Short Steel Spring Plungers with Delrin® Nose
from Carr Lane Manufacturing Co.

Compact, short-stroke version of our standard Spring Plungers. Self-contained plunger-and-spring device available in many sizes and forces. Delrin ® plunger nose prevents marring. Locking element holds the unit securely in place after installation. Install and/or adjust from either end (when... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
8-36 Stainless Steel Ball Nose Spring Plunger -- KBP-134
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-134 features a... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.4500
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Short Steel Spring Plungers, Extended Travel
from Carr Lane Manufacturing Co.

These Spring Plungers have the body length of a Short Spring Plunger while providing the longer stroke of a standard Spring Plunger (spring force is somewhat reduced). This self-contained plunger-and-spring device is available in a wide range of sizes. Locking element holds the unit securely in... [See More]

  • Thread Size: #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75
  • Body: Steel
  • Plunger Type: Spring Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
8-36 Stainless Steel Ball Nose Spring Plunger -- KBP-214
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-214 features a... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.9000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Stainless Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Stainless Steel
8-36 Stainless Steel Ball Nose Spring Plunger -- LK1-SN
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . LK1-SN features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Stainless Steel Ball Plungers with a Delrin® Ball
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in stainless steel or Delrin ®, both with a Delrin ® ball. Locking element (steel and stainless only) holds the unit securely in place after installation. Install and/or adjust from either end (when using the... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Stainless Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Delrin®
8-36 Stainless Steel Ball Nose Spring Plunger -- X4-N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . X4-N features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
Steel Ball Plungers
from Carr Lane Manufacturing Co.

Self-contained ball-and-spring device available in many sizes and forces. Available in steel, stainless steel, or Delrin ®, all with a stainless steel ball. Locking element holds the unit securely in place after installation (steel and stainless only). Install and/or adjust from either end (when... [See More]

  • Thread Size: #4-48; #6-40; #8-32; #8-36; #10-32; 1/4-20; 5/16-18; 3/8-16; 1/2-13; 5/8-11; Other English Thread; M4 x 0.7; M5 x 0.8; M6 x 1.0; M8 x 1.25; M10 x 1.5; M12 x 1.75; M16 x 2.0; Other Metric Thread; M3
  • Body: Steel
  • Plunger Type: Ball Plunger (Thread Locking Element)
  • Ball / Plunger: Steel
8-36 Stainless Steel Ball Spring Plunger -- W-26
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-26 features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Steel
8-36 Stainless Steel Ball Spring Plunger -- X-4
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . X-4 features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Ball Plunger
  • Body: Stainless Steel; Stainless Steel
8-36 Steel Ball Nose Spring Plunger -- KBP-125
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-125 features a... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.4500
  • Plunger Type: Ball Plunger
  • Body: Steel
8-36 Steel Ball Nose Spring Plunger -- KBP-93
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . KBP-93 features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 1.35
  • Plunger Type: Ball Plunger
  • Body: Steel
8-36 Steel Ball Spring Plunger -- NSP-2
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . NSP-2 features a 8-36... [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 1
  • Plunger Type: Ball Plunger
  • Body: Steel
Threaded Spring Plunger -- W-48N
from Reid Supply

Used for locating, positioning, indexing and securing. Our Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables.Suitable for gym equipment, medical aids, catering equipment, conveyors etc.Comes with Threaded and No Thread Locking Element. . W-48N [See More]

  • Thread Size: #8-36; 8-36
  • End Force: 0.5000
  • Plunger Type: Spring Plunger
  • Body: Steel