L Handle Plunger Ball and Spring Plungers
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 2.5
from Jergens, Inc.
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion. Turn the handle to unlock and extend the plunger. Slight taper on the end of the plunger for easy alignment. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Steel; Stainless Steel; Steel or Stainless Steel
- End Force: 0.5000
from Te-Co, Inc.
Product Information. Fully retractable plunger. Chamfered plunger for easy alignment. Easy withdrawing and re-engagement. *Black Oxide Finish [See More]
- Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13
from Carr Lane Manufacturing Co.
Long-stroke spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Plunger can be completely withdrawn into the body and locked into a retracted position. Chamfered plunger for easy alignment. Built in drive wrench for rapid installation and alignment. *No thread relief in 1/4-20 thread size. **Zinc Plated Clear Chromate Finish. *No thread... [See More]
- Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
- Body: Stainless Steel
- Thread Size: 1/2-13
from Carr Lane Manufacturing Co.
Spring-loaded plunger that locks in retracted position. Convenient L handle for quick retraction and locking. Available in steel or stainless steel. Made in USA. [See More]
- Plunger Type: L Handle Plunger (Locking, Retractable)
- Body: Stainless Steel
- Thread Size: 1/4-20; 3/8-16; 1/2-13; 5/8-11
- Ball / Plunger: Stainless Steel
from Te-Co, Inc.
Product Information. Fully retractable plunger Chamfered plunger for easy alignment. Zinc Plated Clear Chromate finish. *No thread relief in 1/4-20 thread size [See More]
- Plunger Type: L Handle Plunger (Retractable, Thread Locking Element)
- Thread Size: 1/2-13